- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIAP-03-221K Abracon LLC | 3 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 1.89A | - | Unshielded | - | - | - | - | 1.89A | - | - | - | - | 220μH | 1kHz | 162mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | 22.86mm | - | No | - | RoHS Compliant | - | ||
![]() AIMC-0402-12NJ-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 2.7GHz | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 300mA | 1005 | 0402 | - | - | 12nH | 100MHz | 500mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 9 | - | 9 | - | - | 500μm | 0.026 0.65mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AIML-1206-150K-T Abracon LLC | 28 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | 10.007382mg | RECTANGULAR PACKAGE | - | 23MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 5mA | 3216 | 1206 | - | - | 15μH | 1MHz | 800mOhm Max | 5mA | RF INDUCTOR | DUAL ENDED | 40 @ 1MHz | - | 35 | - | 35 | - | - | 800μm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0410FS-3R3M-T35 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0410FS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.1A | - | Shielded | - | - | - | - | 1.1A | - | - | - | - | 3.3μH | 100kHz | 180mOhm Max | - | - | - | - | - | - | 1.1A | - | - | - | 1mm | 0.039 1.00mm | 3.9878mm | 4mm | - | - | RoHS Compliant | - | ||
![]() ASPI-1306T-680M-T Abracon LLC | 439 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 8MHz | 100kHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 2.3A | - | Unshielded | - | 15.24mm | - | - | 2.3A | - | - | - | - | 68μH | 100kHz | 130mOhm Max | 2.3A | - | - | - | - | - | 3.5A | - | - | - | 7.11mm | 0.280 7.11mm | 18.542mm | 15.24mm | No | - | RoHS Compliant | - | ||
![]() AISC-0402-3N9J-T Abracon LLC | 6646 | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | TR, 7 Inch | NO | 1 | 640μm | - | - | 840mA | 1005 | 0402 | - | - | 3.9nH | 250MHz | 66mOhm Max | 840mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | 20 | 0503 | 5% | 660μm | 0.026 0.66mm | - | - | No | - | RoHS Compliant | - | ||
![]() AIUR-12-220K Abracon LLC | 20 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 10MHz | 100kHz | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-12 | 0.283Dia 7.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1A | - | Unshielded | - | - | - | - | 1A | - | - | - | - | 22μH | 100kHz | 110mOhm Max | - | - | - | 30 @ 100kHz | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-0805F-680J-T Abracon LLC | 88 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | - | 11MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 40mA | - | Unshielded | - | 1.73mm | - | - | 40mA | 2012 | 0805 | - | - | 68μH | 2.5MHz | 17.5Ohm Max | 49mA | - | - | 8 @ 2.5MHz | - | - | - | 8 | - | 5% | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | Unknown | RoHS Compliant | - | ||
![]() ASPI-7318-4R7M-T Abracon LLC | 97 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 5A | - | Shielded | - | 6.8mm | - | - | 5A | - | - | - | - | 4.7μH | 200kHz | 40mOhm Max | 8A | - | - | - | - | - | 8A | - | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | No | - | RoHS Compliant | - | ||
![]() AISC-0603-R12J-T Abracon LLC | 389060 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 1.6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 1.12mm | RECTANGULAR PACKAGE | - | 240mA | - | - | - | - | 120nH | 150MHz | 750mOhm Max | 240mA | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | - | 32 | - | 35 | - | 5% | 970μm | 0.040 1.02mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() AIUR-04-472J Abracon LLC | 13 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 600kHz | 252kHz | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 50mA | - | - | 5mm | 700 μm | 4.7mH | 252kHz | 18Ohm Max | 50mA | RF INDUCTOR | - | 40 @ 252kHz | - | 90 | - | 40 | - | - | 11.2mm | 0.441 11.20mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() AIUR-15-220M Abracon LLC | 14 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-15 | 0.709Dia 18.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 5.7A | - | Unshielded | - | - | - | - | 5.7A | - | - | - | - | 22μH | 1kHz | 30mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-0805-R33G-T Abracon LLC | 11900 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 600MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 310mA | - | Unshielded | - | - | - | - | 310mA | 2012 | 0805 | - | - | 330nH | 100MHz | 1.4Ohm Max | 1A | - | - | 40 @ 250MHz | - | - | - | 40 | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.7272mm | - | - | RoHS Compliant | - | ||
![]() AISC-0805F-1R0J-T Abracon LLC | 35 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | - | 63MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 245mA | - | Unshielded | - | 1.73mm | - | - | 245mA | 2012 | 0805 | - | - | 1μH | 7.9MHz | 1.2Ohm Max | 245mA | - | - | 15 @ 7.9MHz | - | - | - | 15 | - | 5% | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | - | RoHS Compliant | - | ||
![]() AIAP-03-120K Abracon LLC | 713 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 8.21A | - | - | - | - | 12μH | 1kHz | 20mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-0603-R018G-T Abracon LLC | 1872 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 5.5GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 550mA | - | Unshielded | - | - | - | - | 550mA | 1608 | 0603 | - | - | 18nH | 250MHz | 150mOhm Max | 1A | - | - | 37 @ 250MHz | - | - | - | 37 | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.1176mm | - | - | RoHS Compliant | - | ||
![]() ASPI-0630LR-1R0M-T15 Abracon LLC | 490 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | - | - | 12A | - | Shielded | - | - | - | - | 12A | - | - | - | - | 1μH | 100kHz | 9mOhm Max | 15A | - | - | - | - | - | 15A | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() AIUR-15-820K Abracon LLC | 14 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-15 | 0.709Dia 18.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | - | unknown | 3.5A | - | - | - | - | 82μH | 1kHz | 66mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AIUR-15-270M Abracon LLC | 14 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-15 | 0.709Dia 18.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | - | unknown | 5A | - | - | - | - | 27μH | 1kHz | 33mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AIAC-1812-47NJ-T Abracon LLC | 9022 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 26.988746mg | - | - | 2.1GHz | 150MHz | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-1812 | 0.185Lx0.138W 4.70mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.8A | - | Unshielded | - | - | - | - | 2.8A | 4532 | 1812 | 4.7mm | - | 47nH | 150MHz | 6.9mOhm Max | 2.8A | - | - | 100 @ 150MHz | - | - | - | 100 | - | - | - | 0.146 3.70mm | 4.699mm | 3.5052mm | - | - | RoHS Compliant | - |