- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-12-182K Abracon LLC | 482 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 1MHz | 100kHz | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-12 | 0.283Dia 7.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 120mA | - | - | 1.8mH | 100kHz | 6.8Ohm Max | - | - | - | 30 @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F1040-R68M-T Abracon LLC | 5465 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 22A | - | Shielded | - | - | - | - | - | 680nH | - | 2.7mOhm Max | - | - | - | - | - | - | 39A | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIUR-16-120K Abracon LLC | 50 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 1.3A | - | - | 12μH | 10kHz | 46mOhm Max | - | POWER INDUCTOR | - | - | - | - | 1.55A | - | - | - | - | - | - | - | 0.374 9.50mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0704S-100M Abracon LLC. | In Stock | - | - | - | Surface Mount | - | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | ASPI0704S | - | 20% | - | yes | - | - | 2 | - | EAR99 | - | - | 85°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | 1 | - | 1.84A | - | - | 10 μH | 100kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | 3030 | 49mOhm | - | - | 10 µH | 4.4958mm | 4.4958mm | 7.2898mm | 7.2898mm | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0704S-271M Abracon LLC. | In Stock | - | - | - | Surface Mount | - | 0704 | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | - | - | 20% | - | yes | - | - | 2 | - | EAR99 | - | - | 85°C | -40°C | - | 8504.50.80.00 | - | - | Shielded | 1 | - | 340mA | - | - | 270 μH | 100kHz | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 1.64Ohm | 0.34A | - | 270 µH | 4.4958mm | - | 7.2898mm | 7.2898mm | RoHS Compliant | - | - | ||
![]() ASPI-3012S-4R7N-T Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 61MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-3012S | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.24A | - | Shielded | - | - | 1.24A | - | - | 4.7μH | 100kHz | 120mOhm | 1.24A | - | - | - | - | - | 900mA | - | - | - | - | - | - | 1.2mm | 0.055 1.40mm | 2.9972mm | 2.9972mm | RoHS Compliant | - | - | ||
![]() ASPI-4020HI-R56M-T Abracon LLC | 628000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron Alloy | - | -55°C~155°C | Tape & Reel (TR) | 2007 | ASPI-4020HI | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 6.5A | - | - | 560nH | 100kHz | 16mOhm Max | - | - | - | - | - | - | 8.5A | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0315S-6R8M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0315S | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 730mA | - | - | 6.8μH | 100kHz | 170mOhm Max | 730mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3838-18M | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | RoHS Compliant | - | - | ||
![]() AIMC-0402HQ-15NJ-T Abracon LLC | 10909 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | 4GHz | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | Ceramic | - | 430mA | - | Unshielded | - | - | 430mA | 1005 | 0402 | 15nH | 250MHz | 220mOhm Max | 430mA | - | - | 22 @ 250MHz | - | - | - | 22 | - | - | - | - | - | 500μm | 0.026 0.65mm | 990.6μm | 600μm | RoHS Compliant | - | - | ||
![]() ASPIAIG-H6530-8R2M-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 13MHz | 100kHz | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H6530 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 4.4A | - | Shielded | - | - | - | - | - | 8.2μH | - | 69mOhm | - | - | - | - | - | - | 4.5A | - | - | - | - | 20% | - | - | 0.126 3.20mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-F1040-3R0M-T Abracon LLC | 23 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 11.5A | - | Shielded | - | - | - | - | - | 3μH | - | 11.5mOhm Max | - | - | - | - | - | - | 21A | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-0503H-221K-T Abracon LLC | 723000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 100kHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 380mA | - | - | 220μH | 100kHz | 2Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0402-1N3B-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 10GHz | - | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | - | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 700mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | 1.3nH | 500MHz | 250mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | 0.7A | - | - | - | 0.015 0.37mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0402-22NG-T Abracon LLC | 12 |
| Datasheet | 10 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.8GHz | - | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 90mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | 22nH | 500MHz | 2.65Ohm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | 0.09A | - | - | - | 0.015 0.37mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0402-4N7B-T Abracon LLC | 21 |
| Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | 500MHz | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | - | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 320mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | 4.7nH | 500MHz | 650mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | 0.32A | - | - | - | 0.015 0.37mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0402-2N2B-T Abracon LLC | 21 |
| Datasheet | 10 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8GHz | - | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 440mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | 2.2nH | 500MHz | 350mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | 0.44A | - | - | - | 0.015 0.37mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201-2N8B-T Abracon LLC | 21 |
| Datasheet | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | 500kHz | Ceramic | INDUCTANCE TOLERANCE IS 0.1,0.2,0.3 NANOHENRY, Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | - | 150mA | - | Unshielded | 1 | - | - | - | - | 2.8nH | - | 1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | 8 | - | - | - | - | - | 0.15A | - | - | - | 0.011 0.28mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0402-20N8G-T Abracon LLC | 45 |
| Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.8GHz | - | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | - | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 90mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | 20.8nH | 500MHz | 2.55Ohm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 13 | - | - | - | - | - | 0.09A | - | - | - | 0.015 0.37mm | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201-1N0B-T Abracon LLC | 30000 |
| Datasheet | 11 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 9GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.1,0.2,0.3 NANOHENRY, Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | - | 300mA | - | Unshielded | 1 | - | - | - | - | 1nH | - | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | 8 | - | - | - | - | - | 0.3A | - | - | - | 0.011 0.28mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0403H-680K-T Abracon LLC | 1625 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0403H | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 480mA | - | - | 68μH | 100kHz | 1.17Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | RoHS Compliant | - | - |