- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0615FS-3R3N-T2 Abracon LLC | 811 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0615FS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 2.8A | - | Shielded | - | - | 2.8A | - | - | 3.3μH | 100kHz | 30mOhm | - | - | - | - | - | - | 2.8A | - | - | - | - | - | 0.087 2.20mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | ||
![]() ASPIAIG-H8540-220M-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 7MHz | - | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H8540 | 0.346Lx0.335W 8.80mmx8.50mm | ±20% | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 2.5A | - | Shielded | - | - | - | - | - | 22μH | - | 108.6mOhm | - | - | - | - | - | - | 4.2A | - | - | 20% | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-F1040-R30M-T Abracon LLC | 615 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 32A | - | Shielded | - | - | - | - | - | 300nH | - | 1.1mOhm Max | - | - | - | - | - | - | 60A | - | - | - | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ATFC-0402-3N1B-T Abracon LLC | 5 |
| Datasheet | 10 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | - | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 380mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | 3.1nH | 500MHz | 450mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | 0.38A | - | - | - | 0.015 0.37mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-06-331K Abracon LLC | 41 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.3A | - | Unshielded | - | - | 1.3A | 7.37mm | 810 μm | 330μH | 1kHz | 394mOhm Max | 1.62A | - | - | - | Radial | - | 1.62A | - | - | - | 12.7mm | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | - | ||
![]() ASMPL-0805-2R2N-T Abracon LLC | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 30MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 600mA | - | Unshielded | - | - | - | - | - | 2.2μH | - | 400mOhm Max | - | - | - | - | - | - | 350mA | - | - | - | - | - | 0.024 0.60mm | - | - | - | RoHS Compliant | - | ||
![]() ASPIAIG-S6055-6R8M-T Abracon LLC | 488 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 20MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S6055 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 4.1A | - | Shielded | - | - | - | - | - | 6.8μH | - | 34mOhm | - | - | - | - | - | - | 4.3A | - | - | 20% | - | - | 0.224 5.70mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ATFC-0201-1N9B-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 9GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.1,0.2,0.3 NANOHENRY, Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | - | 200mA | - | Unshielded | 1 | - | - | - | - | 1.9nH | - | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | 0.2A | - | - | - | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0402-3N7B-T Abracon LLC | 6 |
| Datasheet | 11 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | - | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | - | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 340mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | 3.7nH | 500MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | 0.34A | - | - | - | 0.015 0.37mm | - | - | - | RoHS Compliant | - | ||
![]() ASPIAIG-F1265-1R0M-T Abracon LLC | 17 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 30A | - | Shielded | - | - | - | - | - | 1μH | - | 2.3mOhm Max | - | - | - | - | - | - | 48A | - | - | - | - | - | 0.256 6.50mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-F1265-4R7M-T Abracon LLC | 9 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 13.5A | - | Shielded | - | - | - | - | - | 4.7μH | - | 8.4mOhm Max | - | - | - | - | - | - | 28A | - | - | - | - | - | 0.256 6.50mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-F1040-470M-T Abracon LLC | 8 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 100kHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 3A | - | Shielded | - | - | - | - | - | 47μH | - | 167mOhm Max | - | - | - | - | - | - | 4.5A | - | - | - | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() AIAC-0805C-3N9K-T Abracon LLC | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 5.499807mg | - | 3GHz | - | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-0805C | 0.112Lx0.071W 2.85mmx1.80mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.2A | - | Unshielded | - | - | 1.2A | 2.85mm | - | 3.9nH | 300MHz | 2.6mOhm Max | 1.2A | - | - | 80 @ 300MHz | - | - | - | 80 | - | - | - | - | 0.083 2.10mm | 2.8448mm | 1.8mm | - | RoHS Compliant | - | ||
![]() AIUR-11-6R8M Abracon LLC | 792 |
| Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-11 | 0.375Dia 9.53mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.6A | 5mm | 810 μm | 6.8μH | 1kHz | 28mOhm Max | 5.1A | - | - | - | Radial | - | - | - | - | - | 10.78mm | 11.4mm | 0.450 11.43mm | - | - | No | RoHS Compliant | - | ||
![]() ATFC-0402-3N5B-T Abracon LLC | 37 |
| Datasheet | 10 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | - | Ceramic | - | -45°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | e3 | Active | 1 (Unlimited) | 2 | - | - | Thin Film | Matte Tin (Sn) - reflowed over Nickel (Ni) barrier | - | - | - | - | 380mA | Tape, Paper | Unshielded | 1 | Chip | - | - | - | 3.5nH | 500MHz | 550mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | - | 13 | - | - | 0.38A | - | - | - | 0.015 0.37mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0503H-271K-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 350mA | - | - | 270μH | 100kHz | 2.5Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0503H-390K-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0503H | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1A | - | - | 39μH | 100kHz | 400mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201-3N9B-T Abracon LLC | 20000 |
| Datasheet | 11 Weeks | - | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | - | Ceramic | - | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | Active | 1 (Unlimited) | - | - | - | Thin Film | - | - | - | - | - | 150mA | - | Unshielded | - | - | - | - | - | 3.9nH | - | 1.2Ohm Max | - | - | - | 8 @ 500MHz | - | - | - | - | - | - | - | - | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-1008F-3R3K-T (2K/REEL) Abracon LLC | 30 |
| Datasheet | 11 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 100MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 450mA | - | Unshielded | - | - | - | - | - | 3.3μH | - | 1.7Ohm Max | - | - | - | 23 @ 50MHz | - | - | - | - | - | - | - | - | 0.090 2.29mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201-2N4B-T Abracon LLC | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 8GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.1,0.2,0.3 NANOHENRY, Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | - | 150mA | - | Unshielded | 1 | - | - | - | - | 2.4nH | - | 800mOhm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | 0.15A | - | - | - | 0.011 0.28mm | - | - | - | RoHS Compliant | - |