- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPIAIG-F1265-100M-T Abracon LLC | 635 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 10A | Shielded | - | - | - | - | - | 10μH | - | 16.5mOhm Max | - | - | - | - | - | - | 15.5A | - | - | - | - | - | - | 0.256 6.50mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIRD-02-2R2K Abracon LLC | 233 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | - | - | 11.4A | Unshielded | - | - | 11.4A | - | - | 2.2μH | 1kHz | 4mOhm Max | - | - | - | - | - | - | 68A | - | - | - | - | - | 21.0058mm | 0.827 21.00mm | - | - | RoHS Compliant | - | - | ||
![]() ASMPL-0805-2R2M-T Abracon LLC | 27 |
| Datasheet | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 30MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 600mA | Unshielded | - | - | - | - | - | 2.2μH | - | 400mOhm Max | - | - | - | - | - | - | 350mA | - | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() ASMPL-0805-1R0N-T Abracon LLC | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 40MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 800mA | Unshielded | - | - | - | - | - | 1μH | - | 238mOhm Max | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-FLR4020-1R2M-T Abracon LLC | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 9.5A | Shielded | - | - | - | - | - | 1.2μH | - | 13.4mOhm Max | - | - | - | - | - | - | 7.5A | - | - | - | - | - | - | 0.083 2.10mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ATFC-0201HQ-1N0B-T Abracon LLC | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | 170.097139μg | - | 6GHz | - | Ceramic | -40°C~85°C | Cut Tape (CT) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 600mA | Unshielded | - | - | 600mA | 0603 | 0201 | 1nH | 500MHz | 150mOhm Max | 600mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | - | - | 230μm | 0.011 0.28mm | 609.6μm | 300μm | RoHS Compliant | - | - | ||
![]() ASMPL-0805-1R0M-T Abracon LLC | 18 |
| Datasheet | 13 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 40MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 800mA | Unshielded | - | - | - | - | - | 1μH | - | 238mOhm Max | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-U201610-R68M-T Abracon LLC | 2022 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-U | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 680nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-U201610-R47M-T Abracon LLC | 1813 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-U | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 470nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-851M-H Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 2A | Unshielded | - | unknown | - | - | - | 850μH | - | 211mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-151M-H Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | 1kHz | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 4A | Unshielded | - | unknown | - | - | - | 150μH | - | 53mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-680M-V Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | 1kHz | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Lx0.768W 36.00mmx19.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 7A | Unshielded | - | unknown | - | - | - | 68μH | - | 21mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-M3015-2R2M-T Abracon LLC | 3873 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-M | 0.118Lx0.118W 3.00mmx3.00mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 2.2μH | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | 0.059 1.50mm | - | - | RoHS Compliant | - | - | ||
![]() AIML-0603-R47K-T Abracon LLC | 8976 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | 2.012816mg | - | 240MHz | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 35mA | Shielded | - | - | 35mA | 1608 | 0603 | 470nH | 25MHz | 1.35Ohm Max | 35mA | - | - | 15 @ 25MHz | - | - | - | 15 | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | RoHS Compliant | Lead Free | - | ||
![]() AIML-0603-47NK-T Abracon LLC | 4296 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | 600MHz | 50MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 50mA | Shielded | - | - | 50mA | 1608 | 0603 | 47nH | 50MHz | 200mOhm Max | 50mA | - | - | 15 @ 50MHz | - | - | - | 15 | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | RoHS Compliant | Lead Free | - | ||
![]() AISC-0805-R022K Abracon LLC. | In Stock | - | - | - | - | - | 0805 | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.5GHz | - | Ceramic | - | - | - | - | - | 10% | yes | - | - | 2 | SMD/SMT | - | - | TIN OVER NICKEL | 125°C | -25°C | - | - | - | NO | 1 | - | - | - | - | 22 nH | 500MHz | - | 500mA | RF INDUCTOR | DUAL ENDED | - | 55 | GENERAL PURPOSE INDUCTOR | - | 50 | 0907 | 220mOhm | - | 0.022 µH | 1.6mm | - | 2.3mm | 1.7mm | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-3N0B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 0201 (0603 Metric) | - | - | 6GHz | - | Ceramic | -40°C~85°C | Cut Tape (CT) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 400mA | Unshielded | - | - | 400mA | 0603 | 0201 | 3nH | 500MHz | 300mOhm Max | 400mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | - | - | 230μm | 0.011 0.28mm | 609.6μm | 300μm | RoHS Compliant | - | - | ||
![]() ASPI-2010-1R0M-T Abracon LLC | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 1MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-2010 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.6A | Shielded | - | - | 1.6A | - | - | 1μH | 1MHz | 114mOhm Max | 1.85A | - | - | - | - | - | 1.85A | - | - | - | - | - | 1mm | 0.039 1.00mm | 2.0066mm | 1.6mm | RoHS Compliant | Lead Free | - | ||
![]() ASPIAIG-F4020-R10M-T Abracon LLC | 2563 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 18A | Shielded | - | - | - | - | - | 100nH | - | 2.42mOhm Max | - | - | - | - | - | - | 33A | - | - | - | - | - | - | 0.083 2.10mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ATCA-07-201M-H Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 3A | Unshielded | - | unknown | - | - | - | 200μH | - | 78mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | RoHS Compliant | - | - |