- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIRD-02-1R2K Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | Cylindrical | - | 11.4A | - | - | - | 12.5mm | 19mm | 1.8 mm | 1.2μH | 1kHz | 3mOhm Max | - | POWER INDUCTOR | - | - | - | - | - | 108A | - | - | 108A | - | - | - | 21.0058mm | 0.827 21.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-02H-2R2M Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.830Dia 21.08mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 3.2A | - | Unshielded | - | - | - | 3.2A | - | - | - | - | - | - | 2.2μH | 7.96MHz | 26mOhm Max | - | - | - | 15 @ 7.96MHz | - | - | - | 6.3A | - | - | - | - | - | - | - | 0.831 21.10mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-2012-1R0M-T Abracon LLC | 35000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-2012 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.5A | - | Shielded | - | - | - | 1.5A | - | - | - | - | - | - | 1μH | 1MHz | 88mOhm Max | 2.85A | - | - | - | - | - | - | 2.7A | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 2.0066mm | 2.0066mm | - | RoHS Compliant | - | - | ||
![]() AIUR-02H-3R3M Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.830Dia 21.08mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 2.7A | - | - | - | - | - | - | 3.3μH | 7.96MHz | 30mOhm Max | - | - | - | 15 @ 7.96MHz | - | 15 | - | 5.4A | - | - | 5.4A | - | - | - | - | 0.831 21.10mm | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-301M-V Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 1.417Lx0.768W 36.00mmx19.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 2A | - | Unshielded | - | - | unknown | - | - | - | - | - | - | - | 300μH | - | 142mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603F-R27J-T Abracon LLC | 3363 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 780MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0603F | 0.063Lx0.039W 1.60mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 630mA | - | Unshielded | - | - | - | 630mA | 1608 | 0603 | - | - | - | - | 270nH | 7.9MHz | 240mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.6002mm | 990.6μm | - | RoHS Compliant | - | - | ||
![]() AISC-0603F-R15J-T Abracon LLC | 10848 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 1.26GHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0603F | 0.063Lx0.039W 1.60mmx1.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 820mA | - | Unshielded | - | - | - | 820mA | 1608 | 0603 | - | - | - | - | 150nH | 7.9MHz | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.6002mm | 990.6μm | - | RoHS Compliant | - | - | ||
![]() AIAC-1606C-07G-T Abracon LLC | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 6GHz | Air | - | -40°C~125°C | Tape & Reel (TR) | - | AIAC-1606C | 0.159Lx0.122W 4.04mmx3.10mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 1.6A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 7.15nH | - | 10mOhm Max | - | - | - | 100 @ 800MHz | - | - | - | - | - | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIAC-1606C-06G-T Abracon LLC | 42 |
| Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 6.5GHz | Air | - | -40°C~125°C | Tape & Reel (TR) | - | AIAC-1606C | 0.159Lx0.122W 4.04mmx3.10mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 1.6A | - | Unshielded | - | - | - | - | - | - | - | - | - | - | 5.6nH | - | 9mOhm Max | - | - | - | 100 @ 800MHz | - | - | - | - | - | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-07-301M-H Abracon LLC | 17 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 1.417Dia 36.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 2A | - | Unshielded | - | - | unknown | - | - | - | - | - | - | - | 300μH | - | 142mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.768 19.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-FLR4020-R47M-T Abracon LLC | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 13.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 470nH | - | 6.8mOhm Max | - | - | - | - | - | - | - | 12.5A | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-F4020-1R8M-T Abracon LLC | 8 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 7A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.8μH | - | 28mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-F5020-R47M-T Abracon LLC | 4800 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 14.1A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 470nH | - | 8.05mOhm Max | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-FLR4020-R68M-T Abracon LLC | 30 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 12A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 680nH | - | 8.2mOhm Max | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIUR-03-2R2K Abracon LLC. | In Stock | - | - | - | Through Hole | - | - | WIRE | - | - | CYLINDRICAL PACKAGE | 100MHz | Ferrite | - | - | Bulk | - | - | - | 10% | - | yes | - | - | 2 | - | EAR99 | - | - | 85°C | -25°C | - | 8504.50.80.00 | - | - | Unshielded | 1 | Shrink Tube | - | 6.5A | - | - | 5mm | - | - | 640 μm | 2.2 μH | 7.96MHz | - | 6.5A | POWER INDUCTOR | - | - | Radial | 20 | GENERAL PURPOSE INDUCTOR | - | 20 | 21mOhm | - | - | 2.2 µH | - | 11.9888mm | - | 12mm | - | No | RoHS Compliant | - | - | ||
![]() AISR-01-472J Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | RECTANGULAR PACKAGE | 380kHz | Ferrite | - | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 40mA | - | - | 5mm | - | - | - | 4.7mH | 1kHz | 7.5Ohm Max | 40mA | FILTER CHOKE | - | 100 @ 50kHz | - | 100 | - | - | - | - | - | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0418FS-3R3M-T3 Abracon LLC | 7104 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0418FS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 100°C | -30°C | - | - | 2.2A | - | Shielded | - | - | - | 1.8A | - | - | - | - | - | - | 3.3μH | 100kHz | 55mOhm | 2.2A | - | - | - | - | - | - | 2.3A | - | - | - | - | - | - | 1.8034mm | 0.071 1.80mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | - | - | ||
![]() AP7S1-25.000MHZ-NK Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() ASPIAIG-H6530-1R5M-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 37MHz | Metal | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H6530 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 8.5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 13.8mOhm | - | - | - | - | - | - | - | 11.5A | - | - | - | 20% | - | - | - | 0.126 3.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AISC-0603HP-R39J-T Abracon LLC | 118800 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | 700MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | - | 180mA | 1608 | 0603 | - | - | - | - | 390nH | 100MHz | 3.8Ohm Max | 180mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 28 @ 100MHz | - | 28 | - | - | 28 | - | - | - | - | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | - |