- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPIAIG-H6530-R33M-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 78MHz | Metal | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H6530 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 17.5A | Shielded | - | - | - | - | - | 330nH | - | 5.1mOhm | - | - | - | - | - | 23A | - | 20% | - | 0.126 3.20mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-Q4020-1R5M-T Abracon LLC | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ASPIAIG-Q4020 | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 7.6A | Shielded | - | - | - | - | - | 1.5μH | - | 23.5mOhm Max | - | - | - | - | - | 7.4A | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-F6050-1R0M-T Abracon LLC | 37 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 20A | Shielded | - | - | - | - | - | 1μH | - | 4.52mOhm Max | - | - | - | - | - | 18A | - | - | - | 0.197 5.00mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-S4035-1R5M-T Abracon LLC | 80000 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 60MHz | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-S4035 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 3.9A | Shielded | - | - | - | - | - | 1.5μH | - | 30mOhm Max | - | - | - | - | - | 6.1A | - | - | - | 0.146 3.70mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-F1265-R36M-T Abracon LLC | 17 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 45A | Shielded | - | - | - | - | - | 360nH | - | 0.9mOhm Max | - | - | - | - | - | 66A | - | - | - | 0.256 6.50mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ATFC-0603-10N-FT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | NO | 1 | 900μm | 300mA | 1608 | 0603 | 10nH | 300MHz | 950mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | 15 | - | 450μm | 0.022 0.55mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-02HL-331K Abracon LLC | 19 |
| Datasheet | 11 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | - | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | - | Active | Not Applicable | - | - | - | Wirewound | - | - | - | - | - | 390mA | Unshielded | - | - | - | - | - | 330μH | - | 620mOhm Max | - | - | - | 20 @ 790kHz | - | 780mA | - | - | - | 0.472 12.00mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-0N7B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | 170.097139μg | - | 6GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 600mA | Unshielded | - | - | 600mA | 0603 | 0201 | 0.7nH | 500MHz | 100mOhm Max | 600mA | - | - | 14 @ 500MHz | - | - | 14 | - | 230μm | 0.011 0.28mm | 609.6μm | 304.8μm | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-1N1B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 6GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 600mA | Unshielded | - | - | 600mA | 0603 | 0201 | 1.1nH | 500MHz | 150mOhm Max | 600mA | - | - | 14 @ 500MHz | - | - | 14 | - | 230μm | 0.011 0.28mm | 609.6μm | 304.8μm | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-1N7B-T Abracon LLC | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | Unshielded | - | - | 500mA | - | - | 1.7nH | 500MHz | 200mOhm Max | 500mA | - | - | 14 @ 500MHz | - | - | 14 | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0603-15N-FT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 3GHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | NO | 1 | 900μm | 300mA | 1608 | 0603 | 15nH | 300MHz | 1.35Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | 15 | - | 450μm | 0.022 0.55mm | - | - | No | RoHS Compliant | - | ||
![]() ATFC-0603-1N2-BT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 13GHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | NO | 1 | 900μm | 800mA | 1608 | 0603 | 1.2nH | 300MHz | 350mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | 15 | - | 450μm | 0.022 0.55mm | - | - | No | RoHS Compliant | - | ||
![]() ATFC-0603-2N7-BT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 6GHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | NO | 1 | 900μm | 300mA | 1608 | 0603 | 2.7nH | 300MHz | 450mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | 15 | - | 450μm | 0.022 0.55mm | - | - | No | RoHS Compliant | - | ||
![]() ATFC-0603-22N-FT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2GHz | Ceramic | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thin Film | 8504.50.80.00 | - | NO | 1 | 900μm | 250mA | 1608 | 0603 | 22nH | 300MHz | 1.95Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | 15 | - | 450μm | 0.022 0.55mm | - | - | No | RoHS Compliant | - | ||
![]() ATFC-0201HQ-2N3B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 170.097139μg | - | 6GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | Unshielded | - | - | 500mA | 0603 | 0201 | 2.3nH | 500MHz | 200mOhm Max | 500mA | - | - | 14 @ 500MHz | - | - | 14 | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-1N4B-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | Unshielded | - | - | 600mA | - | - | 1.4nH | 500MHz | 150mOhm Max | 600mA | - | - | 14 @ 500MHz | - | - | 14 | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0315FS-150M-T2 Abracon LLC | 4000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1A | Shielded | - | - | 1A | - | - | 15μH | 100kHz | 300mOhm | - | - | - | - | - | 650mA | - | - | - | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | RoHS Compliant | - | ||
![]() ASPIAIG-H8540-1R5M-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 38MHz | Metal | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H8540 | 0.346Lx0.335W 8.80mmx8.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 7.6A | Shielded | - | - | - | - | - | 1.5μH | - | 7.7mOhm | - | - | - | - | - | 17A | - | 20% | - | 0.157 4.00mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-F6050-2R2M-T Abracon LLC | 37 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 13A | Shielded | - | - | - | - | - | 2.2μH | - | 8.5mOhm Max | - | - | - | - | - | 12A | - | - | - | 0.197 5.00mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() ASPIAIG-F6030-4R5M-T Abracon LLC | 12880 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 20MHz | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 7A | Shielded | - | - | - | - | - | 4.5μH | - | 25.3mOhm Max | - | - | - | - | - | 8A | - | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | AEC-Q200 |