- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATFC-0603-3N3-BT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | - | - | NO | 1 | 900μm | - | - | 300mA | 1608 | 0603 | 3.3nH | 300MHz | 450mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | - | 15 | - | - | - | - | - | 450μm | 0.022 0.55mm | No | RoHS Compliant | - | - | ||
![]() ATFC-0603-39N-FT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | - | 1.5GHz | Ceramic | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | - | - | NO | 1 | 900μm | - | - | 200mA | 1608 | 0603 | 39nH | 300MHz | 3Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | - | 15 | - | - | - | - | - | 450μm | 0.022 0.55mm | No | RoHS Compliant | Lead Free | - | ||
![]() ATFC-0603-R10-GT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | - | - | NO | 1 | 900μm | - | - | 100mA | 1608 | 0603 | 100nH | 300MHz | 7.5Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | - | 15 | - | - | - | - | - | 450μm | 0.022 0.55mm | No | RoHS Compliant | - | - | ||
![]() ATFC-0603-8N2-BT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | - | Thin Film | 8504.50.80.00 | - | - | NO | 1 | 900μm | - | - | 300mA | 1608 | 0603 | 8.2nH | 300MHz | 950mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | - | 15 | - | - | - | - | - | 450μm | 0.022 0.55mm | No | RoHS Compliant | - | - | ||
![]() ATFC-0603-3N9-BT Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.1nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Thin Film | Tin (Sn) - with Nickel (Ni) barrier | Thin Film | 8504.50.80.00 | - | - | NO | 1 | 900μm | - | - | 300mA | 1608 | 0603 | 3.9nH | 300MHz | 450mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 300MHz | 15 | - | - | 15 | - | - | - | - | - | 450μm | 0.022 0.55mm | No | RoHS Compliant | Lead Free | - | ||
![]() AISC-0805-R033J Abracon LLC. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | 33 nH | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0805-R012J Abracon LLC. | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | CERAMIC | 4.1GHz | - | 125°C | -40°C | - | - | - | - | - | - | 5% | e4 | yes | - | - | 2 | - | EAR99 | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR | NO | 1 | - | Chip | - | - | - | - | 120 nH | - | 0.15Ohm | - | RF INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 0907 | 0.6A | - | 0.012 µH | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0310FSSA-6R8M-T4 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0310FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 700mA | - | - | 6.8μH | 100kHz | 300mOhm | 630mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 630mA | - | 3030-10M | - | - | - | - | 1mm | 0.039 1.00mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0312FSSA-3R3M-T4 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0312FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 1.1A | - | - | 3.3μH | 100kHz | 100mOhm | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.2A | - | 3030-12M | - | - | - | - | 1.2mm | 0.047 1.20mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0315FSSA-470M-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0315FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 330mA | - | - | 47μH | 100kHz | 1.2Ohm | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 370mA | - | 1212 | - | - | - | - | 1.5mm | 0.059 1.50mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0315FSSA-6R8M-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0315FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 850mA | - | - | 6.8μH | 100kHz | 160mOhm | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1A | - | 1212 | - | - | - | - | 1.5mm | 0.059 1.50mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0315FSSA-220M-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0315FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 470mA | - | - | 22μH | 100kHz | 500mOhm | 560mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 560mA | - | 1212 | - | - | - | - | 1.5mm | 0.059 1.50mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0310FSSA-3R3M-T4 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0310FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 950mA | - | - | 3.3μH | 100kHz | 140mOhm | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 900mA | - | 3030-10M | - | - | - | - | 1mm | 0.039 1.00mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0312FSSA-2R0M-T4 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0312FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 1.35A | - | - | 2μH | 100kHz | 69mOhm | 1.55A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.55A | - | 3030-12M | - | - | - | - | 1.2mm | 0.047 1.20mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0315FSSA-3R3M-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0315FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 1.18A | - | - | 3.3μH | 100kHz | 80mOhm | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.3A | - | 1212 | - | - | - | - | 1.5mm | 0.059 1.50mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0310FSSA-4R7M-T4 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0310FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 900mA | - | - | 4.7μH | 100kHz | 170mOhm | 770mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 770mA | - | 3030-10M | - | - | - | - | 1mm | 0.039 1.00mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0315FSSA-2R2M-T3 Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | - | DCR IS MEASURED AT 20% TOLERANCE | -30°C~100°C | Tape & Reel (TR) | 2009 | ASPI-0315FSSA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 1.28A | - | - | 2.2μH | 100kHz | 60mOhm | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.6A | - | 1212 | - | - | - | - | 1.5mm | 0.059 1.50mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0403S-103M Abracon LLC | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | 85°C | -40°C | - | - | - | 2012 | - | - | 20% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | YES | 1 | - | - | - | - | - | - | 10 mH | 0.1MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 0.8MHz | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ASPIAIG-H6530-1R0M-T Abracon LLC | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 41MHz | Metal | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-H6530 | 0.280Lx0.256W 7.10mmx6.50mm | ±20% | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | 13.45A | - | Shielded | - | - | - | - | - | - | - | 1μH | - | 8.7mOhm | - | - | - | - | - | - | 13A | - | - | - | 20% | - | - | - | 0.126 3.20mm | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPIAIG-F1265-R40M-T Abracon LLC | 9 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | 44A | - | Shielded | - | - | - | - | - | - | - | 400nH | - | 1mOhm Max | - | - | - | - | - | - | 64A | - | - | - | - | - | - | - | 0.256 6.50mm | - | RoHS Compliant | - | AEC-Q200 |