- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPIAIG-S8050-220M-T Abracon LLC | 29 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 9MHz | 100kHz | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S8050 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 2.2A | - | Shielded | - | - | - | - | - | - | 22μH | - | 88mOhm | - | - | - | - | - | 3.5A | - | 20% | - | 0.205 5.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AISC-0603HP-15NJ-T Abracon LLC | 45 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4GHz | - | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Rectangular | 1.1A | 1608 | 0603 | 15nH | 250MHz | 85mOhm Max | 1.1A | HIGH CURRENT INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | - | 38 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIML-0603-100K-T Abracon LLC | 293 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | 2.012816mg | - | 33MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 3mA | - | Shielded | - | - | - | 3mA | 1608 | 0603 | 10μH | 2MHz | 2.55Ohm Max | 3mA | - | - | 35 @ 2MHz | - | - | 35 | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | RoHS Compliant | - | - | ||
![]() ASPI-0704S-220M-T Abracon LLC | 33 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | - | - | 1.23A | - | Shielded | - | - | - | - | - | - | 22μH | 100kHz | 110mOhm | 360mA | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | - | RoHS Compliant | - | - | ||
![]() AISC-1210HS-2R2K-T2 Abracon LLC | 3634 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | 15.989131mg | - | 150MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 800mA | - | Unshielded | - | - | - | 800mA | 3225 | 1210 | 2.2μH | 100kHz | 500mOhm Max | 1A | - | - | 10 @ 1MHz | - | 850mA | 10 | - | 1.3mm | 0.051 1.30mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-0805-1R0G-T Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | 200MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 150mA | - | Unshielded | - | - | - | 150mA | 2012 | 0805 | 1μH | 25MHz | 2.5Ohm Max | 1A | - | - | 20 @ 50MHz | - | - | 20 | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.73mm | - | RoHS Compliant | - | - | ||
![]() AISC-0805-R082J-T Abracon LLC | 1038 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | 1.3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 400mA | - | Unshielded | - | 1.73mm | - | 400mA | 2012 | 0805 | 82nH | 150MHz | 420mOhm Max | 400mA | - | - | 50 @ 500MHz | - | - | 60 | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-1N6B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | 170.097139μg | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 600mA | - | Unshielded | - | - | - | 600mA | 0603 | 0201 | 1.6nH | 500MHz | 150mOhm Max | 600mA | - | - | 14 @ 500MHz | - | - | 14 | - | 230μm | 0.011 0.28mm | 609.6μm | 300μm | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-0N8B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | 170.097139μg | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 600mA | - | Unshielded | - | - | - | 600mA | 0603 | 0201 | 0.8nH | 500MHz | 100mOhm Max | 600mA | - | - | 14 @ 500MHz | - | - | 14 | - | 230μm | 0.011 0.28mm | 609.6μm | 304.8μm | - | RoHS Compliant | - | - | ||
![]() ASPI-0630HI-4R7M-T15 Abracon LLC | 5403 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630HI | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | - | - | 5.5A | - | Shielded | - | - | - | 5.5A | - | - | 4.7μH | 100kHz | 40mOhm Max | 10A | - | - | - | - | 10A | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.65mm | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-1008-R68G-T Abracon LLC | 102 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | 360MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 400mA | - | Unshielded | - | - | - | 400mA | 2520 | 1008 | 680nH | 25MHz | 1.47Ohm Max | 1A | - | - | 45 @ 100MHz | - | - | 45 | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0403S-331M-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 200mA | - | Shielded | - | 4.45mm | - | 200mA | - | - | 330μH | 100kHz | 1.4Ohm Max | 200mA | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | RoHS Compliant | - | - | ||
![]() ASPI-0403S-472M-T Abracon LLC | 60000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 60mA | - | Shielded | - | 4.45mm | - | 60mA | - | - | 4.7mH | 100kHz | 13.9Ohm Max | 60mA | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.45mm | No | RoHS Compliant | - | - | ||
![]() AISC-1210-8R6J-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | 40MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | - | 200mA | 3225 | 1210 | 8.6μH | 7.9MHz | 9Ohm Max | 200mA | - | - | 15 @ 7.9MHz | - | - | 15 | - | 2.7mm | 0.106 2.70mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1812-R22M-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 200MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | 665mA | 4532 | 1812 | 220nH | 25.2MHz | 300mOhm Max | 665mA | POWER INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | 40 | - | 40 | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-2410-220M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2410 | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 400mA | - | - | 22μH | 100kHz | 1.47Ohm | 1A | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0805-R0022J-T Abracon LLC | 1902 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | 6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 600mA | - | Unshielded | - | 1.73mm | - | 600mA | 2012 | 0805 | 2.2nH | 250MHz | 100mOhm Max | 600mA | - | - | 40 @ 1.5GHz | - | - | 40 | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | RoHS Compliant | - | - | ||
![]() AIMC-0603-1N2S-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 10GHz | - | Ceramic | INDUCTANCE TOLERANCE : 0.3 NANOHENRY | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | NO | 1 | - | - | 500mA | 1608 | 0603 | 1.2nH | 100MHz | 50mOhm Max | 500mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 8 @ 100MHz | 100 | - | 8 | - | 800μm | 0.037 0.95mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R0095G-T Abracon LLC | 2750 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 540mA | - | Unshielded | - | - | - | 540mA | 1608 | 0603 | 9.5nH | 250MHz | 160mOhm Max | 1A | - | - | 26 @ 250MHz | - | - | 26 | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.12mm | - | RoHS Compliant | - | - | ||
![]() ASPI-7318-1R0M-T Abracon LLC | 403 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 11A | - | Shielded | - | 6.8mm | - | 11A | - | - | 1μH | 200kHz | 10mOhm Max | 14A | - | - | - | - | 17A | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | No | RoHS Compliant | - | - |