- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Product Type | Case/Size Code | Rated Current-Max | Inductance Tolerance | Core Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0315S-3R9M-T Abracon LLC | 1066 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 100kHz | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0315S | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | 750mA | - | - | - | - | 3.9μH | 100kHz | 81mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3838-18M | 0.75A | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-1210-3R0J-T Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 110MHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 300mA | - | - | - | - | 3μH | 7.9MHz | 3.12Ohm Max | - | - | - | 20 @ 25MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIAC-0805C-10NK-T Abracon LLC | 45 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 5.499807mg | - | - | - | - | - | 3GHz | - | - | Air | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-0805C | 0.112Lx0.071W 2.85mmx1.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 900mA | - | - | - | 2.85mm | 10nH | 300MHz | 5.4mOhm Max | 900mA | - | - | 70 @ 300MHz | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0315S-8R2M-T Abracon LLC | 1605 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0315S | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 510mA | - | Shielded | - | - | - | - | - | - | - | - | 8.2μH | - | 140mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R082J-T Abracon LLC | 17 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 2GHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 300mA | - | Unshielded | - | 1.12mm | - | 300mA | - | 1608 | 0603 | - | 82nH | 150MHz | 500mOhm Max | 300mA | - | - | 34 @ 150MHz | - | - | - | 35 | - | - | - | 5% | - | - | - | - | - | 970μm | 0.040 1.02mm | 1.778mm | 1.1176mm | No | Unknown | RoHS Compliant | - | - | ||
![]() AISC-0805-R18G-T Abracon LLC | 727 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | 870MHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 400mA | - | Unshielded | - | - | - | 400mA | - | 2012 | 0805 | - | 180nH | 100MHz | 640mOhm Max | 1A | - | - | 50 @ 250MHz | - | - | - | 50 | - | - | - | - | - | - | - | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.7272mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-1306T-330M-T Abracon LLC | 14 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 15MHz | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 3A | - | Unshielded | - | 15.24mm | - | 3A | - | - | - | - | 33μH | 100kHz | 66mOhm Max | 3A | - | - | - | - | - | 5.5A | - | - | - | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | 18.542mm | 15.24mm | No | - | RoHS Compliant | - | - | ||
![]() ASPI-6045S-3R6N-T Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 28MHz | - | - | Ferrite | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 3.7A | - | Shielded | - | - | - | 3.7A | - | - | - | - | 3.6μH | 100kHz | 21mOhm | 3.7A | - | - | - | - | - | 5.25A | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-1207S-220M-T Abracon LLC | 334 |
| - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | ABRACON | - | 400 | - | 1 kHz | ABRACON | - | Abracon LLC | PCB Mount | Tape & Reel (TR) | Active | -40°C ~ 125°C | Cut Tape | - | ASPI-1207S | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | Inductors, Chokes & Coils | 3.6 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | - | 22 μH | - | 43mOhm Max | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | - | Power Inductors - SMD | - | - | 0.315" (8.00mm) | - | - | - | - | - | - | - | ||
![]() ASPI-0315FS-390M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | 500mA | - | - | - | - | 39μH | 100kHz | 850mOhm | - | - | - | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0804T-220M-T Abracon LLC | 250 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 2.6A | - | Unshielded | - | 9.5mm | - | 2.6A | - | - | - | - | 22μH | 100kHz | 85mOhm Max | 2.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mm | 0.205 5.21mm | 12.954mm | 9.398mm | No | - | RoHS Compliant | - | - | ||
![]() AIAP-03-561K Abracon LLC | 48 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2004 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 1.17A | - | Unshielded | - | - | - | 1.17A | - | - | - | - | 560μH | 1kHz | 420mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() AIRD-01-180K Abracon LLC | 9 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 7.2A | - | - | - | 14.5mm | 18μH | 1kHz | 16mOhm Max | 16.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIRD-01-820K Abracon LLC | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 2.8A | - | - | - | 14.5mm | 82μH | 1kHz | 83mOhm Max | 8.2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | 20.955mm | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-0805-R68J-T Abracon LLC | 186 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | 270MHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | TR | NO | 1 | 1.73mm | Chip | 190mA | - | 2012 | 0805 | - | 680nH | 50MHz | 2.05Ohm Max | 190mA | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | - | 23 | - | 23 | - | - | - | 5% | - | - | - | - | - | 1.6mm | 0.061 1.55mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() AIRD-03-151K Abracon LLC | 7 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | - | - | - | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | 5.5A | - | - | - | 22mm | 150μH | 1Hz | 64mOhm Max | 10A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIML-1206-R22K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | 200MHz | - | - | Ferrite | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | - | 250mA | - | Shielded | - | - | - | 250mA | - | 3216 | 1206 | - | 220nH | 25MHz | 350mOhm Max | 250mA | - | - | 30 @ 25MHz | - | - | - | 20 | - | - | - | - | - | - | - | - | - | 800μm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AIML-1206-2R7K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 53MHz | - | - | Ferrite | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | TR, 7 Inch | NO | 1 | - | Chip | 50mA | - | 3216 | 1206 | - | 2.7μH | 10MHz | 550mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 50 @ 10MHz | - | 45 | - | 45 | - | - | - | - | - | - | - | - | - | 800μm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1210-2R7K-T Abracon LLC | 10 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | - | 70MHz | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 85°C | -40°C | Wirewound | - | - | 290mA | - | Unshielded | - | 2.7mm | - | 290mA | - | 3225 | 1210 | - | 2.7μH | 7.96MHz | 1.1Ohm Max | 290mA | - | - | 30 @ 7.96MHz | - | - | - | 30 | - | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.5mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AISM-1812-1R0K-T Abracon LLC | 34 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | 100MHz | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | 450mA | - | 4532 | 1812 | - | 1μH | 7.96MHz | 500mOhm Max | 450mA | POWER INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | - | - | - | - | - | - | - | - | 3.2mm | 0.110 2.80mm | - | - | - | - | RoHS Compliant | - | - |