- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-09-680M Abracon LLC | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 1.4A | - | - | 4mm | 6mm | 600 μm | 68μH | 2.52MHz | 250mOhm Max | 1.4A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-09-102K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 360mA | - | - | 4mm | 6mm | 600 μm | 1mH | 1kHz | 3.3Ohm Max | 360mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | - | ||
![]() AIML-1206-1R0K-T Abracon LLC | 29 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 1206 | 10.007382mg | - | 90MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 100mA | - | Shielded | - | - | - | 100mA | 3216 | 1206 | - | - | - | 1μH | 10MHz | 400mOhm Max | 100mA | - | - | 50 @ 10MHz | - | - | - | 45 | 10% | - | 800μm | 0.055 1.40mm | 3.2004mm | 1.6mm | - | RoHS Compliant | Lead Free | ||
![]() ASPI-1306S-100M-T Abracon LLC | 10 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-1306S | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | 15.24mm | - | 3.9A | - | - | - | - | - | 10μH | 100kHz | 40mOhm Max | 3.9A | - | - | - | - | - | 8A | - | - | - | 7.62mm | 0.300 7.62mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-4020S-1R0N-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 75MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.15A | - | Shielded | - | - | - | 2.15A | - | - | - | - | - | 1μH | 100kHz | 29mOhm | 4.78A | - | - | - | - | - | 4.78A | - | - | - | 2mm | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() AIRD-06-101K Abracon LLC | 47 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 4A | - | Unshielded | - | - | - | 4A | - | - | 19mm | - | - | 100μH | 1kHz | 80mOhm Max | 10.4A | - | - | 15 @ 50kHz | Radial | - | 10.4A | - | - | 21mm | - | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | ||
![]() AIUR-02H-470K Abracon LLC | 1091 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 990mA | - | Unshielded | - | - | - | 990mA | - | - | 5mm | - | - | 47μH | 2.52MHz | 121mOhm Max | 1.77A | - | - | 20 @ 2.52MHz | Radial | - | 1.77A | 30 | - | 8.5mm | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | - | ||
![]() AIRD-03-220K Abracon LLC | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 13.5A | - | Unshielded | - | - | - | 13.5A | - | - | 22mm | - | - | 22μH | 1Hz | 11mOhm Max | 25A | - | - | - | Radial | - | 25A | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | ||
![]() AISC-0402-47NJ-T Abracon LLC | 1754 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 2.1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 150mA | - | Unshielded | - | 640μm | - | 150mA | 1005 | 0402 | - | - | - | 47nH | 250MHz | 750mOhm Max | 150mA | - | - | 20 @ 250MHz | - | - | - | 20 | - | - | 660μm | 0.026 0.66mm | 1.1938mm | 635μm | No | RoHS Compliant | - | ||
![]() AISC-1008-R39J-T Abracon LLC | 1249 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | 480MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 470mA | - | Unshielded | - | 2.79mm | - | 470mA | 2520 | 1008 | - | - | - | 390nH | 25MHz | 1.12Ohm Max | 470mA | - | - | 50 @ 100MHz | - | - | - | 45 | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | RoHS Compliant | - | ||
![]() ASPI-0315FS-101M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 300mA | - | - | - | - | - | 100μH | 100kHz | 2.1Ohm | - | - | - | - | - | - | 250mA | - | - | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-1N9B-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | - | 500mA | - | - | - | - | - | 1.9nH | 500MHz | 200mOhm Max | 500mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() AIRD-02-152K Abracon LLC | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 800mA | - | - | 19mm | 12.5mm | - | 1.5mH | 1kHz | 1.26Ohm Max | 2.4A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIML-1206-330K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | 16MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 5mA | 3216 | 1206 | - | - | - | 33μH | 1MHz | 1.05Ohm Max | 5mA | RF INDUCTOR | DUAL ENDED | 40 @ 1MHz | - | 35 | - | 35 | - | - | 800μm | 0.055 1.40mm | - | - | - | RoHS Compliant | - | ||
![]() AIML-1206-3R9K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 48MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 50mA | 3216 | 1206 | - | - | - | 3.9μH | 10MHz | 700mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 50 @ 10MHz | - | 45 | - | 45 | - | - | 800μm | 0.055 1.40mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-0N6B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | 170.097139μg | - | 6GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 750mA | - | Unshielded | - | - | - | 750mA | 0603 | 0201 | - | - | - | 0.6nH | 500MHz | 100mOhm Max | 750mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | 230μm | 0.011 0.28mm | 609.6μm | 300μm | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-3N4B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | Ceramic | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | - | 350mA | 0603 | 0201 | - | - | - | 3.4nH | 500MHz | 400mOhm Max | 350mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-2010HC-100M-T Abracon LLC | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | 0806 (2016 Metric) | - | - | 15MHz | Iron | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-2010HC | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 650mA | - | Shielded | - | - | - | 650mA | 2016 | 0806 | - | - | - | 10μH | 1MHz | 826mOhm Max | - | - | - | - | - | - | 800mA | - | - | - | - | 0.039 1.00mm | 2.0066mm | 1.6002mm | - | RoHS Compliant | Lead Free | ||
![]() AIRD-02-150K Abracon LLC | 644 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 9A | - | Unshielded | - | - | - | 9A | - | - | 19mm | - | - | 15μH | 1kHz | 13mOhm Max | 25A | - | - | - | Radial | - | 25A | - | - | 21mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | Lead Free | ||
![]() AIMC-0603-2N2S-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | 10GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 500mA | - | Unshielded | - | - | - | 500mA | 1608 | 0603 | - | - | - | 2.2nH | 100MHz | 100mOhm Max | 500mA | - | - | 8 @ 100MHz | - | - | - | 8 | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | RoHS Compliant | - |