- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0402-5N1J-T Abracon LLC | 7294 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 5.8GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 800mA | - | Unshielded | - | 640μm | - | - | 800mA | 1005 | 0402 | - | - | 5.1nH | 250MHz | 83mOhm Max | 800mA | - | - | 23 @ 250MHz | - | - | - | 23 | - | 5% | 660μm | 0.026 0.66mm | 1.1938mm | 635μm | No | Unknown | RoHS Compliant | - | - | ||
![]() AISC-0402-15NG-T Abracon LLC | 35 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 3.28GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 560mA | - | Unshielded | - | - | - | - | 560mA | 1005 | 0402 | - | - | 15nH | 250MHz | 170mOhm Max | 1A | - | - | 26 @ 250MHz | - | - | - | 26 | - | - | 660.4μm | 0.026 0.66mm | 1.1938mm | 508μm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-6045S-2R2N-T Abracon LLC | 903 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 52MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Wirewound | - | 4.6A | - | Shielded | - | - | - | - | 4.6A | - | - | - | - | 2.2μH | 100kHz | 14mOhm | 4.6A | - | - | - | - | - | 6.75A | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | - | - | RoHS Compliant | - | - | ||
![]() AISC-1008-R62G-T Abracon LLC | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | 375MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 300mA | - | Unshielded | - | - | - | - | 300mA | 2520 | 1008 | - | - | 620nH | 100MHz | 1.4Ohm Max | 1A | - | - | 45 @ 100MHz | - | - | - | 45 | - | - | 2.286mm | 0.090 2.29mm | 2.921mm | 2.79mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AIUR-15-101K Abracon LLC | 1945 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-15 | 0.709Dia 18.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | - | unknown | 3.2A | - | - | - | - | 100μH | 1kHz | 82mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIMC-0402-3N3S-T Abracon LLC | 44 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 6GHz | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 300mA | - | Unshielded | - | - | - | - | 400mA | 1005 | 0402 | - | - | 3.3nH | 100MHz | 200mOhm Max | 400mA | - | - | 8 @ 100MHz | - | - | - | 9 | - | - | 500μm | 0.026 0.65mm | 990.6μm | 500μm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-1008-5R6G-T Abracon LLC | 998 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 40MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | 240mA | - | Unshielded | - | - | - | - | 220mA | 2520 | 1008 | - | - | 5.6μH | 7.9MHz | 5.7Ohm Max | 1A | - | - | 20 @ 25MHz | - | - | - | 20 | - | - | 2.286mm | 0.090 2.29mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-1306S-331M-T Abracon LLC | 81800 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-1306S | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | Shielded | - | 15.24mm | - | - | 860mA | - | - | - | - | 330μH | 100kHz | 780mOhm Max | 860mA | - | - | - | - | - | 1.1A | - | - | - | 7.62mm | 0.300 7.62mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIAP-01-221K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | - | Ferrite | 2.3MHz | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 320mA | - | - | - | - | 220μH | 1kHz | 1.9Ohm Max | 320mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASPI-0804T-331M-T Abracon LLC | 131400 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 600mA | - | Unshielded | - | 9.5mm | - | - | 600mA | - | - | - | - | 330μH | 100kHz | 1.02Ohm Max | 600mA | - | - | - | - | - | - | - | - | - | 5.2mm | 0.205 5.21mm | 12.954mm | 9.398mm | No | - | RoHS Compliant | - | - | ||
![]() AIMC-0603-R18J-T Abracon LLC | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 400MHz | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | TR | Unshielded | 1 | - | Chip | - | 300mA | 1608 | 0603 | - | - | 180nH | 50MHz | 1.8Ohm Max | 300mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 8 @ 50MHz | - | 50 | - | 8 | - | - | 800μm | 0.037 0.95mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-6045S-390M-T Abracon LLC | 74600 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 7.8MHz | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | - | 1.25A | - | - | - | - | 39μH | 100kHz | 180mOhm | 1.25A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.5A | - | 2424 | - | 4.5mm | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-03-562K Abracon LLC | 27 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | Axial | - | Ferrite | - | 1kHz | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 359mA | - | Unshielded | - | - | - | - | 359mA | - | - | - | - | 5.6mH | 1kHz | 3.92Ohm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | 22.86mm | - | No | - | RoHS Compliant | - | - | ||
![]() AISM-1210-4R7K-T Abracon LLC | 17 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | - | 50MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | - | - | 220mA | 3225 | 1210 | - | - | 4.7μH | 7.96MHz | 1.5Ohm Max | 220mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASPI-4030S-2R2N-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 52MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.95A | - | Shielded | - | - | - | - | 2.95A | - | - | - | - | 2.2μH | 100kHz | 30mOhm | 4.9A | - | - | - | - | - | 4.9A | - | - | 30% | 3mm | 0.118 3.00mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-S8050-4R7M-T Abracon LLC | 33 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 23MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S8050 | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 4.6A | - | Shielded | - | - | - | - | - | - | - | - | - | 4.7μH | - | 23mOhm | - | - | - | - | - | - | 7.5A | - | - | 20% | - | 0.205 5.20mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AISC-1008-R33G-T Abracon LLC | 32 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 1008 (2520 Metric) | - | - | 530MHz | 25MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 450mA | - | Unshielded | - | - | - | - | 450mA | 2520 | 1008 | - | - | 330nH | 25MHz | 1.05Ohm Max | 1A | - | - | 50 @ 100MHz | - | - | - | 45 | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | - | - | ||
![]() AISC-0805-R22G-T Abracon LLC | 78 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | 850MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 400mA | - | Unshielded | - | - | - | - | 400mA | 2012 | 0805 | - | - | 220nH | 100MHz | 1.1Ohm Max | 1A | - | - | 45 @ 250MHz | - | - | - | 45 | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.73mm | - | - | RoHS Compliant | - | - | ||
![]() AIUR-06-6R8K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 5.6A | - | - | 7.37mm | 810 μm | 6.8μH | 1kHz | 23mOhm Max | 10A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 18mm | 0.710 18.03mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R047G-T Abracon LLC | 964 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 400mA | - | Unshielded | - | - | - | - | 400mA | 1608 | 0603 | - | - | 47nH | 200MHz | 270mOhm Max | 1A | - | - | 36 @ 200MHz | - | - | - | 36 | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.1176mm | - | - | RoHS Compliant | - | - |