- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Channels | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0603-R0056J-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | 6GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 700mA | Unshielded | - | 700mA | - | - | - | - | - | 5.6nH | 250MHz | 100mOhm Max | 700mA | - | - | 25 @ 250MHz | - | - | - | 25 | 5% | - | - | - | 970μm | 0.040 1.02mm | 1.778mm | 760μm | - | - | RoHS Compliant | - | - | ||
![]() AISC-0402HP-25NJ-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 3.15GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Unshielded | - | 650mA | - | - | - | - | - | 25nH | 250MHz | 180mOhm Max | 650mA | - | - | 25 @ 250MHz | - | - | - | 25 | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0402HP-19NJ-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 3.5GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Unshielded | - | 850mA | - | - | - | - | - | 19nH | 250MHz | 145mOhm Max | 850mA | - | - | 26 @ 250MHz | - | - | - | 26 | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0402HP-27NJ-T Abracon LLC | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 3.2GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Unshielded | - | 600mA | - | - | - | - | - | 27nH | 250MHz | 220mOhm Max | 600mA | - | - | 26 @ 250MHz | - | - | - | 26 | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIML-0805HC-2R2M-T Abracon LLC | 36 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | 50MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | AIML-0805HC | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | 125°C | -55°C | - | - | 1.2A | Shielded | - | 1.2A | - | 2012 | 0805 | - | - | 2.2μH | 1MHz | 200mOhm | - | - | - | - | - | - | 150mA | - | - | - | - | - | - | 0.037 0.95mm | 2.0066mm | 1.2446mm | - | - | RoHS Compliant | - | - | ||
![]() AIRD-03-3R3M Abracon LLC | 33 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | 21A | - | - | - | 22mm | - | 3.3μH | 1Hz | 3mOhm Max | 74A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIMC-0201-10NJ-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | 170.097139μg | RECTANGULAR PACKAGE | 5.5GHz | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | NO | 1 | 200mA | - | 0603 | 0201 | - | - | 10nH | 100MHz | 800mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | 5 | - | - | - | - | 300μm | 0.014 0.35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIMC-0201-3N9S-T Abracon LLC | 50 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | 170.097139μg | RECTANGULAR PACKAGE | 9GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | NO | 1 | 200mA | - | 0603 | 0201 | - | - | 3.9nH | 100MHz | 450mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 5.5 | - | 4 | - | - | - | - | 300μm | 0.014 0.35mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-03-471K Abracon LLC | 223 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 4A | Unshielded | - | 4A | Not | - | - | 22mm | - | 470μH | 1Hz | 187mOhm Max | 6A | - | - | - | Radial | - | 6A | - | - | 6A | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ATCA-01-101M-V Abracon LLC | 76 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 0.709Lx0.453W 18.00mmx11.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | - | 2A | Unshielded | - | - | - | - | - | - | - | 100μH | - | 81mOhm Max | - | - | - | - | - | - | - | - | 20% | - | 2A | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AIRD-03-122K Abracon LLC | 300 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 2A | Unshielded | - | 2A | - | - | - | 22mm | - | 1.2mH | 1Hz | 462mOhm Max | 3.7A | - | - | - | Radial | - | 3.7A | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-2012-4R7M-T Abracon LLC | 35000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-2012 | 0.079Lx0.079W 2.00mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 820mA | Shielded | - | 900mA | - | - | - | - | - | 4.7μH | 1MHz | 294mOhm Max | 1.1A | - | - | - | - | - | 970mA | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 2.0066mm | 2mm | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-R10J-T Abracon LLC | 840 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | 2.012816mg | - | 1.4GHz | 150MHz | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 470mA | Unshielded | - | 470mA | - | 1608 | 0603 | - | - | 100nH | 150MHz | 540mOhm Max | 470mA | - | - | 34 @ 150MHz | - | - | - | 34 | - | - | - | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.1176mm | - | - | RoHS Compliant | - | - | ||
![]() AIML-0603HC-4R7M-T Abracon LLC | 36000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | 2.012816mg | - | 50MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | AIML-0603HC | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 500mA | Shielded | - | 500mA | - | 1608 | 0603 | - | 1 | 4.7μH | 1MHz | 500mOhm | 500mA | - | - | - | - | - | 60mA | - | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | - | - | ||
![]() AISC-0603-R18G-T Abracon LLC | 23110 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1.3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 180mA | Unshielded | - | 180mA | - | 1608 | 0603 | - | - | 180nH | 100MHz | 1.38Ohm Max | 1A | - | - | 25 @ 100MHz | - | - | - | 25 | - | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.12mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-1008-R12G-T Abracon LLC | 251 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | 950MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 650mA | Unshielded | - | 650mA | - | 2520 | 1008 | - | - | 120nH | 25MHz | 630mOhm Max | 1A | - | - | 60 @ 350MHz | - | - | - | 60 | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | - | - | ||
![]() AISC-1008-R15G-T Abracon LLC | 467 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | 800MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 580mA | Unshielded | - | 580mA | - | 2520 | 1008 | - | - | 150nH | 25MHz | 620mOhm Max | 1A | - | - | 50 @ 100MHz | - | - | - | 45 | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | - | - | ||
![]() AIAC-0805C-68NK-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 5.499807mg | - | 1.3GHz | - | Air | - | -40°C~125°C | Cut Tape (CT) | 2006 | AIAC-0805C | 0.112Lx0.071W 2.85mmx1.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | 320mA | - | - | - | 2.85mm | - | 68nH | 300MHz | 42.2mOhm Max | 320mA | - | - | 70 @ 300MHz | - | - | - | 70 | - | - | - | - | - | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F6030-R33M-T Abracon LLC | 12880 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | 78MHz | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 25A | Shielded | - | - | - | - | - | - | - | 330nH | - | 2.5mOhm Max | - | - | - | - | - | - | 28A | - | 20% | - | - | - | - | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIAC-4125C-R090J-T Abracon LLC | 17 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1GHz | - | Air | - | -40°C~125°C | Cut Tape (CT) | 2006 | AIAC-4125C | 0.354Lx0.173W 9.00mmx4.40mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.5A | Unshielded | - | 3.5A | - | - | - | 9mm | - | 90nH | 50MHz | 14mOhm Max | 3.5A | - | - | 100 @ 50MHz | - | - | - | 100 | - | - | - | - | - | 0.197 5.00mm | 8.9916mm | 4.4mm | - | - | RoHS Compliant | - | - |