- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0603-R18J-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 180mA | - | Unshielded | - | 1.12mm | - | 180mA | - | - | 180nH | 100MHz | 1.38Ohm Max | 240mA | - | - | 25 @ 100MHz | - | - | 25 | - | - | 970μm | 0.040 1.02mm | 1.778mm | 760μm | No | - | RoHS Compliant | Lead Free | ||
![]() AISC-1210HS-3R9K-T2 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | ONE SURFACE | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 600mA | 3225 | 1210 | 3.9μH | 100kHz | 800mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 1MHz | 10 | 650mA | 10 | - | - | 1.3mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-6045S-120M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.2A | - | Shielded | - | - | - | 2.2A | - | - | 12μH | 100kHz | 58mOhm | 2.2A | - | - | - | - | 2.8A | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | - | RoHS Compliant | Lead Free | ||
![]() AISC-1008-1R5J-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 150MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | 330mA | 2520 | 1008 | 1.5μH | 7.9MHz | 2.3Ohm Max | 330mA | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | 28 | - | 28 | 1111 | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASPI-0602S-390M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 860mA | - | - | 39μH | 10kHz | 210mOhm Max | 860mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2626 | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-1008F-2R7J-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 120MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | Unshielded | 1 | 2.79mm | Chip | 490mA | 2520 | 1008 | 2.7μH | 7.9MHz | 1.3Ohm Max | 290mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | 34 | - | 34 | 1111 | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | ||
![]() AIAP-03-270K Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 5.36A | - | - | 27μH | 1kHz | 27mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ASPI-0602S-150M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | ASPI-0602S | 0.264Lx0.264W 6.70mmx6.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.4A | - | Shielded | - | - | - | 1.4A | - | - | 15μH | 10kHz | 84mOhm Max | 1.4A | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | 6.7056mm | 6.7mm | - | - | RoHS Compliant | - | ||
![]() AISC-1008F-8R2G-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | 40MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | - | 330mA | - | Unshielded | - | - | - | 330mA | 2520 | 1008 | 8.2μH | 7.9MHz | 3.3Ohm Max | 1A | - | - | 20 @ 7.9MHz | - | - | 23 | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.79mm | - | - | RoHS Compliant | - | ||
![]() ASPI-7318-1R5M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | ASPI-7318 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 9A | - | Shielded | - | 6.8mm | - | 9A | - | - | 1.5μH | 200kHz | 15mOhm Max | 11.5A | - | - | - | - | 15A | - | - | - | 3mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASMPH-0603-1R5M-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | 100MHz | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 900mA | - | Shielded | - | - | - | 900mA | 1608 | 0603 | 1.5μH | - | 230mOhm | 500mA | - | - | - | - | 500mA | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | Lead Free | ||
![]() AISC-0805-R018J-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 3.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 600mA | - | Unshielded | - | 1.73mm | - | 600mA | 2012 | 0805 | 18nH | 250MHz | 200mOhm Max | 600mA | - | - | 50 @ 500MHz | - | - | 50 | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | - | RoHS Compliant | - | ||
![]() ASPI-0428S-181M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 220mA | - | - | 180μH | 100kHz | 1.54Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1919 | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-6045S-9R1M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 2.6A | - | - | 9.1μH | 100kHz | 43mOhm | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | 3.35A | - | 2424 | - | 4.5mm | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-8040S-3R0N-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Chip | 4.7A | - | - | 3μH | 100kHz | 14mOhm | 4.7A | POWER INDUCTOR | DUAL ENDED | - | - | 6.1A | - | 3232 | - | 4.2mm | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-0805F-330G-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 60mA | 2012 | 0805 | 33μH | 2.5MHz | 10.7Ohm Max | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 2.5MHz | 10 | - | 10 | - | - | 1.5494mm | 0.061 1.55mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0428S-101M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 290mA | - | - | 100μH | 100kHz | 1.02Ohm Max | 290mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1919 | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-1008F-1R5J-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2 | 1008 (2520 Metric) | - | - | - | 190MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -25°C | Ceramic, Wirewound | - | 630mA | - | Unshielded | - | 2.79mm | - | 630mA | 2520 | 1008 | 1.5μH | 7.9MHz | 760mOhm Max | 330mA | - | - | 35 @ 50MHz | - | - | 41 | - | 5% | 2.29mm | 0.090 2.29mm | 2.921mm | 2.79mm | No | - | RoHS Compliant | - | ||
![]() AISC-0603-R10J-T Abracon LLC | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | 1.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 260mA | - | Unshielded | - | 1.12mm | - | 260mA | 1608 | 0603 | 100nH | 150MHz | 660mOhm Max | 260mA | - | - | 31 @ 150MHz | - | - | 35 | - | 5% | 970μm | 0.040 1.02mm | 1.778mm | 1.1176mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AISC-0805-R56J-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 320MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 230mA | - | Unshielded | - | 1.73mm | - | 230mA | 2012 | 0805 | 560nH | 25MHz | 1.9Ohm Max | 230mA | - | - | 23 @ 50MHz | - | - | 23 | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | - | RoHS Compliant | - |