- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-1008F-3R9J-T Abracon LLC | 660 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2 | 1008 (2520 Metric) | - | - | - | 100MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Wirewound | - | 85°C | -40°C | Ceramic, Wirewound | - | 420mA | - | Unshielded | - | 2.79mm | 420mA | 2520 | 1008 | - | 3.9μH | 7.9MHz | 2Ohm Max | 260mA | - | - | 26 @ 25MHz | - | - | - | 32 | 5% | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | - | RoHS Compliant | Lead Free | ||
![]() AISC-0603-R056G-T Abracon LLC | 39 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 360mA | - | Unshielded | - | - | 360mA | 1608 | 0603 | - | 56nH | 200MHz | 350mOhm Max | 1A | - | - | 38 @ 200MHz | - | - | - | 38 | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.1176mm | - | - | RoHS Compliant | - | ||
![]() ASPI-0403-3R3M-T Abracon LLC | 45 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.44A | - | Unshielded | - | - | 1.44A | - | - | - | 3.3μH | 7.96MHz | 86.2mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | - | RoHS Compliant | - | ||
![]() AISC-1210-4N7J-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 5.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1A | - | Unshielded | - | - | 1A | - | - | - | 4.7nH | 100MHz | 65mOhm Max | - | - | - | 30 @ 300MHz | - | - | - | - | - | - | - | - | 0.106 2.70mm | 3.6576mm | 2.9464mm | - | - | RoHS Compliant | - | ||
![]() AISC-0805-R039G-T Abracon LLC | 926 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 | - | - | - | 2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 500mA | - | Unshielded | - | - | 500mA | 2012 | 0805 | - | 39nH | 250MHz | 290mOhm Max | 1A | - | - | 60 @ 500MHz | - | - | - | 60 | - | - | - | 1.5494mm | 0.061 1.55mm | 2.286mm | 1.7272mm | - | - | RoHS Compliant | - | ||
![]() AIMC-0402-1N0S-T Abracon LLC | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 10GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | 400mA | 1005 | 0402 | - | 1nH | 100MHz | 100mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 9 | - | 9 | - | - | - | 500μm | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-0603-R33G-T Abracon LLC | 35 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 800MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 100mA | - | Unshielded | - | - | 100mA | 1608 | 0603 | - | 330nH | 100MHz | 4.2Ohm Max | 1A | - | - | 26 @ 100MHz | - | - | - | 26 | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.12mm | - | - | RoHS Compliant | - | ||
![]() ASPI-0403S-150M-T Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Wirewound | - | 85°C | -40°C | Wirewound | - | 800mA | - | Shielded | - | 4.45mm | 800mA | - | - | - | 15μH | 100kHz | 90mOhm Max | 800mA | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | - | ||
![]() AIML-0603-2R2K-T Abracon LLC | 820 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | 90MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Multilayer | - | 125°C | -55°C | - | - | 15mA | - | Shielded | - | - | 15mA | 1608 | 0603 | - | 2.2μH | 10MHz | 1.15Ohm Max | 15mA | - | - | 35 @ 10MHz | - | - | - | 35 | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | Lead Free | ||
![]() ASPI-U252010-R68M-T Abracon LLC | 11 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-U | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | 680nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() ASMPH-0603-R68M-T Abracon LLC | 45 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | 160MHz | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Multilayer | - | 85°C | -40°C | - | - | 1.15A | - | Shielded | - | - | 1.15A | 1608 | 0603 | - | 680nH | - | 180mOhm | 1.1A | - | - | - | - | - | 1.1A | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | - | ||
![]() AIAP-02-102K Abracon LLC | 37 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | Wirewound | - | 85°C | -40°C | Wirewound | - | 400mA | - | Unshielded | - | - | 400mA | - | - | - | 1mH | 1kHz | 2.3Ohm Max | 400mA | - | - | - | Axial | - | - | - | - | - | - | - | - | 13.97mm | - | No | - | RoHS Compliant | - | ||
![]() AIAC-1512C-12N5J-T Abracon LLC | 2423 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 3GHz | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-1512C | 0.130Lx0.098W 3.30mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Wirewound | - | 125°C | -40°C | Wirewound | - | 4.3A | - | Unshielded | - | - | 4.3A | - | - | 3.3mm | 12.5nH | 150MHz | 3mOhm Max | 4.3mA | - | - | 137 @ 150MHz | - | - | - | 137 | 5% | - | - | - | 0.110 2.80mm | 3.302mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() ASPI-0630LR-R68M-T15 Abracon LLC | 2511 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Molded | - | 125°C | -55°C | - | - | 16A | - | Shielded | - | - | 16A | - | - | - | 680nH | 100kHz | 6.5mOhm Max | 17A | - | - | - | - | - | 17A | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.6548mm | - | - | RoHS Compliant | - | ||
![]() ASPI-0630LR-220M-T15 Abracon LLC | 3442 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Molded | - | 125°C | -55°C | - | - | 2.5A | - | Shielded | - | - | 2.5A | - | - | - | 22μH | 100kHz | 167mOhm Max | 2.5A | - | - | - | - | - | 2.5A | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.65mm | - | - | RoHS Compliant | Lead Free | ||
![]() AIRD-06-151K Abracon LLC | 651 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | Wirewound | - | 85°C | -25°C | Wirewound | - | 4A | - | Unshielded | - | - | 4A | - | - | 19mm | 150μH | 1kHz | 98mOhm Max | 8.6A | - | - | 15 @ 50kHz | Radial | - | 8.6A | - | - | - | 21mm | - | 0.827 21.00mm | 21mm | - | No | - | RoHS Compliant | - | ||
![]() AISC-0402-3N9G-T Abracon LLC | 6324 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 840mA | - | Unshielded | - | - | 840mA | 1005 | 0402 | - | 3.9nH | 250MHz | 66mOhm Max | 1A | - | - | 20 @ 250MHz | - | - | - | 20 | - | - | - | 660.4μm | 0.026 0.66mm | 1.1938mm | 508μm | - | - | RoHS Compliant | - | ||
![]() AIML-0805-R68K-T Abracon LLC | 37 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | 105MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Multilayer | - | 125°C | -55°C | - | - | 150mA | - | Shielded | - | - | 150mA | 2012 | 0805 | - | 680nH | 25MHz | 800mOhm Max | 150mA | - | - | 25 @ 25MHz | - | - | - | 25 | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.25mm | - | - | RoHS Compliant | - | ||
![]() AISC-1008F-5R6G-T Abracon LLC | 237 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | 80MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | Wirewound | - | 125°C | -40°C | - | - | 380mA | - | Unshielded | - | - | 380mA | 2520 | 1008 | - | 5.6μH | 7.9MHz | 2.65Ohm Max | 1A | - | - | 23 @ 7.9MHz | - | - | - | 23 | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | - | ||
![]() ATCA-06-301M-H Abracon LLC | 46 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | - | Iron Powder | - | -40°C~105°C | Tray | 2016 | ATCA | 1.260Dia 32.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | 5A | - | Unshielded | - | - | - | - | - | - | 300μH | - | 64mOhm Max | - | - | - | - | - | - | - | - | 20% | 5A | - | - | 0.630 16.00mm | - | - | - | No SVHC | RoHS Compliant | - |