- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-1008-R91J-T Abracon LLC | 3541 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | 295MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 380mA | - | Unshielded | - | 2.79mm | 380mA | 2520 | 1008 | - | - | 910nH | 25MHz | 1.68Ohm Max | 380mA | - | - | 35 @ 50MHz | - | - | - | 40 | - | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | RoHS Compliant | - | - | ||
![]() AIUR-06-151K Abracon LLC | 830 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.9A | - | Unshielded | - | - | 1.9A | - | - | 7.37mm | 810 μm | 150μH | 1kHz | 162mOhm Max | 2.4A | - | - | - | Radial | - | 2.4A | - | - | - | - | - | 18.034mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | - | - | ||
![]() AIUR-06-822K Abracon LLC | 13 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -25°C | Wirewound | - | 200mA | - | Unshielded | - | - | 200mA | - | - | 7.37mm | 810 μm | 8.2mH | 1kHz | 9.6Ohm Max | 310mA | - | - | - | Radial | - | 310mA | - | - | - | - | - | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | - | - | ||
![]() ASMPL-0603-1R0N-T Abracon LLC | 25 |
| Datasheet | 13 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 90MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 800mA | - | Unshielded | - | - | - | - | - | - | - | 1μH | - | 400mOhm Max | - | - | - | - | - | - | 700mA | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASMPL-0603-R47N-T Abracon LLC | 46 |
| Datasheet | 13 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 120MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | ASMPL | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | 1.15A | - | Unshielded | - | - | - | - | - | - | - | 470nH | - | 225mOhm Max | - | - | - | - | - | - | 1.05A | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIML-0805-150K-T Abracon LLC | 8076 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 19MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | 5mA | 2012 | 0805 | - | - | 15μH | 1MHz | 800mOhm Max | 5mA | FILTER CHOKE | DUAL ENDED | 40 @ 1MHz | - | 40 | - | 40 | - | - | - | - | 1.25mm | 0.041 1.05mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0805F-220J-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | - | 20MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 68mA | - | Unshielded | - | 1.73mm | 68mA | 2012 | 0805 | - | - | 22μH | 2.5MHz | 8Ohm Max | 68mA | - | - | 10 @ 2.5MHz | - | - | - | 10 | - | 5% | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - | - | ||
![]() AIUR-02H-221K Abracon LLC | 26 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 500mA | - | Unshielded | - | - | 500mA | - | - | 5mm | - | 220μH | 790kHz | 340mOhm Max | 1A | - | - | 20 @ 790kHz | Radial | - | 1A | 30 | - | 10% | - | - | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() ASPIAIG-S6055-3R3M-T Abracon LLC | 163 |
| Datasheet | 13 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 32MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ASPIAIG-S6055 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 4.6A | - | Shielded | - | - | - | - | - | - | - | 3.3μH | - | 26mOhm | - | - | - | - | - | - | 6A | - | - | 20% | - | - | - | 0.224 5.70mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIUR-07-821K Abracon LLC | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 130mA | - | - | 4mm | 500 μm | 820μH | 1kHz | 5.3Ohm Max | 170mA | POWER INDUCTOR | - | 57 @ 1kHz | Radial | 57 | - | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISC-1210H-2R2N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 64MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 2.7mm | 1.3A | 3225 | 1210 | - | - | 2.2μH | 1MHz | 124mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | - | - | - | 2mm | 0.098 2.50mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISC-1210H-3R3N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 53MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | 1.15A | 3225 | 1210 | - | - | 3.3μH | 1MHz | 167mOhm Max | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | 30% | - | - | 2mm | 0.098 2.50mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0630LR-2R2M-T15 Abracon LLC | 60 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | - | - | 8A | - | Shielded | - | - | 8A | - | - | - | - | 2.2μH | 100kHz | 18.5mOhm Max | 10A | - | - | - | - | - | 10A | - | - | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.65mm | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-0603-R082G-T Abracon LLC | 4187 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 2GHz | 150MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 300mA | - | Unshielded | - | - | 300mA | 1608 | 0603 | - | - | 82nH | 150MHz | 500mOhm Max | 1A | - | - | 34 @ 150MHz | - | - | - | 34 | - | - | - | - | 1.016mm | 0.040 1.02mm | 1.778mm | 1.12mm | - | RoHS Compliant | - | - | ||
![]() AIAP-02-222K Abracon LLC | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 270mA | - | - | - | - | 2.2mH | 1kHz | 4.48Ohm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 0.27MHz | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() AISC-1206-R68J-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 10.007382mg | - | - | 450MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1206 | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | 430mA | - | - | - | - | 680nH | 35MHz | 1.58Ohm Max | 430mA | - | - | 45 @ 150MHz | - | - | - | 45 | - | - | - | - | 1.52mm | 0.060 1.52mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0705-181K-T Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 510mA | - | - | - | - | 180μH | 1kHz | 710mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-12-222K Abracon LLC | 491 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 1MHz | - | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-12 | 0.283Dia 7.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 110mA | - | - | - | - | 2.2mH | 100kHz | 11Ohm Max | - | POWER INDUCTOR | - | 30 @ 100kHz | - | 150 | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-06-561K Abracon LLC | 446 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | Q MEASURED AT 0.05 MHZ | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 1.6A | - | - | 19mm | - | 560μH | 1kHz | 388mOhm Max | 4.1A | POWER INDUCTOR | - | 15 @ 50kHz | Radial | 15 | - | - | - | - | - | 21mm | - | 0.827 21.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0705-820K-T Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 780mA | - | - | - | - | 82μH | 2.52MHz | 370mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | RoHS Compliant | - | - |