- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0705-331K-T Abracon LLC | 41 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 400mA | - | - | - | - | 330μH | 1kHz | 1.26Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() AIAC-1812-56NJ-T Abracon LLC | 1557 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 26.988746mg | - | 1.5GHz | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-1812 | 0.185Lx0.138W 4.70mmx3.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.9A | - | Unshielded | - | - | - | 2.9A | - | - | 4.7mm | - | 56nH | 150MHz | 6.4mOhm Max | 2.9A | - | - | 100 @ 150MHz | - | - | - | 100 | - | - | - | - | - | 0.146 3.70mm | 4.699mm | 3.5mm | - | - | RoHS Compliant | - | ||
![]() AIRD-03-392K Abracon LLC | 396 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1A | - | - | 22mm | - | 3.9mH | 1Hz | 1.67Ohm Max | 1.8A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() AIML-0603-120K-T Abracon LLC | 33 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | 2.012816mg | - | 22MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 3mA | - | Shielded | - | - | - | 3mA | 1608 | 0603 | - | - | 12μH | 2MHz | 2.75Ohm Max | 3mA | - | - | 35 @ 2MHz | - | - | - | 35 | - | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 800μm | - | - | RoHS Compliant | - | ||
![]() AIRD-03-3R9M Abracon LLC | 400 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 21A | - | Unshielded | - | - | - | 21A | - | - | 22mm | - | 3.9μH | 1Hz | 3mOhm Max | 62A | - | - | - | Radial | - | 62A | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | - | RoHS Compliant | - | ||
![]() ASPI-0315FS-2R7M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.95A | - | Shielded | - | - | - | 1.95A | - | - | - | - | 2.7μH | 100kHz | 60mOhm | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | - | RoHS Compliant | - | ||
![]() AIUR-15-470K Abracon LLC | 14 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-15 | 0.709Dia 18.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 4.2A | - | Unshielded | - | - | - | 4.2A | - | - | - | - | 47μH | 1kHz | 44mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-1210H-1R8N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 72MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 1.5A | 3225 | 1210 | - | - | 1.8μH | 1MHz | 110mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | - | - | - | 2mm | 0.098 2.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASPI-0704S-390M-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 39μH | 100kHz | 230mOhm | 910mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() AISC-1210H-4R7N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 43MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 900mA | 3225 | 1210 | - | - | 4.7μH | 1MHz | 247mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | - | - | - | 2mm | 0.098 2.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-1210H-3R9N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 1A | 3225 | 1210 | - | - | 3.9μH | 1MHz | 222mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | - | - | - | 2mm | 0.098 2.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-1210H-6R8N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 750mA | 3225 | 1210 | - | - | 6.8μH | 1MHz | 392mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | 30% | - | - | 2mm | 0.098 2.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-1210H-270K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 380mA | 3225 | 1210 | - | - | 27μH | 100kHz | 1.24Ohm Max | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | 20% | - | - | 2mm | 0.098 2.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-1210H-8R2N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 700mA | 3225 | 1210 | - | - | 8.2μH | 1MHz | 450mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | 30% | - | - | 2mm | 0.098 2.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-1210H-1R5N-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 1.7A | 3225 | 1210 | - | - | 1.5μH | 1MHz | 100mOhm Max | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | - | - | - | 2.5mm | 0.098 2.50mm | - | - | No | - | RoHS Compliant | - | ||
![]() AISC-1210H-2R7N-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 1.2A | 3225 | 1210 | - | - | 2.7μH | 1MHz | 132mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | 30% | 1.2A | - | 2mm | 0.098 2.50mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() ASPIAIG-F1040-1R5M-T Abracon LLC | 412 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 16A | - | Shielded | - | - | - | - | - | - | - | - | 1.5μH | - | 4.6mOhm Max | - | - | - | - | - | - | 33A | - | - | 20% | - | - | - | 0.157 4.00mm | - | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() AIUR-07-120K Abracon LLC | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | Q MEASURED AT 100 KHZ | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 980mA | - | - | 4mm | 500 μm | 12μH | 2.52MHz | 120mOhm Max | 1.4A | POWER INDUCTOR | - | 23 @ 2.52MHz | Radial | 23 | - | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | - | RoHS Compliant | - | ||
![]() AIRD-03-8R2M Abracon LLC | 33 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | - | AIRD-03 | 1.102Dia 28.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 21A | - | - | 22mm | - | 8.2μH | 1Hz | 4mOhm Max | 42A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | ||
![]() ASPI-2410-3R3M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2410 | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1A | - | - | - | - | 3.3μH | 100kHz | 220mOhm | 1A | - | - | - | - | - | 1.05A | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - |