- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-1210-8N2J-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 5.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1A | - | - | - | - | - | 8.2nH | 100MHz | 70mOhm Max | - | - | - | 30 @ 300MHz | - | - | - | - | - | - | - | 0.106 2.70mm | - | - | - | RoHS Compliant | ||
![]() AIUR-09-391K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Cylindrical | 590mA | - | - | 4mm | 6mm | 600 μm | 390μH | 1kHz | 1.3Ohm Max | 590mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-09-330M Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Cylindrical | 2A | - | - | 4mm | 6mm | 600 μm | 33μH | 2.52MHz | 140mOhm Max | 2A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-04-332J Abracon LLC | 13 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 700kHz | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 100mA | - | - | 5mm | - | 700 μm | 3.3mH | 252kHz | 13Ohm Max | 100mA | RF INDUCTOR | - | 40 @ 252kHz | - | 90 | - | 40 | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | ||
![]() AIUR-07-390K Abracon LLC | 18 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | Q MEASURED AT 100 KHZ | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 620mA | - | - | 4mm | - | 500 μm | 39μH | 2.52MHz | 280mOhm Max | 800mA | POWER INDUCTOR | - | 37 @ 2.52MHz | - | 37 | 500mA | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | ||
![]() AIUR-07-271K Abracon LLC | 18 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 230mA | - | - | 4mm | - | 500 μm | 270μH | 1kHz | 2Ohm Max | 300mA | POWER INDUCTOR | - | 53 @ 1kHz | Radial | 53 | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | ||
![]() AIMC-0603-18NJ-T Abracon LLC | 31 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.1GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 300mA | 1608 | 0603 | - | - | - | 18nH | 100MHz | 350mOhm Max | 300mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 100 | - | 12 | - | - | 800μm | 0.037 0.95mm | - | - | - | RoHS Compliant | ||
![]() AIUR-11-100K Abracon LLC | 34 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-11 | 0.375Dia 9.53mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 1.6A | - | - | 5mm | - | 810 μm | 10μH | 1kHz | 34mOhm Max | 4.2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 11.4mm | 0.450 11.43mm | - | - | No | RoHS Compliant | ||
![]() AISC-0603HP-R33J-T Abracon LLC | 116400 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 750MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 200mA | - | - | - | - | - | 330nH | 100MHz | 2.9Ohm Max | 200mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 28 @ 100MHz | - | 28 | - | 28 | - | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | ||
![]() AIUR-10-680K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | 1.02A | - | Unshielded | - | - | 1.02A | - | - | 5mm | - | 600 μm | 68μH | 2.52MHz | 270mOhm Max | 1.02A | - | - | - | Radial | - | - | - | - | - | 8mm | 0.315 8.00mm | 7.5mm | - | No | RoHS Compliant | ||
![]() AIUR-09-221K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Cylindrical | 810mA | - | - | 4mm | 6mm | 600 μm | 220μH | 1kHz | 700mOhm Max | 810mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-04-391J Abracon LLC | 33 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 2.1MHz | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | 200mA | - | - | 5mm | - | 700 μm | 390μH | 796kHz | 4Ohm Max | 200mA | RF INDUCTOR | - | 30 @ 796kHz | - | 80 | - | 30 | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | ||
![]() AIUR-05-470K Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 8.2MHz | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-05 | 0.335Dia 8.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 900mA | - | - | 5mm | - | 650 μm | 47μH | 2.52kHz | 130mOhm Max | 1.1A | POWER INDUCTOR | - | 10 @ 2.52kHz | - | 20 | - | 20 | - | - | 8.5mm | 0.354 9.00mm | - | - | No | RoHS Compliant | ||
![]() ASPI-0312FS-6R8M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 20 % TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0312FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 740mA | TR, 7 Inch | YES | 1 | - | 850mA | - | - | - | - | - | 6.8μH | 100kHz | 190mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 670mA | - | 1212 | 0.74A | 1.1938mm | 0.047 1.20mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0705-270K-T Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0705 | 0.307Lx0.276W 7.80mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.3A | - | - | - | - | - | 27μH | 2.52MHz | 120mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | RoHS Compliant | ||
![]() AISC-1008HQ-39NJ-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-1008HQ | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | 1.3A | - | - | - | - | - | 39nH | 350MHz | 90mOhm Max | 1.3A | - | - | 75 @ 350MHz | - | - | - | 75 | - | - | 1.7mm | 0.075 1.90mm | - | - | - | RoHS Compliant | ||
![]() AIML-0805-R18K-T Abracon LLC | 33 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | 5.499807mg | - | - | 185MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 250mA | - | Shielded | - | - | 250mA | 2012 | 0805 | - | - | - | 180nH | 25MHz | 400mOhm Max | 250mA | - | - | 20 @ 25MHz | - | - | - | 20 | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | ||
![]() AISC-0603HP-2N2B-T Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | - | - | - | 7GHz | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 900mA | - | Unshielded | - | - | 900mA | 1608 | 0603 | - | - | - | 2.2nH | 250MHz | 150mOhm Max | 900mA | - | - | 13 @ 250MHz | - | - | - | 13 | - | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.1176mm | - | RoHS Compliant | ||
![]() ATFC-0402HQ-1N8B-T Abracon LLC | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | - | 7GHz | Ceramic | - | -40°C~85°C | Cut Tape (CT) | 2013 | ATFC-0402HQ | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 650mA | - | Unshielded | - | - | 650mA | 1005 | 0402 | - | - | - | 1.8nH | 500MHz | 140mOhm Max | 650mA | - | - | 16 @ 500MHz | - | - | - | 16 | - | - | 320μm | 0.015 0.37mm | 990.6μm | 500μm | - | RoHS Compliant | ||
![]() AIAP-02-471K Abracon LLC | 10 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | Axial | - | - | Ferrite | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 590mA | - | Unshielded | - | - | 590mA | - | - | - | - | - | 470μH | 1kHz | 1.15Ohm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | 13.97mm | - | No | RoHS Compliant |