- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0805HQ-12NJ-T Abracon LLC | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2005 | AISC-0805HQ | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.6A | - | - | - | - | 12nH | 250MHz | 45mOhm Max | - | - | - | 80 @ 1GHz | - | - | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-01-3R9K-T Abracon LLC | 8259 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Ferrite | 100MHz | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.8A | - | - | - | - | 3.9μH | 7.9MHz | 60mOhm Max | 1.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() ASPIAIG-F5020-R56M-T Abracon LLC | 3262 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 13.9A | - | Shielded | - | - | - | - | - | - | - | - | 560nH | - | 9.54mOhm Max | - | - | - | - | - | - | 16A | - | 20% | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIML-0805-R10K-T Abracon LLC | 33 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 235MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | - | 250mA | 2012 | 0805 | - | - | 100nH | 25MHz | 300mOhm Max | 250mA | FILTER CHOKE | DUAL ENDED | 20 @ 25MHz | - | 20 | - | 20 | - | - | - | 850μm | 0.041 1.05mm | - | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-2N8B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | - | 450mA | 0603 | 0201 | - | - | 2.8nH | 500MHz | 250mOhm Max | 450mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIRD-02-220K Abracon LLC | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 7.2A | - | - | 19mm | 12.5mm | 22μH | 1kHz | 19mOhm Max | 21A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-3N6B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | - | 350mA | 0603 | 0201 | - | - | 3.6nH | 500MHz | 400mOhm Max | 350mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0402HP-2N7B-T Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | - | 8.5GHz | - | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.5A | - | Unshielded | - | - | - | 1.5A | 1005 | 0402 | - | - | 2.7nH | 250MHz | 56mOhm Max | 1.5A | - | - | 22 @ 250MHz | - | - | - | 22 | - | - | - | 500μm | 0.024 0.60mm | 990.6μm | 550μm | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-1306S-102M-T Abracon LLC | 60000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 100kHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-1306S | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 530mA | - | Shielded | - | 15.24mm | - | 530mA | - | - | - | - | 1mH | 100kHz | 2.01Ohm Max | 530mA | - | - | - | - | - | 800mA | - | - | - | - | 7.62mm | 0.300 7.62mm | 18.542mm | 15.24mm | No | RoHS Compliant | - | - | ||
![]() AIRD-02-120K Abracon LLC | 644 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 11.4A | - | - | 19mm | 12.5mm | 12μH | 1kHz | 9mOhm Max | 27A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISM-1812-6R8K-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 1812 | - | - | - | 27MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 285mA | - | Unshielded | - | - | - | 285mA | 4532 | 1812 | - | - | 6.8μH | 7.96MHz | 1.2Ohm Max | 285mA | - | - | 50 @ 7.96MHz | - | - | - | 50 | - | - | - | 3.2mm | 0.110 2.80mm | 4.4958mm | 3.2mm | - | RoHS Compliant | - | - | ||
![]() ASMCI-0805-1R0M-T Abracon LLC | 67080 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | - | 75MHz | - | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMCI-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 300mA | - | Shielded | - | - | - | 300mA | 2012 | 0805 | - | - | 1μH | - | 200mOhm | 300mA | - | - | - | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.25mm | - | RoHS Compliant | - | - | ||
![]() AIAP-02-271K Abracon LLC | 33 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 770mA | - | - | - | - | 270μH | 1kHz | 557mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | 0.77MHz | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() AIRD-06-2R2M Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | Q MEASURED AT 0.05 MHZ | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 11.4A | - | - | 19mm | - | 2.2μH | 1kHz | 4mOhm Max | 68A | POWER INDUCTOR | - | 15 @ 50kHz | Radial | 15 | - | - | - | - | 21mm | - | 0.827 21.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISC-1210-R12J-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | - | 800MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 800mA | - | Unshielded | - | - | - | 800mA | 3225 | 1210 | - | - | 120nH | 100MHz | 250mOhm Max | 800mA | - | - | 60 @ 300MHz | - | - | - | 60 | - | - | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.9464mm | - | RoHS Compliant | - | - | ||
![]() AISC-0603HP-56NJ-T Abracon LLC | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1.9GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 700mA | - | Unshielded | - | - | - | 700mA | - | - | - | - | 56nH | 200MHz | 230mOhm Max | 700mA | - | - | 38 @ 200MHz | - | - | - | 38 | - | - | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.12mm | - | RoHS Compliant | - | - | ||
![]() AISC-1210-R33J-T Abracon LLC | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | - | 580MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 590mA | - | Unshielded | - | - | - | 590mA | - | - | - | - | 330nH | 50MHz | 580mOhm Max | 590mA | - | - | 45 @ 150MHz | - | - | - | 45 | - | - | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.95mm | - | RoHS Compliant | - | - | ||
![]() AIAC-1008C-33NK-T Abracon LLC | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 1.6GHz | - | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-1008C | 0.126Lx0.075W 3.20mmx1.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 500mA | - | - | 3.2mm | - | 33nH | 300MHz | 19.5mOhm Max | 500mA | - | - | 70 @ 300MHz | - | - | - | 70 | - | - | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-2515-2R2M-T2 Abracon LLC | 2102 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2515 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.5A | - | Shielded | - | - | - | 1.5A | - | - | - | - | 2.2μH | 100kHz | 100mOhm | 1A | - | - | - | - | - | 1.7A | - | - | - | - | 1.5mm | 0.059 1.50mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | - | ||
![]() AISC-1210-68NJ-T Abracon LLC | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 1.2GHz | - | Ceramic | Q MEASURED AT300 HZ | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | - | 900mA | - | - | - | - | 68nH | 100MHz | 150mOhm Max | 900mA | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | - | 55 | - | 55 | - | - | - | 2.7mm | 0.106 2.70mm | - | - | - | RoHS Compliant | - | - |