- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-1210-R68J-T Abracon LLC | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | 400MHz | - | Ceramic | Q MEASURED AT150 HZ | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | - | 430mA | 3225 | 1210 | - | - | 680nH | 35MHz | 1.2Ohm Max | 430mA | RF INDUCTOR | DUAL ENDED | 45 @ 150MHz | - | 45 | - | 45 | - | - | - | - | 2.7mm | 0.106 2.70mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIMC-0402HQ-2N2C-T Abracon LLC | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6GHz | - | Ceramic | - | -55°C~125°C | Cut Tape (CT) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | - | 800mA | 1005 | 0402 | - | - | 2.2nH | 250MHz | 70mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | 20 | - | - | - | - | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0628-680M-T1 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 770mA | - | - | - | - | 68μH | 100kHz | 420mOhm | - | - | - | - | - | - | 800mA | - | - | - | - | - | - | 0.110 2.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-1210H-331K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 5.6MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2007 | AISC-1210H | 0.138Lx0.098W 3.50mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 2.7mm | - | 60mA | 3225 | 1210 | - | - | 330μH | 100kHz | 18.9Ohm Max | 60mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1410 | 20% | - | - | 2mm | 0.098 2.50mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISC-1008-R47G-T Abracon LLC | 1309 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | 450MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 470mA | - | Unshielded | - | - | - | 470mA | 2520 | 1008 | - | - | 470nH | 100MHz | 1.19Ohm Max | 1A | - | - | 50 @ 100MHz | - | - | - | 45 | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.921mm | 2.794mm | - | RoHS Compliant | - | - | ||
![]() AIAC-1008C-68NK-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 1.3GHz | - | Air | - | -40°C~125°C | Digi-Reel® | 2006 | AIAC-1008C | 0.126Lx0.075W 3.20mmx1.90mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 380mA | - | - | 3.2mm | - | 68nH | 300MHz | 37.1mOhm Max | 380mA | - | - | 70 @ 300MHz | - | - | - | 70 | - | - | - | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F7020-1R0M-T Abracon LLC | 29 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.307Lx0.299W 7.80mmx7.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 11A | - | Shielded | - | - | - | - | - | - | - | - | 1μH | - | 10.8mOhm Max | - | - | - | - | - | - | 20A | - | - | 20% | - | - | - | 0.081 2.05mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AIRD-03-681K Abracon LLC | 23 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | 1Hz | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 2.8A | - | Unshielded | - | - | - | 2.8A | - | - | 22mm | - | 680μH | 1Hz | 256mOhm Max | 5A | - | - | - | Radial | - | 5A | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0628-100M-T1 Abracon LLC | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 0628 | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.9A | - | Shielded | - | - | - | 1.9A | - | - | - | - | 10μH | 100kHz | 65mOhm | - | - | - | - | - | - | 1.9A | - | - | - | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | - | ||
![]() AIML-0603-R18K-T Abracon LLC | 38 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 280MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 50mA | 1608 | 0603 | - | - | 180nH | 25MHz | 600mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | - | 15 | - | 15 | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIMC-0805-33NJ-T Abracon LLC | 38 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | 5.499807mg | - | - | 1.2GHz | 100MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 300mA | - | Unshielded | - | - | - | 300mA | 2012 | 0805 | - | - | 33nH | 100MHz | 600mOhm Max | 300mA | - | - | 15 @ 100MHz | - | - | - | 15 | - | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0530HI-2R2M-T2 Abracon LLC | 21600 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0530HI | 0.220Lx0.205W 5.60mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | Wirewound | - | 5.5A | - | Shielded | - | - | - | 5.5A | - | - | - | - | 2.2μH | 100kHz | 35mOhm Max | 9A | - | - | - | - | - | 9A | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.588mm | 5.207mm | - | RoHS Compliant | - | - | ||
![]() AIUR-03-121K Abracon LLC | 27 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | 3.4MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 670mA | - | - | 5mm | 640 μm | 120μH | 796kHz | 320mOhm Max | 840mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | - | 20 | - | - | - | - | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISC-1008-R91G-T Abracon LLC | 48 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | 295MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 380mA | - | Unshielded | - | - | - | 380mA | 2520 | 1008 | - | - | 910nH | 25MHz | 1.68Ohm Max | 1A | - | - | 35 @ 50MHz | - | - | - | 40 | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.79mm | - | RoHS Compliant | - | - | ||
![]() AIML-1206-2R2K-T Abracon LLC | 28341 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | 10.007382mg | RECTANGULAR PACKAGE | - | 58MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 50mA | 3216 | 1206 | - | - | 2.2μH | 10MHz | 550mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 50 @ 10MHz | - | 45 | - | 45 | - | - | - | - | 800μm | 0.055 1.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIMC-0603-1N5S-T Abracon LLC | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 10GHz | - | Ceramic | INDUCTANCE TOLERANCE : 0.3 NANOHENRY | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | NO | 1 | - | - | 500mA | 1608 | 0603 | - | - | 1.5nH | 100MHz | 100mOhm Max | 500mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 100 | - | 8 | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-0615FS-3R3M-T2 Abracon LLC | 42 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0615FS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | 2.8A | - | - | - | - | 3.3μH | 100kHz | 30mOhm | 2.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2424 | - | - | - | 1.4986mm | 0.087 2.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0704S-271M-T Abracon LLC | 848 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | 270μH | 100kHz | 1.64Ohm | 340mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-02-680K Abracon LLC | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.5A | - | - | - | - | 68μH | 1kHz | 142mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 1.5MHz | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() AIAP-02-221K Abracon LLC | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 860mA | - | - | - | - | 220μH | 1kHz | 430mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 0.86MHz | - | - | - | - | - | No | RoHS Compliant | - | - |