- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Number of Channels | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIRD-03-222K Abracon LLC | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 1.3A | - | Unshielded | - | - | - | 1.3A | - | - | 22mm | - | - | 2.2mH | 1Hz | 1.02Ohm Max | 2.5A | - | - | - | Radial | - | 2.5A | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | ||
![]() AIAP-02-8R2K Abracon LLC | 3928 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | Ferrite | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 4.5A | - | - | - | - | - | 8.2μH | 1kHz | 28mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | 4.5MHz | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() AIAP-01-392K-T Abracon LLC | 4009 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Ferrite | 480kHz | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 77mA | - | - | - | - | - | 3.9mH | 1kHz | 34Ohm Max | 77mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() AIUR-15-560K Abracon LLC | 14 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIUR-15 | 0.709Dia 18.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | unknown | 4A | - | - | - | - | - | 56μH | 1kHz | 48mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-2515-3R3M-T2 Abracon LLC | 92 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2515 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.3A | - | Shielded | - | - | - | 1.3A | - | - | - | - | - | 3.3μH | 100kHz | 138mOhm | 1A | - | - | - | - | - | 1.35A | - | - | - | 1.5mm | 0.059 1.50mm | 2.4892mm | 2mm | - | RoHS Compliant | Lead Free | ||
![]() AISM-1812-R47M-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 145MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded Chip | - | 545mA | 4532 | 1812 | - | - | - | 470nH | 25.2MHz | 320mOhm Max | 545mA | POWER INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | 40 | - | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1812-560K-T Abracon LLC | 46 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR | NO | 1 | Molded Chip | - | 135mA | 4532 | 1812 | - | - | - | 56μH | 2.52MHz | 5.5Ohm Max | 135mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1812-270K-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR | NO | 1 | Molded Chip | - | 170mA | 4532 | 1812 | - | - | - | 27μH | 2.52MHz | 3.6Ohm Max | 170mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() AISR-875-181L Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2006 | AISR-875 | 0.307Dia 7.80mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 660mA | - | - | 5mm | - | - | 180μH | 1kHz | 570mOhm Max | 660mA | FILTER CHOKE | - | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | RoHS Compliant | - | ||
![]() AISM-1812-680K-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR | NO | 1 | Molded Chip | - | 130mA | 4532 | 1812 | - | - | - | 68μH | 2.52MHz | 6Ohm Max | 130mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1812-120K-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | TR | NO | 1 | Molded Chip | - | 225mA | 4532 | 1812 | - | - | - | 12μH | 2.52MHz | 2Ohm Max | 225mA | POWER INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 50 | - | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() AIML-0603HC-3R3M-T Abracon LLC | 50 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | 2.012816mg | - | - | 70MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | AIML-0603HC | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 600mA | - | Shielded | - | - | - | 600mA | 1608 | 0603 | - | 1 | - | 3.3μH | 1MHz | 400mOhm | 600mA | - | - | - | - | - | 80mA | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | RoHS Compliant | Lead Free | ||
![]() ASPI-2510-3R3M-T2 Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1A | - | Shielded | - | - | - | 1A | - | - | - | - | - | 3.3μH | 100kHz | 229mOhm | - | - | - | - | - | - | 940mA | - | - | - | 1mm | 0.039 1.00mm | 2.4892mm | 2mm | - | RoHS Compliant | Lead Free | ||
![]() AIUR-06-101K Abracon LLC | 539 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -25°C | Wirewound | - | 2.1A | - | Unshielded | - | - | - | 2.1A | - | - | 7.37mm | - | 810 μm | 100μH | 1kHz | 108mOhm Max | 2.8A | - | - | - | Radial | - | 2.8A | - | - | 12.7mm | 18mm | 0.710 18.03mm | 18.03mm | - | No | RoHS Compliant | - | ||
![]() ASPI-0630LR-R82M-T15 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Carbonyl Powder | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | - | - | 14A | - | Shielded | - | - | - | 14A | - | - | - | - | - | 820nH | 100kHz | 7.5mOhm Max | 16A | - | - | - | - | - | 16A | - | - | - | 3mm | 0.118 3.00mm | 7.1882mm | 6.6548mm | - | RoHS Compliant | - | ||
![]() AIUR-10-821K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 210mA | - | - | 5mm | - | 600 μm | 820μH | 1kHz | 2.71Ohm Max | 210mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-06-153K Abracon LLC | 18 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -25°C | Wirewound | - | 100mA | - | Unshielded | - | - | - | 100mA | - | - | 7.37mm | - | 810 μm | 15mH | 1kHz | 20.5Ohm Max | 230mA | - | - | - | Radial | - | 230mA | - | - | - | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | - | ||
![]() AISC-1210-2R7J-T Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 15.989131mg | - | - | 110MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 300mA | - | Unshielded | - | - | - | 300mA | - | - | - | - | - | 2.7μH | 7.9MHz | 2.85Ohm Max | 300mA | - | - | 25 @ 50MHz | - | - | - | 25 | - | - | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.95mm | - | RoHS Compliant | - | ||
![]() ASPI-2410-100M-T2 Abracon LLC | 29 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2410 | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 550mA | - | Shielded | - | - | - | 550mA | - | - | - | - | - | 10μH | 100kHz | 690mOhm | 1A | - | - | - | - | - | 600mA | - | - | - | 1mm | 0.039 1.00mm | 2.3876mm | 2.3876mm | - | RoHS Compliant | - | ||
![]() ASPI-2410-6R8M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2410 | 0.094Lx0.094W 2.40mmx2.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 650mA | - | - | - | - | - | 6.8μH | 100kHz | 410mOhm | 1A | - | - | - | - | - | 750mA | - | - | - | 1mm | 0.039 1.00mm | - | - | - | RoHS Compliant | - |