- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Construction | Current Rating | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Q Factor | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-03-561K Abracon LLC | 27 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | 1.8MHz | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | Shrink Tube | 300mA | 5mm | - | 640 μm | 560μH | 796kHz | 1.4Ohm Max | 410mA | RF INDUCTOR | - | 20 @ 796kHz | 20 | 20 | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | ||
![]() AISC-1210-2R7J-T Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | 15.989131mg | - | 110MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Ceramic, Wirewound | - | 300mA | Unshielded | - | - | 300mA | - | - | - | 2.7μH | 7.9MHz | 2.85Ohm Max | 300mA | - | - | 25 @ 50MHz | - | 25 | 2.7mm | 0.106 2.70mm | 3.6576mm | 2.95mm | - | RoHS Compliant | ||
![]() AIUR-09-560M Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | Cylindrical | 1.5A | 4mm | 6mm | 600 μm | 56μH | 2.52MHz | 210mOhm Max | 1.5A | POWER INDUCTOR | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-08-330K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 2 | - | 2.9A | 4mm | - | 600 μm | 33μH | 2.52MHz | 55mOhm Max | 2.9A | DC-DC CONVERTER | DUAL IN-LINE | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-08-821K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 590mA | 4mm | - | 600 μm | 820μH | 1kHz | 1.3Ohm Max | 590mA | DC-DC CONVERTER | - | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-09-681K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±10% | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | Cylindrical | 450mA | 4mm | 6mm | 600 μm | 680μH | 1kHz | 2.4Ohm Max | 450mA | POWER INDUCTOR | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-08-561K Abracon LLC | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 710mA | 4mm | - | 600 μm | 560μH | 1kHz | 1Ohm Max | 710mA | DC-DC CONVERTER | - | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-09-390M Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | Cylindrical | 1.8A | 4mm | 6mm | 600 μm | 39μH | 2.52MHz | 160mOhm Max | 1.8A | POWER INDUCTOR | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-08-560K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 2.3A | 4mm | - | 600 μm | 56μH | 2.52MHz | 92mOhm Max | 600mA | DC-DC CONVERTER | - | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-08-390K Abracon LLC | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 2.7A | 4mm | - | 600 μm | 39μH | 2.52MHz | 73mOhm Max | 2.7A | DC-DC CONVERTER | - | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-10-470K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 1.16A | 5mm | - | 600 μm | 47μH | 2.52MHz | 230mOhm Max | 1.16A | POWER INDUCTOR | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-10-330K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 1.27A | 5mm | - | 600 μm | 33μH | 2.52MHz | 150mOhm Max | 1.27A | POWER INDUCTOR | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-10-220K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 1.67A | 5mm | - | 600 μm | 22μH | 2.52MHz | 130mOhm Max | 1.67A | POWER INDUCTOR | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-08-181K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 1.3A | 4mm | - | 600 μm | 180μH | 1kHz | 310mOhm Max | 400mA | DC-DC CONVERTER | - | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-09-470M Abracon LLC | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | Cylindrical | 1.7A | 4mm | 6mm | 600 μm | 47μH | 2.52MHz | 180mOhm Max | 1.7A | POWER INDUCTOR | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-09-561K Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±10% | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | Cylindrical | 490mA | 4mm | 6mm | 600 μm | 560μH | 1kHz | 1.9Ohm Max | 490mA | POWER INDUCTOR | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-10-122K Abracon LLC | 17 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 180mA | 5mm | - | 600 μm | 1.2mH | 1kHz | 3.41Ohm Max | 180mA | POWER INDUCTOR | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-09-270M Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-09 | 0.394Dia 10.00mm | ±20% | yes | Active | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | Cylindrical | 2.2A | 4mm | 6mm | 600 μm | 27μH | 2.52MHz | 110mOhm Max | 2.2A | POWER INDUCTOR | - | - | - | - | 10mm | 0.256 6.50mm | - | - | No | RoHS Compliant | ||
![]() AIUR-10-560K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 1.08A | 5mm | - | 600 μm | 56μH | 2.52MHz | 260mOhm Max | 1.08A | POWER INDUCTOR | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-04-561J Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | 1.7MHz | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | 200mA | 5mm | - | 700 μm | 560μH | 796kHz | 4Ohm Max | 200mA | RF INDUCTOR | - | 30 @ 796kHz | 80 | 30 | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant |