- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0603HP-75NJ-T Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 550mA | 1608 | 0603 | - | 75nH | 150MHz | 420mOhm Max | 550mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 34 @ 150MHz | - | 34 | - | 34 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-3012S-560M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | DCR IS MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-3012S | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 360mA | - | - | - | 56μH | 100kHz | 1.38Ohm | 360mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 260mA | - | - | 1.397mm | 0.055 1.40mm | - | - | - | RoHS Compliant | - | ||
![]() ASPIAIG-F1040-R36M-T Abracon LLC | 57030 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 31A | - | Shielded | - | - | - | - | - | - | 360nH | - | 1.2mOhm Max | - | - | - | - | - | - | 60A | - | 20% | - | 0.157 4.00mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() AISM-1812-121K-T Abracon LLC | 7 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded Chip | 110mA | 4532 | 1812 | - | 120μH | 796kHz | 8Ohm Max | 110mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 40 | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() AIAC-1008C-6N8K-T Abracon LLC | 127 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 3GHz | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-1008C | 0.126Lx0.075W 3.20mmx1.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | Unshielded | - | - | 1.2A | 2520 | 1008 | 3.2mm | 6.8nH | 300MHz | 4mOhm Max | 1.2A | - | - | 80 @ 300MHz | - | - | - | 80 | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0805HQ-39NJ-T Abracon LLC | 47 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 1.6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0805HQ | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.1A | - | - | - | 39nH | 250MHz | 110mOhm Max | - | - | - | 65 @ 500MHz | - | - | - | - | - | - | 0.060 1.52mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0603HP-8N7J-T Abracon LLC | 36 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4.6GHz | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 1A | 1608 | 0603 | - | 8.7nH | 250MHz | 100mOhm Max | 1A | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | 30 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | ||
![]() ASMPH-0805-1R5M-T Abracon LLC | 30 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | - | 50MHz | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMPH-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 1.1A | 2012 | 0805 | - | 1.5μH | 1MHz | 160mOhm | 800mA | - | - | - | - | - | 800mA | - | - | 900μm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | ||
![]() AIML-0805-R27K-T Abracon LLC | 45 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 150MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | 250mA | 2012 | 0805 | - | 270nH | 25MHz | 500mOhm Max | 250mA | FILTER CHOKE | DUAL ENDED | 20 @ 25MHz | - | 20 | - | 20 | - | 850μm | 0.041 1.05mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-16-101K Abracon LLC | 65 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 490mA | - | Unshielded | - | - | 490mA | - | - | - | 100μH | 10kHz | 270mOhm Max | - | - | - | - | - | - | 530mA | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIRD-01-680K Abracon LLC | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 2.8A | - | Unshielded | - | - | 2.8A | - | - | 15mm | 68μH | 1kHz | 77mOhm Max | 8.9A | - | - | - | Radial | - | 8.9A | - | - | 20.955mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | ||
![]() AISM-1812-151K-T Abracon LLC | 33 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded Chip | 105mA | 4532 | 1812 | - | 150μH | 796kHz | 9Ohm Max | 105mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 40 | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-1N3B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 0201 (0603 Metric) | - | - | 6GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Thin Film | - | 85°C | -40°C | Thin Film | - | 600mA | - | Unshielded | - | - | 600mA | 0603 | 0201 | - | 1.3nH | 500MHz | 150mOhm Max | 600mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | 230μm | 0.011 0.28mm | 609.6μm | 300μm | - | RoHS Compliant | - | ||
![]() AIAC-4125C-R246J-T Abracon LLC | 84 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 600MHz | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-4125C | 0.354Lx0.173W 9.00mmx4.40mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3A | - | Unshielded | - | - | 3A | - | - | 9mm | 246nH | 50MHz | 17mOhm Max | 3A | - | - | 100 @ 50MHz | - | - | - | 100 | - | - | 0.197 5.00mm | 8.9916mm | 4.3942mm | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-11NJ-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 500mA | 1005 | 0402 | - | 11nH | 250MHz | 200mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | 22 | - | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-1N0C-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 1A | 1005 | 0402 | - | 1nH | 250MHz | 50mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | 20 | - | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0201-18NJ-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | 170.097139μg | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | - | - | NO | 1 | - | 100mA | 0603 | 0201 | - | 18nH | 100MHz | 1.3Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 5 @ 100MHz | - | 5 | - | 5 | - | 300μm | 0.014 0.35mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-12NH-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 500mA | 1005 | 0402 | - | 12nH | 250MHz | 200mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | 22 | - | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-9N1J-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 500mA | 1005 | 0402 | - | 9.1nH | 250MHz | 180mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | 22 | - | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-11NH-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 500mA | 1005 | 0402 | - | 11nH | 250MHz | 200mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | - | 22 | - | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - |