- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-1206-R15J-T Abracon LLC | 27 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 10.007382mg | - | 950MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1206 | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | 750mA | - | - | 150nH | 100MHz | 310mOhm Max | 750mA | - | - | 55 @ 300MHz | - | - | - | 55 | - | - | - | 1.52mm | 0.060 1.52mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0312FS-4R7M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 100kHz | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0312FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 100°C | -30°C | - | - | 980mA | - | Shielded | - | - | 1.1A | - | - | 4.7μH | 100kHz | 130mOhm | - | - | - | - | - | - | 770mA | - | - | - | - | 1.1938mm | 0.047 1.20mm | 2.9972mm | 2.9972mm | - | RoHS Compliant | Lead Free | ||
![]() AIUR-03-220K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 9.2MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | 1.4A | 5mm | 640 μm | 22μH | 2.52MHz | 70mOhm Max | 2A | RF INDUCTOR | - | 40 @ 2.52MHz | - | 40 | - | 40 | - | - | - | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | Lead Free | ||
![]() AIUR-06-271K Abracon LLC | 10 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 1.4A | 7.37mm | 810 μm | 270μH | 1kHz | 270mOhm Max | 1.75A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 12.7mm | 18mm | 0.710 18.03mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-08-102K Abracon LLC | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 1kHz | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-08 | 0.433Dia 11.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 530mA | 4mm | 600 μm | 1mH | 1kHz | 1.7Ohm Max | 530mA | DC-DC CONVERTER | - | - | - | - | - | - | - | - | - | 10mm | 0.433 11.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-10-101K Abracon LLC | 5 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 770mA | 5mm | 600 μm | 100μH | 1kHz | 440mOhm Max | 770mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | - | ||
![]() ATFC-0201-3N2B-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.1,0.2,0.3 NANOHENRY, Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | - | 150mA | - | Unshielded | 1 | - | - | - | - | 3.2nH | - | 1Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | 0.15A | - | - | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() ATFC-0201-3N5B-T Abracon LLC | In Stock | - | Datasheet | - | - | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | - | Ceramic | INDUCTANCE TOLERANCE IS 0.1,0.2,0.3 NANOHENRY, Q MEASURED AT 500MHZ | -25°C~85°C | Tape & Reel (TR) | - | ATFC-0201 | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | - | Active | 1 (Unlimited) | 2 | - | - | Thin Film | - | - | - | - | - | 150mA | - | Unshielded | 1 | - | - | - | - | 3.5nH | - | 1.2Ohm Max | - | RF INDUCTOR | DUAL ENDED | 8 @ 500MHz | - | 8 | - | - | - | 0.15A | - | - | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-04-222J Abracon LLC | 9 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 900kHz | 252kHz | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 100mA | 5mm | 700 μm | 2.2mH | 252kHz | 13Ohm Max | 100mA | RF INDUCTOR | - | 40 @ 252kHz | - | 90 | - | 40 | - | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-07-560K Abracon LLC | 47 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | Q MEASURED AT 100 KHZ | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 510mA | 4mm | 500 μm | 56μH | 2.52MHz | 370mOhm Max | 600mA | POWER INDUCTOR | - | 34 @ 2.52MHz | Radial | 34 | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | - | ||
![]() AISC-1210-33NJ-T Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 15.989131mg | RECTANGULAR PACKAGE | 1.8GHz | - | Ceramic | Q MEASURED AT300 HZ | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 1A | - | - | 33nH | 100MHz | 110mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 300MHz | - | 55 | - | 55 | - | - | - | 2.7mm | 0.106 2.70mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0412FS-220M-T4 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Nickel Zinc Ferrite (NiZn) | - | -25°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0412FS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | 490mA | - | YES | 1 | - | 550mA | - | - | 22μH | 100kHz | 936mOhm Max | 460mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4040-12M | - | - | 1.1938mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-03-180K Abracon LLC | 18 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 11MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | 1.6A | 5mm | 640 μm | 18μH | 2.52MHz | 61mOhm Max | 2.2A | RF INDUCTOR | - | 40 @ 2.52MHz | - | 40 | - | 40 | - | - | - | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-0615FS-330M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR IS MEASURED AT 20% TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0615FS | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Shielded | 1 | Rectangular | 900mA | - | - | 33μH | 100kHz | 310mOhm | 970mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2424 | - | - | 1.4986mm | 0.087 2.20mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-1210-10NJ-T Abracon LLC | 100 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 15.989131mg | RECTANGULAR PACKAGE | 4GHz | - | Ceramic | Q MEASURED AT300 HZ | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | NO | 1 | - | 1A | - | - | 10nH | 100MHz | 80mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 40 @ 300MHz | - | 40 | - | 40 | - | - | - | 2.7mm | 0.106 2.70mm | - | - | - | RoHS Compliant | - | ||
![]() AIRD-03-2R2M Abracon LLC | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 21A | 22mm | - | 2.2μH | 1Hz | 3mOhm Max | 90A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-10-152K Abracon LLC | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 170mA | 5mm | 600 μm | 1.5mH | 1kHz | 4Ohm Max | 170mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 8mm | 0.315 8.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-04-272J Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 800kHz | - | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 100mA | 5mm | 700 μm | 2.7mH | 252kHz | 13Ohm Max | 100mA | RF INDUCTOR | - | 40 @ 252kHz | - | 90 | - | 40 | - | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-04-223J Abracon LLC | 13 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 300kHz | 79.6kHz | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 30mA | 5mm | 700 μm | 22mH | 79.6kHz | 80Ohm Max | 30mA | RF INDUCTOR | - | 40 @ 79.6kHz | - | 100 | - | 40 | - | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-07-181K Abracon LLC | 18 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 290mA | 4mm | 500 μm | 180μH | 1kHz | 1.26Ohm Max | 400mA | POWER INDUCTOR | - | 47 @ 1kHz | Radial | 47 | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | - |