- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISR-01-332J Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | RECTANGULAR PACKAGE | - | 440kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 50mA | - | - | 5mm | - | 3.3mH | 1kHz | 6.1Ohm Max | 50mA | FILTER CHOKE | - | 100 @ 50kHz | - | 100 | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | ||
![]() AISR-01-223J Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | RECTANGULAR PACKAGE | - | 190kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 21mA | - | - | 5mm | - | 22mH | 1kHz | 19.5Ohm Max | 21mA | FILTER CHOKE | - | 100 @ 50kHz | - | 100 | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | ||
![]() AISR-01-333J Abracon LLC | 13 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | RECTANGULAR PACKAGE | - | 160kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 17mA | - | - | 5mm | - | 33mH | 1kHz | 26Ohm Max | 17mA | FILTER CHOKE | - | 100 @ 50kHz | - | 100 | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | ||
![]() AISR-01-153J Abracon LLC | 33 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | RECTANGULAR PACKAGE | - | 220kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 22mA | - | - | 5mm | - | 15mH | 1kHz | 15Ohm Max | 20mA | FILTER CHOKE | - | 100 @ 50kHz | - | 100 | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | ||
![]() AISC-0603HP-27NJ-T Abracon LLC | 26 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2.012816mg | RECTANGULAR PACKAGE | - | 2.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 950mA | 1608 | 0603 | - | - | 27nH | 250MHz | 125mOhm Max | 950mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | 40 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | ||
![]() AISC-0603HP-39NJ-T Abracon LLC | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2.012816mg | RECTANGULAR PACKAGE | - | 2.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 680mA | 1608 | 0603 | - | - | 39nH | 250MHz | 180mOhm Max | 680mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | 40 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | ||
![]() AISC-0603HP-82NJ-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2.012816mg | - | - | 1.6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 510mA | - | Unshielded | - | - | 510mA | - | - | - | - | 82nH | 150MHz | 460mOhm Max | 510mA | - | - | 34 @ 150MHz | - | - | - | 34 | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.12mm | - | RoHS Compliant | ||
![]() AISC-0603HP-3N6B-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 6.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 1.7A | - | Unshielded | - | - | 1.7A | - | - | - | - | 3.6nH | 250MHz | 35mOhm Max | 1.7A | - | - | 35 @ 250MHz | - | - | - | 35 | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.12mm | - | RoHS Compliant | ||
![]() AISC-0603HP-33NJ-T Abracon LLC | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 2.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Ceramic, Wirewound | - | 680mA | - | Unshielded | - | - | 680mA | 1608 | 0603 | - | - | 33nH | 250MHz | 170mOhm Max | 680mA | - | - | 40 @ 250MHz | - | - | - | 40 | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.1176mm | - | RoHS Compliant | ||
![]() AIUR-03-150K Abracon LLC | 27 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | 12MHz | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | Shrink Tube | 1.8A | - | - | 5mm | 640 μm | 15μH | 2.52MHz | 56mOhm Max | 2.3A | RF INDUCTOR | - | 50 @ 2.52MHz | - | 50 | - | 50 | - | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | ||
![]() AISR-875-220M Abracon LLC | 14 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | -55°C~125°C | Bulk | 2006 | AISR-875 | 0.307Dia 7.80mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 1.8A | - | - | 5mm | - | 22μH | 2.52MHz | 90mOhm Max | 1.8A | FILTER CHOKE | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | RoHS Compliant | ||
![]() ASPI-0504-151K-T Abracon LLC | 17 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0504 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | 1.1Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 400mA | - | - | - | - | 150μH | 1kHz | 1.1Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0504-560K-T Abracon LLC | 17 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0504 | 0.228Lx0.205W 5.80mmx5.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 680mA | - | - | - | - | 56μH | 2.52MHz | 420mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | RoHS Compliant | ||
![]() AISR-01-822J Abracon LLC | 13 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | RECTANGULAR PACKAGE | - | 280kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 30mA | - | - | 5mm | - | 8.2mH | 1kHz | 10.4Ohm Max | 30mA | FILTER CHOKE | - | 100 @ 50kHz | - | 100 | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | ||
![]() AISR-01-182J Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | RECTANGULAR PACKAGE | - | 570kHz | Ferrite | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 65mA | - | - | 5mm | - | 1.8mH | 1kHz | 4.5Ohm Max | 65mA | FILTER CHOKE | - | 70 @ 50kHz | - | 70 | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | ||
![]() AISC-0603HP-23NJ-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 2.85GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 950mA | - | - | - | - | 23nH | 250MHz | 120mOhm Max | 950mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | 40 | - | 1.02mm | 0.040 1.02mm | - | - | - | RoHS Compliant | ||
![]() AIUR-11-272K Abracon LLC | 25 |
| Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -40°C~85°C | Bulk | 2007 | AIUR-11 | 0.375Dia 9.53mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 150mA | - | - | 5mm | 810 μm | 2.7mH | 1kHz | 6Ohm Max | 238mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 11.4mm | 0.450 11.43mm | - | - | No | RoHS Compliant | ||
![]() AIUR-11-182K Abracon LLC | 25 |
| Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -40°C~85°C | Bulk | 2007 | AIUR-11 | 0.375Dia 9.53mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 190mA | - | - | 5mm | 810 μm | 1.8mH | 1kHz | 3.6Ohm Max | 300mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 11.4mm | 0.450 11.43mm | - | - | No | RoHS Compliant | ||
![]() ASPI-0530HI-1R0M-T2 Abracon LLC | 4000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Carbonyl Powder | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0530HI | 0.220Lx0.205W 5.60mmx5.20mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | Wirewound | - | 7A | - | Shielded | - | - | 7A | - | - | - | - | 1μH | 100kHz | 14mOhm Max | 11A | - | - | - | - | - | 11A | - | - | 2.9972mm | 0.118 3.00mm | 5.588mm | 5.207mm | - | RoHS Compliant | ||
![]() ASPI-0630LR-6R8M-T15 Abracon LLC | 14719 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Carbonyl Powder | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0630LR | 0.283Lx0.262W 7.20mmx6.65mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | - | - | 4.5A | - | Shielded | - | - | 4.5A | - | - | - | - | 6.8μH | 100kHz | 60mOhm Max | 6A | - | - | - | - | - | 6A | - | - | 2.9972mm | 0.118 3.00mm | 7.1882mm | 6.6548mm | - | RoHS Compliant |