- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0805F-150J-T Abracon LLC | 552 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | 23MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 80mA | - | Unshielded | - | 1.73mm | - | - | 80mA | - | - | 2012 | 0805 | 15μH | 2.5MHz | 6.5Ohm Max | 80mA | - | - | 10 @ 2.5MHz | - | - | - | - | 10 | - | - | - | - | 5% | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-0805-R056J-T Abracon LLC | 456 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | 1.55GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | - | 500mA | - | Unshielded | - | 1.73mm | - | - | 500mA | - | - | 2012 | 0805 | 56nH | 200MHz | 320mOhm Max | 500mA | - | - | 55 @ 500MHz | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7mm | No | - | RoHS Compliant | - | - | ||
![]() AISC-1008-3R9J-T Abracon LLC | 1794 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | 60MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 260mA | - | Unshielded | - | 2.79mm | - | - | 260mA | - | - | 2520 | 1008 | 3.9μH | 7.9MHz | 3.6Ohm Max | 260mA | - | - | 17 @ 25MHz | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | - | RoHS Compliant | - | - | ||
![]() AISC-1008-R27G-T Abracon LLC | 48 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | 600MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 500mA | - | Unshielded | - | - | - | - | 500mA | - | - | 2520 | 1008 | 270nH | 25MHz | 910mOhm Max | 1A | - | - | 50 @ 100MHz | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.286mm | 0.090 2.29mm | 2.8956mm | 2.794mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-8040S-100M-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 15MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 3.3A | - | Shielded | - | - | - | - | 3.3A | - | - | - | - | 10μH | 100kHz | 29mOhm | 3.3A | - | - | - | - | - | - | 3.6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-1210HS-5R6K-T2 Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | ONE SURFACE | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 65MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 520mA | - | - | 3225 | 1210 | 5.6μH | 100kHz | 1Ohm Max | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 1MHz | - | 10 | - | 550mA | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-03-271K Abracon LLC | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 1.63A | - | - | - | - | 270μH | 1kHz | 208mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-03-470K Abracon LLC | 100 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | - | 3.98A | - | Unshielded | - | - | - | - | 3.98A | - | - | - | - | 47μH | 1kHz | 35mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-1008-R068J-T Abracon LLC | 1399 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | - | - | - | - | - | 1.2GHz | - | 50MHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 1A | - | Unshielded | - | 2.79mm | - | - | 1A | - | - | 2520 | 1008 | 68nH | 50MHz | 210mOhm Max | 1A | - | - | 65 @ 350MHz | - | - | - | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | - | RoHS Compliant | - | - | ||
![]() AISC-0402-15NJ-T Abracon LLC | 2366 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 3.28GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | - | TR, 7 Inch | NO | 1 | 640μm | - | - | 560mA | - | - | 1005 | 0402 | 15nH | 250MHz | 170mOhm Max | 560mA | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | - | - | 26 | - | 0503 | - | - | - | - | - | - | - | - | - | - | - | 660μm | 0.026 0.66mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-1210HS-6R8K-T2 Abracon LLC | 2062 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | 15.989131mg | - | - | - | - | - | - | - | 55MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 480mA | - | Unshielded | - | - | - | - | 480mA | - | - | 3225 | 1210 | 6.8μH | 100kHz | 1.1Ohm Max | 1A | - | - | 10 @ 1MHz | - | - | - | 500mA | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.051 1.30mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0403S-682M-T Abracon LLC | 35 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 40mA | - | Shielded | - | 4.45mm | - | - | 40mA | Not | - | - | - | 6.8mH | 100kHz | 25Ohm Max | 40mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.6mm | 4.445mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-0603HP-3N3B-T Abracon LLC | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | 6.9GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0603HP | 0.071Lx0.044W 1.80mmx1.12mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 1.7A | - | Unshielded | - | - | - | - | 1.7A | - | - | 1608 | 0603 | 3.3nH | 250MHz | 35mOhm Max | 1.7A | - | - | 35 @ 250MHz | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.02mm | 0.040 1.02mm | 1.8034mm | 1.1176mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ASPI-1207S-470M-T Abracon LLC | 287 |
| - | 12 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2 | - | ABRACON | - | 0.078 Ω | 400 | - | ABRACON LLC | 1 kHz | ABRACON | ASPI-1207S-470M-T | - | Abracon LLC | 125 °C | -40 °C | Tape & Reel (TR) | 4747 | 8 mm | 12 mm | SMT | 12 mm | Active | Active | 5.28 | Yes | - | -40°C ~ 125°C | Cut Tape | - | ASPI-1207S | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | - | - | - | - | - | - | Wirewound | - | - | - | - | - | Inductors, Chokes & Coils | 2.5 A | TR, 13 Inch | Shielded | 1 | - | Rectangular | compliant | - | - | SMD/SMT | - | - | 47 μH | 0.1 MHz | 100mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 4747 | YES | 3.25 A | ± 20% | 47 µH | - | 2.5 A | Power Inductors | - | Power Inductors - SMD | 12 mm | 12 mm | - | 0.315" (8.00mm) | - | - | - | - | - | - | - | ||
![]() AISC-1008HQ-7N8J-T Abracon LLC | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 3.8GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-1008HQ | 0.102Lx0.083W 2.60mmx2.10mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 1.6A | - | - | - | - | 7.8nH | 1.5GHz | 50mOhm Max | 1.6A | - | - | 75 @ 1.5GHz | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.7mm | 0.075 1.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0704S-180M-T Abracon LLC | 17 |
| Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | 18μH | 100kHz | 91mOhm | 1.31A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2929 | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AISC-0805F-2R2J-T Abracon LLC | 541 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 200MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2002 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | TR | NO | 1 | 1.73mm | Chip | - | 100mA | - | - | 2012 | 0805 | 2.2μH | 7.9MHz | 2.5Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 10 @ 50MHz | - | 10 | - | - | 15 | - | - | - | - | 5% | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() AISC-0805F-6R8J-T Abracon LLC | 127 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 2 | 0805 | - | - | - | - | - | - | - | - | 36MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805F | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 115mA | - | Unshielded | - | 1.73mm | - | - | 115mA | - | - | 2012 | 0805 | 6.8μH | 7.9MHz | 3.4Ohm Max | 115mA | - | - | 15 @ 7.9MHz | - | - | - | - | 15 | - | - | - | - | 5% | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | Unknown | RoHS Compliant | - | - | ||
![]() AISC-1210HS-150K-T2 Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | ONE SURFACE | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 30MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 350mA | - | - | 3225 | 1210 | 15μH | 100kHz | 1.9Ohm Max | 1A | RF INDUCTOR | DUAL ENDED | 10 @ 1MHz | - | 10 | - | 400mA | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.051 1.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-15-471K Abracon LLC | 983 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | AIUR-15 | 0.709Dia 18.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | - | 1.5A | - | Unshielded | - | - | - | - | 1.5A | - | - | - | - | 470μH | 1kHz | 330mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.787 20.00mm | - | - | - | - | RoHS Compliant | - | - |