- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMCI-0805-100M-T Abracon LLC | 12 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | 5.499807mg | - | 15MHz | - | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMCI-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 60mA | - | Shielded | - | - | 60mA | 2012 | 0805 | - | - | - | - | 10μH | - | 500mOhm | 60mA | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | - | - | ||
![]() AIUR-10-222K Abracon LLC | 35 |
| Datasheet | 8 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-10 | 0.315Dia 8.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 160mA | - | NO | 1 | - | - | - | - | - | - | - | - | 2.2mH | 0.001MHz | 6.98Ohm Max | - | POWER INDUCTOR | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1812-102K-T Abracon LLC | 6000 |
| Datasheet | 21 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | 2.5MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 30mA | - | Unshielded | - | - | 30mA | 4532 | 1812 | - | - | - | - | 1mH | 252kHz | 40Ohm Max | 30mA | - | - | 20 @ 252kHz | - | - | - | 20 | - | 3.2mm | 0.110 2.80mm | 4.4958mm | 3.2mm | - | RoHS Compliant | Contains Lead | - | ||
![]() ASPI-1040HI-R47M-T05 Abracon LLC | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-1040HI | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | Wirewound | - | 30A | - | Unshielded | - | - | 30A | - | - | - | - | - | - | 470nH | 100kHz | 1.7mOhm Max | 40A | - | - | - | - | - | 40A | - | - | 4mm | 0.157 4.00mm | 11.1506mm | 10.0076mm | - | RoHS Compliant | - | - | ||
![]() AIML-1206-R68K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | - | - | 120MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 150mA | - | Shielded | - | - | 150mA | 3216 | 1206 | - | - | - | - | 680nH | 25MHz | 650mOhm Max | 150mA | - | - | 35 @ 25MHz | - | - | - | 25 | - | 800μm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | RoHS Compliant | - | - | ||
![]() AIML-1206-390K-T Abracon LLC | 69000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 10.007382mg | - | 12.5MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 5mA | - | Shielded | - | - | 5mA | 3216 | 1206 | - | - | - | - | 39μH | 1MHz | 2Ohm Max | 5mA | - | - | 40 @ 1MHz | - | - | - | 40 | - | 800μm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIML-1206-R82K-T Abracon LLC | 10 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | 110MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Chip | 150mA | 3216 | 1206 | - | - | - | - | 820nH | 25MHz | 750mOhm Max | 150mA | RF INDUCTOR | DUAL ENDED | 35 @ 25MHz | - | 25 | - | 25 | - | 800μm | 0.055 1.40mm | - | - | - | RoHS Compliant | - | - | ||
![]() ATFC-0201HQ-2N7B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | 450mA | 0603 | 0201 | - | - | - | - | 2.7nH | 500MHz | 250mOhm Max | 450mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0315FS-330M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 700mA | - | - | - | - | - | - | 33μH | 100kHz | 650mOhm | - | - | - | - | - | - | 450mA | - | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASMCI-0603-2R2N-T Abracon LLC | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 50MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 140mA | 1608 | 0603 | - | - | - | - | 2.2μH | - | 400mOhm | 140mA | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASMCI-0603-4R7N-T Abracon LLC | 13 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 35MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 100mA | 1608 | 0603 | - | - | - | - | 4.7μH | - | 600mOhm | 100mA | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-06-5R6K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 5.9A | - | - | 7.37mm | - | - | 810 μm | 5.6μH | 1kHz | 21mOhm Max | 11A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 18mm | 0.710 18.03mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIUR-03-3R3M Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 79MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | 2.9A | - | - | - | 5mm | 5mm | 0.64 mm | 3.3μH | 7.96MHz | 25mOhm Max | - | RF INDUCTOR | - | 20 @ 7.96MHz | - | 20 | 5.5A | - | 5.5A | - | 0.472 12.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-0628-0R9N-T1 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 0628 | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 4.6A | - | Shielded | - | - | 4.6A | - | - | - | - | - | - | 900nH | 100kHz | 13mOhm | - | - | - | - | - | - | 6.7A | - | - | - | 0.110 2.80mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | - | ||
![]() AIML-1008HC-1R5M-T Abracon LLC | 97060 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | 50MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | AIML-1008HC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | 125°C | -55°C | - | - | 1.5A | - | Shielded | - | - | 1.5A | 2520 | 1008 | - | - | - | - | 1.5μH | 1MHz | 90mOhm | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F1040-7R3M-T Abracon LLC | 13 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 100kHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F1 | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 8.3A | - | Shielded | - | - | - | - | - | - | - | - | - | 7.3μH | - | 21.8mOhm Max | - | - | - | - | - | - | 13A | - | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() AISC-1206-1R2J-T Abracon LLC | 48 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 10.007382mg | - | 380MHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1206 | 0.140Lx0.085W 3.56mmx2.16mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | Unshielded | - | - | 300mA | - | - | - | - | - | - | 1.2μH | 35MHz | 3.2Ohm Max | 300mA | - | - | 45 @ 150MHz | - | - | - | 45 | - | 1.52mm | 0.060 1.52mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-07-100K Abracon LLC | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | Q MEASURED AT 100 KHZ | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 1.05A | - | - | 4mm | - | - | 500 μm | 10μH | 2.52MHz | 100mOhm Max | 1.5A | POWER INDUCTOR | - | 24 @ 2.52MHz | Radial | 24 | - | - | - | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIML-1206-R10K-T Abracon LLC | 27455 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | 1206 | 10.007382mg | - | 280MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 250mA | - | Shielded | - | - | 250mA | 3216 | 1206 | - | - | - | - | 100nH | 25MHz | 250mOhm Max | 250mA | - | - | 30 @ 25MHz | - | - | - | 20 | - | 800μm | 0.055 1.40mm | 3.2004mm | 1.6mm | - | RoHS Compliant | - | - | ||
![]() ASPI-0628-6R0M-T1 Abracon LLC | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 2.5A | - | - | - | - | - | - | 6μH | 100kHz | 40mOhm | - | - | - | - | - | - | - | - | - | - | 0.110 2.80mm | - | - | - | RoHS Compliant | - | - |