- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIAP-01-330K-T Abracon LLC | 20 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | Ferrite | 7.6MHz | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 910mA | - | - | - | - | - | 33μH | 1kHz | 290mOhm Max | 910mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() AIUR-02H-101K Abracon LLC | 23 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 720mA | - | Unshielded | - | - | - | 720mA | Not | - | - | 5mm | - | 100μH | 790kHz | 210mOhm Max | 1.4A | - | - | 20 @ 790kHz | Radial | - | 1.4A | 30 | - | 1.4A | 9MHz | - | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | - | ||
![]() AIML-1008HC-4R7M-T Abracon LLC | 1857 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | 20MHz | 1MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | AIML-1008HC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | 125°C | -55°C | - | - | 1.3A | - | Shielded | - | - | - | 1.3A | - | 2520 | 1008 | - | - | 4.7μH | 1MHz | 120mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | - | ||
![]() AIUR-03-391K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 2.1MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 370mA | - | - | - | 5mm | 640 μm | 390μH | 796kHz | 1Ohm Max | 480mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | - | 20 | - | - | - | - | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-03-331K Abracon LLC | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 2.3MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 390mA | - | - | - | 5mm | 640 μm | 330μH | 796kHz | 850mOhm Max | 540mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | - | 20 | - | - | - | 9mm | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIML-1206HC-1R0M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 90MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | AIML-1206HC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.6A | - | 3216 | 1206 | - | - | 1μH | 1MHz | 100mOhm | - | - | - | - | - | - | 300mA | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | RoHS Compliant | - | ||
![]() AISR-01-363J Abracon LLC | 33 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | RECTANGULAR PACKAGE | - | 200kHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AISR-01 | 0.425Dia 10.80mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 16mA | - | - | - | 5mm | - | 36mH | 1kHz | 27Ohm Max | 16mA | FILTER CHOKE | - | 100 @ 50kHz | - | 100 | - | - | - | - | - | 10.8mm | 14mm | 0.551 14.00mm | - | - | No | RoHS Compliant | - | ||
![]() AISC-1812H-4R7N-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 38MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 750mA | Not | 4532 | 1812 | - | - | 4.7μH | 1MHz | 200mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 750mA | - | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | - | ||
![]() AIAP-01-562K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | Ferrite | 400kHz | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 63mA | - | Unshielded | - | - | - | 63mA | - | - | - | - | - | 5.6mH | 1kHz | 55Ohm Max | 63mA | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 9.144mm | - | No | RoHS Compliant | - | ||
![]() AIML-1206HC-100M-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | 28MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | AIML-1206HC | 0.126Lx0.063W 3.20mmx1.60mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 670mA | - | 3216 | 1206 | - | - | 10μH | 1MHz | 500mOhm | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | 0.055 1.40mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AISC-1812H-150K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 19MHz | - | Ferrite | - | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 570mA | - | 4532 | 1812 | - | - | 15μH | 1MHz | 540mOhm Max | 570mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 10% | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | - | ||
![]() AISM-1812-391K-T Abracon LLC | 7 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | AISM-1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | 80mA | - | 4532 | 1812 | - | - | 390μH | 796kHz | 18Ohm Max | 80mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 40 | - | - | - | - | 3.2mm | 0.110 2.80mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-06-122K Abracon LLC | 713 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 610mA | - | Unshielded | - | - | - | 610mA | - | - | - | 7.37mm | 810 μm | 1.2mH | 1kHz | 1.5Ohm Max | 800mA | - | - | - | Radial | - | 800mA | - | - | - | - | - | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | - | ||
![]() AIRD-06-1R8M Abracon LLC | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | Q MEASURED AT 0.05 MHZ | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 11.4A | - | - | - | - | - | 1.8μH | 1kHz | 3mOhm Max | 11.4A | POWER INDUCTOR | - | 15 @ 50kHz | - | 15 | 68A | - | - | - | - | - | - | 0.827 21.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-6045S-820M-T Abracon LLC | 77400 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 4.9MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 900mA | - | Shielded | - | - | - | 900mA | - | - | - | - | - | 82μH | 100kHz | 341mOhm | 900mA | - | - | - | - | - | 1.05A | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | ||
![]() AISC-0402-4N7J-T Abracon LLC | 389060 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 0402 (1005 Metric) | - | - | 4.775GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 800mA | - | Unshielded | - | 640μm | - | 800mA | - | 1005 | 0402 | - | - | 4.7nH | 250MHz | 83mOhm Max | 700mA | - | - | 20 @ 250MHz | - | - | - | 20 | - | - | - | - | 660μm | 0.026 0.66mm | 1.1938mm | 510μm | No | RoHS Compliant | - | ||
![]() AISC-1008F-6R8J-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | 2 | 1008 (2520 Metric) | - | - | 60MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1008F | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -25°C | Ceramic, Wirewound | - | 360mA | - | Unshielded | - | 2.79mm | - | 360mA | - | 2520 | 1008 | - | - | 6.8μH | 7.9MHz | 3Ohm Max | 180mA | - | - | 20 @ 7.9MHz | - | - | - | 31 | 5% | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.79mm | No | RoHS Compliant | - | ||
![]() ASPI-8040S-121M-T Abracon LLC | 49 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 3.5MHz | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 950mA | - | Shielded | - | - | - | 950mA | - | - | - | - | - | 120μH | 100kHz | 334mOhm | 950mA | - | - | - | - | - | 1.05A | - | - | - | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8.001mm | - | RoHS Compliant | - | ||
![]() ASPI-1306T-100M-T Abracon LLC | 6 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 30MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 4.3A | - | Unshielded | - | 15.24mm | - | 4.3A | - | - | - | - | - | 10μH | 100kHz | 31mOhm Max | 4.3A | - | - | - | - | - | 10A | - | - | - | - | - | 7.11mm | 0.280 7.11mm | 18.542mm | 15.24mm | No | RoHS Compliant | Lead Free | ||
![]() AIML-0805-R12K-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 220MHz | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | - | - | 250mA | - | 2012 | 0805 | - | - | 120nH | 25MHz | 300mOhm Max | 250mA | FILTER CHOKE | DUAL ENDED | 20 @ 25MHz | - | 20 | - | 20 | - | - | - | - | 850μm | 0.041 1.05mm | - | - | - | RoHS Compliant | - |