- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Q Factor | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0402HP-18NJ-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 3.55GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 850mA | - | - | 18nH | 250MHz | 140mOhm Max | 850mA | - | - | 26 @ 250MHz | - | 26 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() AISC-0402HP-16NJ-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | - | 3.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 850mA | - | Unshielded | - | - | 850mA | - | - | 16nH | 250MHz | 130mOhm Max | 850mA | - | - | 26 @ 250MHz | - | 26 | 500μm | 0.024 0.60mm | 990.6μm | 558.8μm | - | RoHS Compliant | ||
![]() AISC-0402HP-40NJ-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 2.6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 450mA | - | - | 40nH | 250MHz | 430mOhm Max | 450mA | - | - | 26 @ 250MHz | - | 26 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() AISC-0402HP-56NJ-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 2.07GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 330mA | - | - | 56nH | 200MHz | 850mOhm Max | 330mA | - | - | 22 @ 200MHz | - | 22 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() AISC-0402HP-26NJ-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 3.15GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 700mA | - | - | 26nH | 250MHz | 170mOhm Max | 700mA | - | - | 25 @ 250MHz | - | 25 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() AISC-0402HP-9N5J-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 4.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.2A | - | - | 9.5nH | 250MHz | 95mOhm Max | 1.2A | - | - | 25 @ 250MHz | - | 25 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() AISC-0402HP-7N5J-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | 5.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.4A | - | - | 7.5nH | 250MHz | 80mOhm Max | 1.4A | - | - | 25 @ 250MHz | - | 25 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() AIML-1206-5R6K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 1206 | 10.007382mg | - | 38MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 25mA | - | Shielded | - | - | 25mA | 3216 | 1206 | 5.6μH | 4MHz | 750mOhm Max | 25mA | - | - | 55 @ 4MHz | - | 40 | 800μm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | RoHS Compliant | ||
![]() AIMC-0402HQ-4N1C-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 650mA | 1005 | 0402 | 4.1nH | 250MHz | 120mOhm Max | 650mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 20 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0402HQ-9N5J-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | Unshielded | 1 | - | 500mA | 1005 | 0402 | 9.5nH | 250MHz | 180mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 22 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0402HQ-8N2H-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 550mA | 1005 | 0402 | 8.2nH | 250MHz | 160mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 22 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0402HQ-8N7H-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 500mA | 1005 | 0402 | 8.7nH | 250MHz | 170mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 22 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0402HQ-15NH-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 430mA | 1005 | 0402 | 15nH | 250MHz | 220mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 22 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0402HQ-2N9C-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 700mA | 1005 | 0402 | 2.9nH | 250MHz | 90mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 20 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0402HQ-7N5H-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 550mA | 1005 | 0402 | 7.5nH | 250MHz | 160mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 22 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0402HQ-5N6C-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 600mA | 1005 | 0402 | 5.6nH | 250MHz | 130mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 20 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0402HQ-7N3J-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | Unshielded | 1 | - | 550mA | 1005 | 0402 | 7.3nH | 250MHz | 160mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 22 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | ||
![]() AISM-1210-270K-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | 18MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 85°C | -40°C | Wirewound | - | 80mA | - | Unshielded | - | 2.7mm | 80mA | 3225 | 1210 | 27μH | 2.52MHz | 5Ohm Max | 80mA | - | - | 30 @ 2.52MHz | - | 30 | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.4892mm | No | RoHS Compliant | ||
![]() AISM-1210-560K-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | 55mA | 3225 | 1210 | 56μH | 2.52MHz | 8Ohm Max | 55mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | 30 | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | ||
![]() AISM-1210-820K-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | 45mA | 3225 | 1210 | 82μH | 2.52MHz | 10Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | 30 | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant |