- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISM-1210-R68M-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 160MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | - | NO | 1 | 2.7mm | - | 450mA | 3225 | 1210 | - | - | - | 680nH | 25.2MHz | 600mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | 30 | - | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | ||
![]() AISM-1210-6R8K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 40MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | - | 180mA | 3225 | 1210 | - | - | - | 6.8μH | 7.96MHz | 1.8Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | ||
![]() AISM-1210-R82M-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 140MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | - | NO | 1 | 2.7mm | - | 450mA | 3225 | 1210 | - | - | - | 820nH | 25.2MHz | 650mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | 30 | - | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | ||
![]() AISM-1210-5R6K-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 45MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | - | 200mA | 3225 | 1210 | - | - | - | 5.6μH | 7.96MHz | 1.6Ohm Max | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | ||
![]() ASPI-0310FS-330M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Nickel Zinc Ferrite (NiZn) | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0310FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | 500mA | - | Shielded | - | - | - | 350mA | - | - | - | - | - | 33μH | 100kHz | 1.1Ohm | - | - | - | - | - | - | 320mA | - | - | 990.6μm | 0.039 1.00mm | - | - | - | RoHS Compliant | ||
![]() AIUR-02H-120K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.9A | - | - | 5mm | - | - | 12μH | 2.52MHz | 49mOhm Max | 3.1A | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | - | 8.5mm | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-02H-820K Abracon LLC | 48 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 760mA | - | - | 5mm | - | - | 82μH | 2.52MHz | 174mOhm Max | 1.3A | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | - | 8.5mm | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | ||
![]() AISC-0402HP-22NJ-T Abracon LLC | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 3.3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 800mA | - | Unshielded | - | - | - | 800mA | - | - | - | - | - | 22nH | 250MHz | 160mOhm Max | 800mA | - | - | 26 @ 250MHz | - | - | - | 26 | - | 500μm | 0.024 0.60mm | 990.6μm | 550μm | - | RoHS Compliant | ||
![]() AISC-1210-15NJ-T Abracon LLC | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | RECTANGULAR PACKAGE | 3.2GHz | - | Ceramic | Q MEASURED AT300 HZ | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1A | - | - | - | - | - | 15nH | 100MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 40 @ 300MHz | - | 40 | - | - | - | - | 0.106 2.70mm | - | - | - | RoHS Compliant | ||
![]() AIRD-06-181K Abracon LLC | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 4A | - | Unshielded | - | - | - | 4A | - | - | 19mm | - | - | 180μH | 1kHz | 110mOhm Max | 7.8A | - | - | 15 @ 50kHz | Radial | - | 7.8A | - | 21mm | - | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | ||
![]() AIRD-06-122K Abracon LLC | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | Q MEASURED AT 0.05 MHZ | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 800mA | - | - | 19mm | - | - | 1.2mH | 1kHz | 1.14Ohm Max | 2.7A | POWER INDUCTOR | - | 15 @ 50kHz | Radial | 15 | - | - | 21mm | - | 0.827 21.00mm | - | - | No | RoHS Compliant | ||
![]() AIRD-02-391K Abracon LLC | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 1.6A | - | - | 19mm | 12.5mm | - | 390μH | 1kHz | 320mOhm Max | 4.9A | POWER INDUCTOR | - | - | Radial | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | ||
![]() AIRD-02-820K Abracon LLC | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 4.8A | - | - | 19mm | 12.5mm | - | 82μH | 1kHz | 60mOhm Max | 11A | POWER INDUCTOR | - | - | Radial | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | ||
![]() AIRD-02-331K Abracon LLC | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 1.6A | - | - | 19mm | 12.5mm | - | 330μH | 1kHz | 305mOhm Max | 5.2A | POWER INDUCTOR | - | - | Radial | - | - | - | 21mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | ||
![]() AIRD-02-8R2M Abracon LLC | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 11.4A | - | - | 19mm | 12.5mm | - | 8.2μH | 1kHz | 7mOhm Max | 36A | POWER INDUCTOR | - | - | Radial | - | - | - | 21mm | - | 0.827 21.00mm | - | - | No | RoHS Compliant | ||
![]() AIRD-02-6R8M Abracon LLC | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Cylindrical | 11.4A | - | - | 19mm | 12.5mm | - | 6.8μH | 1kHz | 7mOhm Max | 39A | POWER INDUCTOR | - | - | Radial | - | - | - | 21mm | - | 0.827 21.00mm | - | - | No | RoHS Compliant | ||
![]() AIUR-03-390K Abracon LLC | 737 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | 6.9MHz | 2.52MHz | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 1.1A | - | - | 5mm | - | 640 μm | 39μH | 2.52MHz | 100mOhm Max | 1.5A | RF INDUCTOR | - | 30 @ 2.52MHz | - | 30 | - | 30 | 9mm | 12mm | 0.472 12.00mm | - | - | No | RoHS Compliant | ||
![]() AISC-0402HP-12NJ-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 4.4GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.1A | - | - | - | - | - | 12nH | 250MHz | 90mOhm Max | 1.1A | - | - | 26 @ 250MHz | - | - | - | 26 | - | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() AISC-0402HP-37NJ-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.7GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 470mA | - | - | - | - | - | 37nH | 250MHz | 430mOhm Max | 470mA | - | - | 25 @ 250MHz | - | - | - | 25 | - | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | ||
![]() AISC-0402HP-51NJ-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.3GHz | - | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 360mA | - | - | - | - | - | 51nH | 200MHz | 750mOhm Max | 360mA | - | - | 22 @ 200MHz | - | - | - | 22 | - | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant |