- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Q Factor | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0402HP-30NJ-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 500mA | - | - | 30nH | 250MHz | 275mOhm Max | 500mA | - | - | 25 @ 250MHz | - | 25 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0402HP-9N0J-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.3A | - | Unshielded | - | - | 1.3A | - | - | 9nH | 250MHz | 85mOhm Max | 1.3A | - | - | 25 @ 250MHz | - | 25 | 500μm | 0.024 0.60mm | 990.6μm | 550μm | - | RoHS Compliant | - | ||
![]() AISC-0402HP-11NJ-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 4.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.3A | - | - | 11nH | 250MHz | 90mOhm Max | 1.3A | - | - | 25 @ 250MHz | - | 25 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0402HP-5N1J-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 6.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.3A | - | - | 5.1nH | 250MHz | 85mOhm Max | 1.3A | - | - | 23 @ 250MHz | - | 23 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0402HP-3N6J-T Abracon LLC | 33 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 8.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.7A | - | - | 3.6nH | 250MHz | 45mOhm Max | 1.7A | - | - | 23 @ 250MHz | - | 23 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0402HP-47NJ-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 420mA | - | - | 47nH | 200MHz | 550mOhm Max | 420mA | - | - | 22 @ 200MHz | - | 22 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | - | ||
![]() AISC-0402HP-39NJ-T Abracon LLC | 42 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 450mA | - | - | 39nH | 250MHz | 430mOhm Max | 450mA | - | - | 23 @ 250MHz | - | 25 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | - | ||
![]() AIML-1206-R12K-T Abracon LLC | 35 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | 260MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 250mA | - | Shielded | - | - | 250mA | 3216 | 1206 | 120nH | 25MHz | 250mOhm Max | 250mA | - | - | 30 @ 25MHz | - | 20 | 800μm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | RoHS Compliant | - | ||
![]() AIML-1206-R33K-T Abracon LLC | 21 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | 1206 | - | 170MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2004 | AIML-1206 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 250mA | - | Shielded | - | - | 250mA | 3216 | 1206 | 330nH | 25MHz | 400mOhm Max | 250mA | - | - | 35 @ 25MHz | - | 20 | 800μm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | RoHS Compliant | Lead Free | ||
![]() AIMC-0402HQ-2N5C-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 800mA | 1005 | 0402 | 2.5nH | 250MHz | 70mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 20 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-6N8H-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±3% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 550mA | 1005 | 0402 | 6.8nH | 250MHz | 150mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 22 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-1N8C-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 800mA | 1005 | 0402 | 1.8nH | 250MHz | 70mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 20 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-8N2J-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 5GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 550mA | 1005 | 0402 | 8.2nH | 250MHz | 160mOhm Max | 550mA | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | 22 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-3N9C-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 6GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | Ceramic | - | 700mA | - | Unshielded | - | - | 700mA | 1005 | 0402 | 3.9nH | 250MHz | 100mOhm Max | 700mA | - | - | 20 @ 250MHz | - | 20 | 500μm | 0.026 0.65mm | 990.6μm | 600μm | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-2N4C-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 800mA | 1005 | 0402 | 2.4nH | 250MHz | 70mOhm Max | 800mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 20 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-4N3C-T Abracon LLC | 10 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 0402 (1005 Metric) | - | 6GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | Ceramic | - | 600mA | - | Unshielded | - | - | 600mA | 1005 | 0402 | 4.3nH | 250MHz | 130mOhm Max | 600mA | - | - | 20 @ 250MHz | - | 20 | 500μm | 0.026 0.65mm | 990.6μm | 600μm | - | RoHS Compliant | - | ||
![]() AIMC-0402HQ-3N0C-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0402HQ | 0.039Lx0.024W 1.00mmx0.60mm | ±0.2nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 INCH | NO | 1 | - | 700mA | 1005 | 0402 | 3nH | 250MHz | 90mOhm Max | 700mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 20 | 500μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() AISM-1210-680K-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | 50mA | 3225 | 1210 | 68μH | 2.52MHz | 9Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | 30 | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | - | ||
![]() AISM-1210-181K-T Abracon LLC | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2008 | AISM-1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Molded | - | - | - | Wirewound | - | - | TR | NO | 1 | 2.7mm | 60mA | 3225 | 1210 | 180μH | 796kHz | 17Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | 20 | 2.2mm | 0.094 2.40mm | - | - | No | RoHS Compliant | - | ||
![]() AISC-0402HP-4N3J-T Abracon LLC | 40 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 7.15GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 1.5A | - | - | 4.3nH | 250MHz | 55mOhm Max | 1.5A | - | - | 22 @ 250MHz | - | 22 | 500μm | 0.024 0.60mm | - | - | - | RoHS Compliant | - |