- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIUR-11-820K Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-11 | 0.375Dia 9.53mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 1A | - | - | 5mm | 810 μm | 82μH | 1kHz | 174mOhm Max | 1.3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 11.4mm | 0.450 11.43mm | - | - | No | RoHS Compliant | - | ||
![]() AISR-875-271L Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2006 | AISR-875 | 0.307Dia 7.80mm | ±15% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 510mA | - | - | 5mm | - | 270μH | 1kHz | 880mOhm Max | 510mA | FILTER CHOKE | - | - | - | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | RoHS Compliant | - | ||
![]() AISR-875-121L Abracon LLC | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~125°C | Bulk | 2006 | AISR-875 | 0.307Dia 7.80mm | ±15% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | 810mA | - | - | 5mm | - | 120μH | 1kHz | 360mOhm Max | 810mA | FILTER CHOKE | - | - | - | - | - | - | - | - | - | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-12-470K Abracon LLC | 568 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 5MHz | Ferrite | - | -40°C~85°C | Bulk | 2007 | AIUR-12 | 0.283Dia 7.20mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 780mA | - | - | - | - | 47μH | 100kHz | 280mOhm Max | - | POWER INDUCTOR | - | 30 @ 100kHz | - | 160 | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIAP-01-2R7K-T Abracon LLC | 19 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Ferrite | 120MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | 2.5A | - | - | - | - | 2.7μH | 7.9MHz | 33mOhm Max | 2.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() ASPI-4030S-470M-T Abracon LLC | 2033 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 8.4MHz | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 720mA | - | Shielded | - | - | 720mA | - | - | - | - | 47μH | 100kHz | 445mOhm | 950mA | - | - | - | - | - | 950mA | - | - | - | - | - | 3mm | 0.118 3.00mm | 3.9878mm | 4mm | - | RoHS Compliant | - | ||
![]() ASPI-4020S-3R3M-T Abracon LLC | 45 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 44MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4020S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 1.4A | - | Shielded | - | - | 1.4A | - | - | - | - | 3.3μH | 100kHz | 70mOhm | 3.2A | - | - | - | - | - | 3.2A | - | - | - | - | - | 2mm | 0.079 2.00mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() AIUR-04-183J Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 300kHz | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 30mA | - | Unshielded | - | - | 30mA | - | - | 5mm | 700 μm | 18mH | 79.6kHz | 60Ohm Max | 30mA | - | - | 40 @ 79.6kHz | Radial | - | 30mA | 40 | - | - | - | - | 11.2mm | 0.441 11.20mm | 11.2mm | - | No | RoHS Compliant | - | ||
![]() ASPI-0704S-470M-T Abracon LLC | 33 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 260mOhm | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | Rectangular | - | - | - | - | - | 47μH | 100kHz | 260mOhm | 880mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIAP-02-682K Abracon LLC | 13 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | Axial | - | - | Ferrite | - | - | - | -40°C~85°C | Bulk | 2004 | AIAP-02 | 0.252Diax0.551L 6.40mmx14.00mm | ±10% | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 150mA | - | Unshielded | - | - | 150mA | - | - | - | - | 6.8mH | 1kHz | 16.3Ohm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 13.97mm | - | No | RoHS Compliant | - | ||
![]() AIUR-16-273K Abracon LLC | 135 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 30mA | - | Unshielded | - | - | 30mA | - | - | - | - | 27mH | 10kHz | 66Ohm Max | - | - | - | - | - | - | 33mA | - | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0403-470K-T Abracon LLC | 47 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | 440mA | - | - | - | - | 47μH | 2.52MHz | 844mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1816 | 0.44A | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0403-680K-T Abracon LLC | 4436 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | 370mA | - | - | - | - | 68μH | 2.52MHz | 1.117Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1816 | 0.37A | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIAC-1812-27NK-T Abracon LLC | 42 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 26.988746mg | - | - | 2.7GHz | Air | - | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-1812 | 0.185Lx0.138W 4.70mmx3.50mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 3.5A | - | Unshielded | - | - | 3.5A | - | - | 4.7mm | - | 27nH | 150MHz | 4.6mOhm Max | 3.5A | - | - | 100 @ 150MHz | - | - | - | 100 | - | - | - | - | - | 0.146 3.70mm | 4.699mm | 3.5mm | - | RoHS Compliant | - | ||
![]() ASPI-4030S-3R3M-T Abracon LLC | 1154 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 38MHz | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Cut Tape (CT) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.4A | - | Shielded | - | - | 2.4A | - | - | - | - | 3.3μH | 100kHz | 40mOhm | 3.3A | - | - | - | - | - | 3.3A | - | - | - | 20% | - | 3mm | 0.118 3.00mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | Lead Free | ||
![]() AIUR-07-102K Abracon LLC | 18 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~85°C | Bulk | 2007 | AIUR-07 | 0.236Dia 6.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 100mA | - | - | 4mm | 500 μm | 1mH | 1kHz | 6.3Ohm Max | 150mA | POWER INDUCTOR | - | 60 @ 1kHz | Radial | 60 | - | - | - | - | - | 6mm | 5.1mm | 0.201 5.10mm | - | - | No | RoHS Compliant | - | ||
![]() AIUR-04-273J Abracon LLC | 13 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 300kHz | Ferrite | Q MEASURED AT 50 KHz | -25°C~85°C | Bulk | 2007 | AIUR-04 | 0.335Dia 8.50mm | ±5% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 30mA | - | - | 5mm | 700 μm | 27mH | 79.6kHz | 80Ohm Max | 30mA | RF INDUCTOR | - | 40 @ 79.6kHz | - | 100 | - | 40 | - | - | - | - | 11.2mm | 0.441 11.20mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-0530HI-1R5M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Carbonyl Powder | - | -55°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0530HI | 0.220Lx0.205W 5.60mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | 125°C | -55°C | Wirewound | - | 6A | - | Shielded | - | - | 6A | - | - | - | - | 1.5μH | 100kHz | 25mOhm Max | 10A | - | - | - | - | - | 10A | - | - | - | - | - | 3mm | 0.118 3.00mm | 5.588mm | 5.2mm | - | RoHS Compliant | - | ||
![]() AISC-0603F-3R3J-T Abracon LLC | 5253 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | - | - | 60MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-0603F | 0.063Lx0.039W 1.60mmx1.00mm | ±5% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 200mA | - | Unshielded | - | - | 200mA | 1608 | 0603 | - | - | 3.3μH | 7.9MHz | 1.8Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.6002mm | 990.6μm | - | RoHS Compliant | - | ||
![]() AIRD-01-3R9M Abracon LLC | 31 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 9A | - | Unshielded | - | - | 9A | - | - | 14.5mm | - | 3.9μH | 1kHz | 6mOhm Max | 36A | - | - | - | Radial | - | 36A | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - |