- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0403S-152M-T Abracon LLC | 60000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR, 13 Inch | YES | 1 | 4.45mm | Rectangular | - | 120mA | - | - | - | - | - | 1.5mH | 100kHz | 4.2Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 2618 | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | RoHS Compliant | - | - | ||
![]() AISC-0402-8N2J-T Abracon LLC | 7774 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 2 | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | 4.4GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | - | 680mA | - | Unshielded | - | 640μm | - | - | 680mA | - | 1005 | 0402 | - | - | 8.2nH | 250MHz | 100mOhm Max | 680mA | - | - | 25 @ 250MHz | - | - | - | - | 25 | - | - | - | - | 5% | - | - | - | - | - | 660μm | 0.026 0.66mm | 1.1938mm | 510μm | No | RoHS Compliant | - | - | ||
![]() AISC-0603-R037J-T Abracon LLC | 2265 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 2.2GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 600mA | - | - | - | - | - | 37nH | 250MHz | 250mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | - | - | 35 | - | - | - | - | 5% | - | - | - | - | - | 970μm | 0.040 1.02mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-6045S-270M-T Abracon LLC | 8445 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.2MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 1.65A | - | Shielded | - | - | - | - | 1.65A | - | - | - | - | - | 27μH | 100kHz | 102mOhm | 1.65A | - | - | - | - | - | - | 1.9A | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | Lead Free | - | ||
![]() AIAP-03-330K Abracon LLC | 258 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 4.83A | - | - | - | - | - | 33μH | 1kHz | 32mOhm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0428S-2R7M-T Abracon LLC | 1367 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0428S | 0.185Lx0.185W 4.70mmx4.70mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | - | 1.6A | - | - | - | - | - | 2.7μH | 100kHz | 43.3mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1919 | - | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-0805-R047J-T Abracon LLC | 69 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | 1.6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 500mA | - | Unshielded | - | 1.73mm | - | - | 500mA | - | 2012 | 0805 | - | - | 47nH | 200MHz | 310mOhm Max | 500mA | - | - | 50 @ 500MHz | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | RoHS Compliant | - | - | ||
![]() AIAP-03-101K Abracon LLC | 394 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -55°C | Wirewound | - | - | 2.79A | - | Unshielded | - | - | - | - | 2.79A | - | - | - | - | - | 100μH | 1kHz | 90mOhm Max | 1A | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.86mm | - | No | RoHS Compliant | Lead Free | - | ||
![]() ASPI-2410-R68N-T2 Abracon LLC | 250000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2410 | 0.094Lx0.094W 2.40mmx2.40mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | - | - | - | 2.5A | - | - | - | - | - | 680nH | 100kHz | 60mOhm | 1A | - | - | - | - | - | - | 2.6A | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | - | RoHS Compliant | - | - | ||
![]() AISM-1008-4R7J-T Abracon LLC | In Stock | - | - | 12 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | ABRACON | 1008 | 2520 | - | 1.6 Ω | 2000 | 43MHz | ABRACON LLC | 7.96 MHz | ABRACON | AISM-1008-4R7J-T | - | 125 mA | 1.6 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 25 | 5.46 | Details | Yes | 55 MHz | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 175 mA | - | Unshielded | 1 | - | - | compliant | - | SMD/SMT | - | - | - | - | 4.7 μH | 7.96 MHz | 2.3Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.125 A | - | 4.7 µH | 55 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | ||
![]() AISM-1008-3R3J-T Abracon LLC | 41 |
| - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 | - | - | - | - | ABRACON | 1008 | 2520 | - | - | 2000 | 55MHz | - | 7.96 MHz | ABRACON | - | - | 135 mA | 1.3 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | Active | 25 | - | Details | - | - | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | - | - | - | - | Standard | - | Molded | - | - | - | - | - | Inductors, Chokes & Coils | 185 mA | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 3.3 μH | 7.96 MHz | 1.9Ohm Max | - | - | - | 30 @ 7.96MHz | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | 65 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | ||
![]() AISC-1210-5R6J-T Abracon LLC | 8 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 15.989131mg | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1210 | 0.144Lx0.116W 3.65mmx2.95mm | ±5% | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 250mA | - | 3225 | 1210 | - | - | 5.6μH | 7.9MHz | 5Ohm Max | 250mA | - | - | 15 @ 25MHz | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | 2.7mm | 0.106 2.70mm | - | - | - | RoHS Compliant | - | - | ||
![]() AIUR-06-8R2K Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 5.3A | - | - | - | 7.37mm | 810 μm | 8.2μH | 1kHz | 26mOhm Max | 9.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | 0.710 18.03mm | - | - | No | RoHS Compliant | - | - | ||
![]() AIUR-06-820K Abracon LLC | 42 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2007 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 2.2A | - | - | - | 7.37mm | 810 μm | 82μH | 1kHz | 88mOhm Max | 3.1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.034mm | 0.710 18.03mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-8040S-1R0N-T Abracon LLC | 200000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | 89MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | TR | YES | 1 | - | Chip | - | 6.3A | - | - | - | - | - | 1μH | 100kHz | 8mOhm | 6.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 9.85A | - | - | 3232 | - | - | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-104S-121M-T Abracon LLC | 21 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-104S | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 10.4mm | - | - | 1.08A | - | - | - | - | - | 120μH | 100kHz | 350mOhm Max | 1.08A | - | - | - | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-1306T-471M-T Abracon LLC | 50 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | TR | NO | - | 15.24mm | - | - | 820mA | - | - | - | - | - | 470μH | 100kHz | 850mOhm Max | 820mA | - | - | - | - | - | - | 1.4A | - | - | 7360 | - | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | - | - | No | RoHS Compliant | - | - | ||
![]() ASPI-0403S-222M-T Abracon LLC | 50000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 100mA | - | Shielded | - | 4.45mm | - | - | 100mA | - | - | - | - | - | 2.2mH | 100kHz | 8.5Ohm Max | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | 20% | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | RoHS Compliant | - | - | ||
![]() AISM-1008-3R9J-T Abracon LLC | In Stock | - | - | 12 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | ABRACON | 1008 | 2520 | - | 1.4 Ω | 2000 | 48MHz | ABRACON LLC | 7.96 MHz | ABRACON | AISM-1008-3R9J-T | - | 130 mA | 1.4 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 25 | 5.46 | Details | Yes | 60 MHz | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 180 mA | - | Shielded | 1 | - | - | compliant | - | SMD/SMT | - | - | - | - | 3.9 μH | 7.96 MHz | 2.1Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.13 A | - | 3.9 µH | 60 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | ||
![]() AISM-1008-6R8J-T Abracon LLC | 24 |
| - | 12 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | ABRACON | 1008 | 2520 | - | 2 Ω | 2000 | 39MHz | ABRACON LLC | 7.96 MHz | ABRACON | AISM-1008-6R8J-T | - | 115 mA | 2 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 25 | 5.46 | Details | Yes | 45 MHz | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 165 mA | - | Shielded | 1 | - | - | compliant | - | SMD/SMT | - | - | - | - | 6.8 μH | 7.96 MHz | 2.7Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.115 A | - | 6.8 µH | 45 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - |