- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Current - Saturation | Q Factor | Inductance Tolerance | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPI-0628-1R5N-T1 Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0628 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 4.2A | - | - | - | - | 1.5μH | 100kHz | 16mOhm | - | - | - | - | 5.1A | - | - | - | - | - | 0.110 2.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AIAP-01-2R2K-T Abracon LLC | 34 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | Ferrite | 130MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 2.6A | - | - | - | - | 2.2μH | 7.9MHz | 31mOhm Max | 2.6A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIAP-01-4R7K-T Abracon LLC | 33 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | Ferrite | 86MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 1.7A | - | - | - | - | 4.7μH | 7.9MHz | 68mOhm Max | 1.7A | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIRD-01-3R3M Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 1kHz | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | - | - | 9A | Unshielded | - | - | - | - | 9A | - | - | 14.5mm | - | 3.3μH | 1kHz | 5mOhm Max | 40A | - | - | Radial | 40A | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | 21mm | - | No | - | RoHS Compliant | - | - | ||
![]() AIRD-01-8R2M Abracon LLC | 10 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±20% | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 9A | - | - | 14.5mm | - | 8.2μH | 1kHz | 9mOhm Max | 24.5A | POWER INDUCTOR | - | Radial | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ASPI-0504-102M-T Abracon LLC | 12 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -40°C~85°C | Cut Tape (CT) | 2009 | ASPI-0504 | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 150mA | Unshielded | - | - | - | - | 150mA | - | - | - | - | 1mH | 1kHz | 14.4Ohm Max | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | 5.7912mm | 5.207mm | - | - | RoHS Compliant | - | - | ||
![]() ASPIAIG-F5020-R80M-T Abracon LLC | 44 |
| Datasheet | 17 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ASPIAIG-F | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | - | - | - | - | 13A | Shielded | - | - | - | - | - | - | - | - | - | 800nH | - | 11.8mOhm Max | - | - | - | - | 13.5A | - | 20% | - | - | - | 0.083 2.10mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ASPI-0418FS-220M-T3 Abracon LLC | 9548 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0418FS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 100°C | -30°C | - | - | 900mA | Shielded | - | - | - | - | 750mA | - | - | - | - | 22μH | 100kHz | 290mOhm | 900mA | - | - | - | 950mA | - | - | - | - | 1.8034mm | 0.071 1.80mm | 3.9878mm | 3.9878mm | - | - | RoHS Compliant | - | - | ||
![]() ASPI-U201610-1R0M-T Abracon LLC | 1630 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard, 2 Lead | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASPI-U | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | 1μH | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ATCA-08-750M-H Abracon LLC | 6 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.673Dia 42.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | 10A | Unshielded | - | - | - | unknown | - | - | - | - | - | 75μH | - | 14mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.846 21.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ASPI-4020HI-3R3M-T Abracon LLC | 5 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4020 | - | - | - | - | Iron Alloy | -55°C~155°C | Tape & Reel (TR) | 2007 | ASPI-4020HI | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Molded | - | 155°C | -55°C | - | - | 2.5A | Shielded | - | - | - | - | 2.5A | - | - | - | - | 3.3μH | 100kHz | 87mOhm Max | - | - | - | - | 4A | - | - | - | - | - | 0.083 2.10mm | 4.4958mm | 4.0894mm | - | - | RoHS Compliant | - | - | ||
![]() ATCA-08-251M-H Abracon LLC | 1788 |
| Datasheet | 7 Weeks | - | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | Iron Powder | -40°C~105°C | Tray | 2016 | ATCA | 1.673Dia 42.50mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | - | - | - | 10A | Unshielded | - | - | - | - | - | - | - | - | - | 250μH | - | 27mOhm Max | - | - | - | - | - | - | 20% | 10A | - | - | 0.846 21.50mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() AIAP-01-6R8K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | Axial | - | Ferrite | 44MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 1.6A | Unshielded | - | - | - | - | 1.6A | - | - | - | - | 6.8μH | 7.9MHz | 80mOhm Max | 1.6A | - | - | Axial | - | - | - | - | - | - | - | 9.144mm | - | No | - | RoHS Compliant | - | - | ||
![]() AIRD-06-2R7M Abracon LLC | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-06 | 0.827Dia 21.00mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 11.4A | Unshielded | - | - | - | - | 11.4A | - | - | 19mm | - | 2.7μH | 1kHz | 5mOhm Max | 58A | - | 15 @ 50kHz | Radial | 58A | - | - | - | 21mm | - | 0.827 21.00mm | 21mm | - | No | - | RoHS Compliant | - | - | ||
![]() AIAP-01-822K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | Ferrite | 290kHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 54mA | - | - | - | - | 8.2mH | 1kHz | 75Ohm Max | 54mA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIAP-01-680K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | Ferrite | 4.3MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 610mA | - | - | - | - | 68μH | 1kHz | 530mOhm Max | 610mA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIRD-02-1R8M Abracon LLC | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | - | 11.4A | - | - | 19mm | 12.5mm | 1.8μH | 1kHz | 3mOhm Max | 68A | POWER INDUCTOR | - | Radial | - | - | - | - | 21mm | - | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AIRD-02-2R2M Abracon LLC | 6 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-02 | 0.827Dia 21.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Cylindrical | - | 11.4A | - | - | 19mm | 12.5mm | 2.2μH | 1kHz | 4mOhm Max | 68A | POWER INDUCTOR | - | Radial | - | - | - | - | 21mm | - | 0.827 21.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AISC-1008-R33J-T Abracon LLC | 203 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | 1008 (2520 Metric) | - | - | 530MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | 450mA | Unshielded | - | 2.79mm | - | - | 450mA | 2520 | 1008 | - | - | 330nH | 25MHz | 1.05Ohm Max | 450mA | - | 50 @ 100MHz | - | - | 45 | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() AISC-1008-R15J-T Abracon LLC | 37 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | 1008 (2520 Metric) | - | - | 800MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -25°C | Ceramic, Wirewound | - | 580mA | Unshielded | - | 2.79mm | - | - | 580mA | 2520 | 1008 | - | - | 150nH | 25MHz | 620mOhm Max | 580mA | - | 50 @ 100MHz | - | - | 45 | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.79mm | No | - | RoHS Compliant | Lead Free | - |