- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Current - Saturation | Q Factor | Inductance Tolerance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-1812H-121K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 6.2MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 170mA | 4532 | 1812 | - | 120μH | 100kHz | 3.2Ohm Max | 170mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-180K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 17MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 480mA | 4532 | 1812 | - | 18μH | 1MHz | 560mOhm Max | 480mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-821K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 2.2MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 60mA | 4532 | 1812 | - | 820μH | 1kHz | 16.8Ohm Max | 60mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1008-R22J-T Abracon LLC | 1201 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | - | - | 630MHz | - | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Ceramic, Wirewound | - | 500mA | - | Unshielded | - | 2.79mm | - | 500mA | 2520 | 1008 | - | 220nH | 25MHz | 800mOhm Max | 500mA | - | - | 50 @ 100MHz | - | - | 45 | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | RoHS Compliant | ||
![]() AIUR-02H-681K Abracon LLC | 34 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -25°C | Wirewound | - | 270mA | - | Unshielded | - | - | - | 270mA | - | - | 5mm | 680μH | 790kHz | 940mOhm Max | 590mA | - | - | 15 @ 790kHz | Radial | 590mA | 20 | - | 8.5mm | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | ||
![]() AIAC-0805C-56NK-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 5.499807mg | - | - | 1.3GHz | - | Air | -40°C~125°C | Tape & Reel (TR) | 2006 | AIAC-0805C | 0.112Lx0.071W 2.85mmx1.80mm | ±10% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 320mA | - | - | 2.85mm | 56nH | 300MHz | 38.4mOhm Max | 320mA | - | - | 70 @ 300MHz | - | - | 70 | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | ||
![]() AIRD-03-330K Abracon LLC | 29 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | 1Hz | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -25°C | - | - | 13.5A | - | Unshielded | - | - | - | 13.5A | - | - | 22mm | 33μH | 1Hz | 17mOhm Max | 20A | - | - | - | Radial | 20A | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | ||
![]() AISC-1812H-560K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 9.3MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 250mA | 4532 | 1812 | - | 56μH | 100kHz | 1.56Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-680K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 8.4MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 220mA | 4532 | 1812 | - | 68μH | 100kHz | 1.92Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-390K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 11MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 300mA | 4532 | 1812 | - | 39μH | 100kHz | 1.18Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-820K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 7.5MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 200mA | 4532 | 1812 | - | 82μH | 100kHz | 2.08Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-182K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.5MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 35mA | 4532 | 1812 | - | 1.8mH | 1kHz | 58.8Ohm Max | 40mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-271K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 4MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 105mA | 4532 | 1812 | - | 270μH | 100kHz | 6.55Ohm Max | 110mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-222K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.3MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | Unshielded | 1 | 3.4mm | Rectangular | 30mA | 4532 | 1812 | - | 2.2mH | 1kHz | 65Ohm Max | 30mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-122K-T Abracon LLC | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 1.8MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 45mA | 4532 | 1812 | - | 1.2mH | 1kHz | 48Ohm Max | 50mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-391K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 3.3MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 95mA | 4532 | 1812 | - | 390μH | 100kHz | 8.06Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AISC-1812H-270K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 14MHz | - | Ferrite | -25°C~85°C | Tape & Reel (TR) | 2008 | AISC-1812H | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 3.4mm | Rectangular | 370mA | 4532 | 1812 | - | 27μH | 100kHz | 750mOhm Max | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10% | - | 2.6mm | 0.110 2.80mm | - | - | No | RoHS Compliant | ||
![]() AIAC-1008C-47NK-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 1.5GHz | - | Air | -40°C~125°C | Digi-Reel® | 2006 | AIAC-1008C | 0.126Lx0.075W 3.20mmx1.90mm | ±10% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 470mA | 2520 | 1008 | 3.2mm | 47nH | 300MHz | 25.2mOhm Max | 470mA | - | - | 70 @ 300MHz | - | - | 70 | - | - | - | 0.087 2.20mm | - | - | - | RoHS Compliant | ||
![]() AIAP-01-560K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Ferrite | 5.8MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 650mA | - | - | - | 56μH | 1kHz | 470mOhm Max | 650mA | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() AIAP-01-1R8K-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | Ferrite | 150MHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 2.9A | - | - | - | 1.8μH | 7.9MHz | 23mOhm Max | 2.9A | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant |