- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIAP-01-682K-T Abracon LLC | 2763 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | Axial | - | - | Ferrite | 360kHz | - | - | -40°C~105°C | Tape & Reel (TR) | 2004 | AIAP-01 | 0.130Diax0.360L 3.30mmx9.14mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 59mA | - | Unshielded | - | - | 59mA | - | - | - | 6.8mH | 1kHz | 60Ohm Max | 59mA | - | - | - | Axial | - | - | - | - | - | - | - | - | 9.144mm | - | No | RoHS Compliant | - | ||
![]() AIUR-16-680K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 620mA | - | Unshielded | - | - | 620mA | - | - | - | 68μH | 10kHz | 186mOhm Max | - | - | - | - | - | - | 660mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-16-123K Abracon LLC | 13 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 85°C | -25°C | Wirewound | - | 46mA | - | Unshielded | - | - | 46mA | - | - | - | 12mH | 10kHz | 31Ohm Max | - | - | - | - | - | - | 47mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-16-122K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 150mA | - | - | - | 1.2mH | 10kHz | 3.3Ohm Max | - | POWER INDUCTOR | - | - | - | - | 155mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-16-153K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 36mA | - | - | - | 15mH | 10kHz | 45Ohm Max | - | POWER INDUCTOR | - | - | - | - | 43mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-16-220K Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 1A | - | - | - | 22μH | 10kHz | 71mOhm Max | - | POWER INDUCTOR | - | - | - | - | 1.2A | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIUR-02H-220K Abracon LLC | 279 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-02H | 0.335Dia 8.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1.4A | - | Unshielded | - | - | 1.4A | - | - | 5mm | 22μH | 2.52MHz | 65mOhm Max | 2.4A | - | - | 20 @ 2.52MHz | Radial | - | 2.4A | 40 | - | - | 8.5mm | 12mm | 0.472 12.00mm | 12mm | - | No | RoHS Compliant | Lead Free | ||
![]() ASPI-0412FS-3R3M-T4 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Nickel Zinc Ferrite (NiZn) | - | -25°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0412FS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 100°C | -30°C | - | - | 1.12A | - | Shielded | - | - | 1.4A | - | - | - | 3.3μH | 100kHz | 143mOhm Max | 1.72A | - | - | - | - | - | 1.72A | - | - | - | - | 1.1938mm | 0.047 1.20mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() AIRD-03-6R8M Abracon LLC | 7 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | 21A | - | - | 22mm | 6.8μH | 1Hz | 4mOhm Max | 47A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-2512-100M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 590mA | - | - | - | 10μH | 100kHz | 630mOhm | 1A | - | - | - | - | - | 730mA | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0704S-330M-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | ASPI-0704S | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | - | - | 960mA | - | Shielded | - | - | - | - | - | - | 33μH | 100kHz | 170mOhm | 960mA | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 7.3mm | 7.3mm | - | RoHS Compliant | - | ||
![]() AIMC-0805-18NJ-T Abracon LLC | 20 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 1.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | Rectangular | 300mA | 2012 | 0805 | - | 18nH | 100MHz | 450mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | 15 | - | - | - | 850μm | 0.041 1.05mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0315FS-1R0N-T2 Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 2.3A | - | Shielded | - | - | 2.3A | - | - | - | 1μH | 100kHz | 28mOhm | - | - | - | - | - | - | 2.3A | - | - | - | - | - | 0.059 1.50mm | 2.9972mm | 2.9972mm | - | RoHS Compliant | - | ||
![]() ATFC-0201HQ-4N0B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 170.097139μg | - | - | 6GHz | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | 350mA | 0603 | 0201 | - | 4nH | 500MHz | 400mOhm Max | 350mA | - | - | 14 @ 500MHz | - | - | - | 14 | - | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0312FS-150M-T2 Abracon LLC | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 20 % TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0312FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | 480mA | - | - | - | 15μH | 100kHz | 450mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 440mA | - | 1212 | 0.48A | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-4030S-R91N-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 100MHz | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 4.15A | - | - | - | 910nH | 100kHz | 13mOhm | 6.25A | - | - | - | - | - | 6.25A | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-4030S-560M-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 8.4MHz | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 650mA | - | - | - | 56μH | 100kHz | 555mOhm | 850mA | - | - | - | - | - | 850mA | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0312FS-2R7M-T2 Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 20 % TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0312FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | 1A | - | - | - | 2.7μH | 100kHz | 90mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1212 | 1A | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | ||
![]() ASMCI-0603-R47N-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 105MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | 400mA | 1608 | 0603 | - | 470nH | - | 420mOhm | 400mA | - | - | - | - | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | - | RoHS Compliant | - | ||
![]() ASMCI-0805-100N-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | - | 15MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 60mA | - | Shielded | - | - | 60mA | 2012 | 0805 | - | 10μH | - | 500mOhm | 60mA | - | - | - | - | - | - | - | - | - | - | 1.25mm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | - |