- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASMCI-0805-1R0N-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | 75MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 300mA | - | Shielded | - | - | - | 300mA | 2012 | 0805 | - | - | - | 1μH | - | 200mOhm | 300mA | - | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | ||
![]() ASPI-0315FS-680M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 350mA | - | - | - | - | - | 68μH | 100kHz | 1.7Ohm | - | - | - | - | - | 300mA | - | - | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0315FS-1R5N-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0315FS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.1A | - | - | - | - | - | 1.5μH | 100kHz | 37mOhm | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0312FS-1R0N-T2 Abracon LLC | 48 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0312FS | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 120°C | -25°C | Wirewound | - | 1.49A | - | Shielded | - | - | - | 1.49A | - | - | - | - | - | 1μH | 100kHz | 50mOhm | - | - | - | - | - | 1.5A | - | - | - | - | 0.047 1.20mm | 2.9972mm | 2.9972mm | - | RoHS Compliant | ||
![]() ASPI-4030S-750M-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 6.3MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 480mA | - | Shielded | - | - | - | 480mA | - | - | - | - | - | 75μH | 100kHz | 1.02Ohm | 700mA | - | - | - | - | 700mA | - | - | - | 3mm | 0.118 3.00mm | 3.9878mm | 3.9878mm | - | RoHS Compliant | ||
![]() ASPI-4030S-180M-T Abracon LLC | 27 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.1A | - | - | - | - | - | 18μH | 100kHz | 200mOhm | 1.4A | - | - | - | - | 1.4A | - | - | - | 3mm | 0.118 3.00mm | - | - | - | RoHS Compliant | ||
![]() ASPI-4030S-390M-T Abracon LLC | 628000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 730mA | - | - | - | - | - | 39μH | 100kHz | 435mOhm | 1.03A | - | - | - | - | 1.03A | - | - | - | 3mm | 0.118 3.00mm | - | - | - | RoHS Compliant | ||
![]() ASPI-4030S-7R5M-T Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 26MHz | - | Nickel Zinc Ferrite (NiZn) | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-4030S | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 1.65A | - | - | - | - | - | 7.5μH | 100kHz | 85mOhm | 2.2A | - | - | - | - | 2.2A | - | - | - | 3mm | 0.118 3.00mm | - | - | - | RoHS Compliant | ||
![]() ASPI-0312FS-470M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 20 % TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0312FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 280mA | - | - | - | - | - | 47μH | 100kHz | 1.45Ohm | - | POWER INDUCTOR | DUAL ENDED | - | - | 250mA | - | 1212 | 0.28A | - | 0.047 1.20mm | - | - | - | RoHS Compliant | ||
![]() AIUR-03-6R8M Abracon LLC | 11 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 29MHz | - | Ferrite | - | -25°C~85°C | Bulk | 2007 | AIUR-03 | 0.354Dia 9.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 2.3A | - | - | 5mm | 5mm | 0.64 mm | 6.8μH | 7.96MHz | 35mOhm Max | - | RF INDUCTOR | - | 20 @ 7.96MHz | 20 | 3.7A | - | - | 3.7A | - | 0.472 12.00mm | - | - | - | RoHS Compliant | ||
![]() ASMCI-0805-4R7M-T Abracon LLC | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | 25MHz | - | Ferrite | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMCI-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 180mA | - | Shielded | - | - | - | 180mA | 2012 | 0805 | - | - | - | 4.7μH | - | 300mOhm | 180mA | - | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.25mm | - | RoHS Compliant | ||
![]() ASMCI-0805-2R2N-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 50MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 220mA | 2012 | 0805 | - | - | - | 2.2μH | - | 280mOhm | 220mA | - | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | - | - | - | RoHS Compliant | ||
![]() ASMCI-0805-R47N-T Abracon LLC | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 0805 (2012 Metric) | - | - | 125MHz | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2009 | ASMCI-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | 550mA | - | Shielded | - | - | - | 550mA | 2012 | 0805 | - | - | - | 470nH | - | 180mOhm | 550mA | - | - | - | - | - | - | - | - | 850μm | 0.041 1.05mm | 2.0066mm | 1.2446mm | - | RoHS Compliant | ||
![]() ASPI-0312FS-330M-T2 Abracon LLC | 34 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | DCR MEASURED AT 20 % TOLERANCE | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0312FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | - | 330mA | - | - | - | - | - | 33μH | 100kHz | 1.03Ohm | - | POWER INDUCTOR | DUAL ENDED | - | - | 310mA | - | 1212 | 0.33A | - | 0.047 1.20mm | - | - | - | RoHS Compliant | ||
![]() AIMC-0603-1N8S-T Abracon LLC | 45 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 0603 (1608 Metric) | 2.012816mg | - | 10GHz | 100MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2007 | AIMC-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 125°C | -55°C | - | - | 500mA | - | Unshielded | - | - | - | 500mA | 1608 | 0603 | - | - | - | 1.8nH | 100MHz | 100mOhm Max | 500mA | - | - | 8 @ 100MHz | - | - | 8 | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | RoHS Compliant | ||
![]() ASPI-0403S-100M-T Abracon LLC | 1575 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | 1A | - | Shielded | - | 4.45mm | - | 1A | - | - | - | - | - | 10μH | 100kHz | 75mOhm Max | 1A | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | RoHS Compliant | ||
![]() ATFC-0201HQ-3N1B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | - | 400mA | 0603 | 0201 | - | - | - | 3.1nH | 500MHz | 300mOhm Max | 400mA | - | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | ||
![]() ATFC-0201HQ-0N3B-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | 170.097139μg | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | - | 800mA | 0603 | 0201 | - | - | - | 0.3nH | 500MHz | 50mOhm Max | 800mA | - | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | ||
![]() ATFC-0201HQ-2N5B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | - | 450mA | - | - | - | - | - | 2.5nH | 500MHz | 250mOhm Max | 450mA | - | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant | ||
![]() ATFC-0201HQ-3N8B-T Abracon LLC | 9 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | 6GHz | - | Ceramic | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ATFC-0201HQ | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1nH | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Thin Film | - | - | - | Thin Film | 8504.50.80.00 | - | - | Unshielded | - | - | - | 350mA | 0603 | 0201 | - | - | - | 3.8nH | 500MHz | 400mOhm Max | 350mA | - | - | 14 @ 500MHz | - | - | 14 | - | - | 230μm | 0.011 0.28mm | - | - | - | RoHS Compliant |