- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISC-0402-12NJ-T Abracon LLC | 7275 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | 2 | 0402 (1005 Metric) | - | 3.6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0402 | 0.047Lx0.025W 1.19mmx0.64mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Ceramic, Wirewound | - | 640mA | - | Unshielded | - | 640μm | - | 640mA | 1005 | 0402 | - | - | 12nH | 250MHz | 120mOhm Max | 640mA | - | - | 26 @ 250MHz | - | - | 26 | - | - | - | 660μm | 0.026 0.66mm | 1.1938mm | 635μm | No | RoHS Compliant | - | ||
![]() AISC-1008-8R2J-T Abracon LLC | 52 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 (2520 Metric) | - | 30MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Ceramic, Wirewound | - | 150mA | - | Unshielded | - | 2.79mm | - | 150mA | 2520 | 1008 | - | - | 8.2μH | 7.9MHz | 10.7Ohm Max | 150mA | - | - | 20 @ 25MHz | - | - | 20 | - | - | - | 2.29mm | 0.090 2.29mm | 2.921mm | 2.794mm | No | RoHS Compliant | - | ||
![]() ASPI-8040S-510M-T Abracon LLC | 226 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 6.4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.5A | - | Shielded | - | - | - | 1.5A | - | - | - | - | 51μH | 100kHz | 142mOhm | 1.5A | - | - | - | - | 1.7A | - | - | - | - | 4.2mm | 0.165 4.20mm | 8.001mm | 8mm | - | RoHS Compliant | - | ||
![]() ASPI-6045S-180M-T Abracon LLC | 50 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 125°C | -40°C | Wirewound | - | 1.85A | - | Shielded | - | - | - | 1.85A | - | - | - | - | 18μH | 100kHz | 81mOhm | 1.85A | - | - | - | - | 2.2A | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 5.9944mm | - | RoHS Compliant | - | ||
![]() AIUR-06-102K Abracon LLC | 2220 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIUR-06 | 0.500Dia 12.70mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 125°C | -40°C | Wirewound | - | 650mA | - | Unshielded | - | - | - | 650mA | - | - | 7.37mm | 810 μm | 1mH | 1kHz | 1.2Ohm Max | 880mA | - | - | - | Radial | 880mA | - | - | - | 12.7mm | 18mm | 0.710 18.03mm | 18mm | - | No | RoHS Compliant | Lead Free | ||
![]() AIUR-16-391K Abracon LLC | 191 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIUR-16 | 0.276Dia 7.00mm | ±10% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -25°C | Wirewound | - | 250mA | - | Unshielded | - | - | - | 250mA | - | - | - | - | 390μH | 10kHz | 1Ohm Max | - | - | - | - | - | 280mA | - | - | - | - | - | 0.374 9.50mm | - | - | - | RoHS Compliant | - | ||
![]() AIML-0603-3R3K-T Abracon LLC | 30623 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | 70MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | AIML-0603 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | 125°C | -55°C | - | - | 15mA | - | Shielded | - | - | - | 15mA | 1608 | 0603 | - | - | 3.3μH | 10MHz | 1.55Ohm Max | 15mA | - | - | 35 @ 10MHz | - | - | 35 | - | - | - | 800μm | 0.037 0.95mm | 1.6002mm | 787.4μm | - | RoHS Compliant | - | ||
![]() ASPI-0310FS-150M-T2 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Nickel Zinc Ferrite (NiZn) | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-0310FS | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 100°C | -30°C | - | - | 800mA | - | Shielded | - | - | - | 500mA | - | - | - | - | 15μH | 100kHz | 510mOhm | - | - | - | - | - | 500mA | - | - | - | - | 990.6μm | 0.039 1.00mm | 2.9972mm | 2.9972mm | - | RoHS Compliant | - | ||
![]() ASPI-0412FS-2R2M-T4 Abracon LLC | 11 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Nickel Zinc Ferrite (NiZn) | -25°C~125°C | Tape & Reel (TR) | 2009 | ASPI-0412FS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | 1.32A | - | YES | 1 | - | - | 1.65A | - | - | - | - | 2.2μH | 100kHz | 104mOhm Max | 1.76A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4040-12M | - | - | 1.1938mm | 0.047 1.20mm | - | - | - | RoHS Compliant | - | ||
![]() AIRD-01-120K Abracon LLC | 35 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 9A | - | - | 14.5mm | - | 12μH | 1kHz | 11mOhm Max | 19A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIRD-03-1R0M Abracon LLC | 38 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2011 | AIRD-03 | 1.102Dia 28.00mm | ±20% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -25°C | - | - | 21A | - | Unshielded | - | - | - | 21A | - | - | 22mm | - | 1μH | 1Hz | 3mOhm Max | 116A | - | - | - | Radial | 116A | - | - | - | 28mm | 21.0058mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | - | ||
![]() AIRD-01-151K Abracon LLC | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | - | 1.6A | - | - | 14.5mm | - | 150μH | 1kHz | 181mOhm Max | 5.6A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | ||
![]() AIRD-01-391K Abracon LLC | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1A | - | - | 14.5mm | - | 390μH | 1kHz | 460mOhm Max | 3.3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 16.5mm | 20.955mm | 0.827 21.00mm | - | - | No | RoHS Compliant | - | ||
![]() ASPI-0403-150K-T Abracon LLC | 47 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 850mA | - | - | - | - | 15μH | 2.52MHz | 235mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1816 | 0.85A | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0403-6R8M-T Abracon LLC | 34 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Active | 1 (Unlimited) | - | - | - | Wirewound | 85°C | -40°C | Wirewound | - | 950mA | - | Unshielded | - | - | - | 950mA | - | - | - | - | 6.8μH | 7.96MHz | 131.2mOhm Max | - | - | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | 4.4958mm | 3.9878mm | - | RoHS Compliant | - | ||
![]() ASPI-0403-390K-T Abracon LLC | 34 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 520mA | - | - | - | - | 39μH | 2.52MHz | 587mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1816 | 0.52A | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0403-8R2M-T Abracon LLC | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 840mA | - | - | - | - | 8.2μH | 7.96MHz | 146.2mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1816 | 0.84A | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-0403-560K-T Abracon LLC | 34 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2009 | ASPI-0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 420mA | - | - | - | - | 56μH | 2.52MHz | 937mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1816 | 0.42A | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | ||
![]() ASPI-2510-4R7M-T2 Abracon LLC | 18 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | -25°C~120°C | Tape & Reel (TR) | 2009 | ASPI-2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 120°C | -25°C | Wirewound | - | 820mA | - | Shielded | - | - | - | 820mA | - | - | - | - | 4.7μH | 100kHz | 332mOhm | 1A | - | - | - | - | 800mA | - | - | - | - | 1mm | 0.039 1.00mm | 2.4892mm | 2.0066mm | - | RoHS Compliant | Lead Free | ||
![]() AIRD-01-560K Abracon LLC | 29 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | -25°C~85°C | Bulk | 2004 | AIRD-01 | 0.650Dia 16.50mm | ±10% | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | 85°C | -25°C | - | - | 2.8A | - | Unshielded | - | - | - | 2.8A | - | - | 14.5mm | - | 56μH | 1kHz | 69mOhm Max | 10A | - | - | - | Radial | 10A | - | - | - | - | 20.955mm | 0.827 21.00mm | 21mm | - | No | RoHS Compliant | Contains Lead |