- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | Self Resonant Frequency | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AISM-1008-560J-T Abracon LLC | 50 |
| - | 12 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | Tape & Reel (TR) | ABRACON | 1008 | 2520 | - | 12.1 Ω | 2000 | 16MHz | ABRACON LLC | 2.52 MHz | ABRACON | AISM-1008-560J-T | - | 75 mA | 12.1 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | 85 °C | -40 °C | - | Active | Active | 20 | 5.46 | Details | Yes | 16 MHz | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 75 mA | - | Shielded | 1 | - | - | compliant | - | SMD/SMT | - | - | 56 μH | 2.52 MHz | 12.1Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.075 A | - | 56 µH | 16 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | - | ||
![]() AISM-1008-5R6J-T Abracon LLC | In Stock | - | - | 12 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | - | ABRACON | 1008 | 2520 | - | 1.8 Ω | 2000 | 42MHz | ABRACON LLC | 7.96 MHz | ABRACON | AISM-1008-5R6J-T | - | 120 mA | 1.8 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 25 | 5.46 | Details | Yes | 50 MHz | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 170 mA | - | Shielded | 1 | - | - | compliant | - | SMD/SMT | - | - | 5.6 μH | 7.96 MHz | 2.5Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.12 A | - | 5.6 µH | 50 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | - | |||
![]() AISM-1008-1R5J-T Abracon LLC | 32 |
| - | 12 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | - | ABRACON | 1008 | 2520 | - | 0.85 Ω | 2000 | 182MHz | ABRACON LLC | 7.96 MHz | ABRACON | AISM-1008-1R5J-T | - | 170 mA | 850 mOhms | + 105 C | Abracon LLC | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 25 | 5.46 | Details | Yes | 90 MHz | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 220 mA | - | Shielded | 1 | - | - | compliant | - | SMD/SMT | - | - | 1.5 μH | 7.96 MHz | 1.3Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.17 A | - | 1.5 µH | 90 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | - | |||
![]() AISM-1008-120J-T Abracon LLC | 48 |
| - | 12 Weeks | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | Tape & Reel (TR) | ABRACON | 1008 | 2520 | - | 3.8 Ω | 2000 | 30MHz | ABRACON LLC | 2.52 MHz | ABRACON | AISM-1008-120J-T | - | 75 mA | 3.8 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | 85 °C | -40 °C | - | Active | Active | 25 | 5.46 | Details | Yes | 30 MHz | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 150 mA | - | Shielded | 1 | - | - | compliant | - | SMD/SMT | - | - | 12 μH | 2.52 MHz | 3.8Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.075 A | - | 12 µH | 30 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | - | ||
![]() AISM-1008-270J-T Abracon LLC | 41 |
| - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 | - | - | - | - | - | ABRACON | 1008 | 2520 | - | - | 2000 | 21MHz | - | 2.52 MHz | ABRACON | - | - | 115 mA | 6.3 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | - | - | Tape & Reel (TR) | - | Active | 20 | - | Details | - | - | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | - | - | - | - | Standard | - | Molded | - | - | - | - | - | Inductors, Chokes & Coils | 115 mA | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | 27 μH | 2.52 MHz | 6.3Ohm Max | - | - | - | 25 @ 2.52MHz | - | - | - | - | Fixed Inductors | - | - | - | - | - | 21 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | - | |||
![]() AISM-1008-2R7J-T Abracon LLC | 41 |
| - | 12 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | 1008 | - | RECTANGULAR PACKAGE | 2 | - | - | ABRACON | 1008 | 2520 | - | 1.2 Ω | 2000 | 70MHz | ABRACON LLC | 7.96 MHz | ABRACON | AISM-1008-2R7J-T | - | 145 mA | 1.2 Ohms | + 105 C | Abracon LLC | - 40 C | PCB Mount | 85 °C | -40 °C | Tape & Reel (TR) | Active | Active | 25 | 5.46 | Details | Yes | 75 MHz | 0.004345 oz | -40°C ~ 105°C | Cut Tape | - | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Yes | - | - | - | Standard | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | Inductors, Chokes & Coils | 195 mA | - | Shielded | 1 | - | - | compliant | - | SMD/SMT | - | - | 2.7 μH | 7.96 MHz | 1.7Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | - | NO | 0.145 A | - | 2.7 µH | 75 MHz | RF Inductors | - | RF Inductors - SMD | 1.8 mm | 0.075" (1.90mm) | 2.5 mm | 2 mm | - | - | - | - | - | |||
![]() ASPI-8040S-270M-T Abracon LLC | 3920 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.2MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-8040S | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 2A | - | Shielded | - | - | - | - | 2A | - | - | - | 27μH | 100kHz | 78mOhm | 2A | - | - | - | - | - | 2.15A | - | - | - | - | - | - | - | - | - | - | - | 4mm | 0.165 4.20mm | 8.001mm | 8.001mm | - | - | RoHS Compliant | Lead Free | - | |||
![]() ASPI-1306T-681M-T Abracon LLC | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | ASPI-1306T | 0.730Lx0.600W 18.54mmx15.24mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | - | TR | NO | - | 15.24mm | - | - | 720mA | - | - | - | 680μH | 100kHz | 1.1Ohm Max | 720mA | - | - | - | - | - | 1.2A | - | - | 7360 | - | - | - | - | - | - | - | - | 7.11mm | 0.280 7.11mm | - | - | No | - | RoHS Compliant | - | - | |||
![]() ASMCI-0805-R10M-T Abracon LLC | 3607 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | 235MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2009 | ASMCI-0805 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | 85°C | -40°C | - | - | - | 1A | - | Shielded | - | - | - | - | 1A | - | 2012 | 0805 | 100nH | - | 70mOhm | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850μm | 0.057 1.45mm | 2.0066mm | 1.2446mm | - | - | RoHS Compliant | - | - | |||
![]() AISC-1008-R010J-T Abracon LLC | 159 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | 4.1GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-1008 | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | - | - | - | TR, 7 Inch | NO | 1 | 2.79mm | Chip | - | 1A | - | 2520 | 1008 | 10nH | 50MHz | 80mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | - | 50 | - | 1111 | - | - | - | - | - | - | - | - | 2.29mm | 0.090 2.29mm | - | - | No | - | RoHS Compliant | - | - | |||
![]() ASPI-0804T-681M-T Abracon LLC | 131800 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ASPI-0804T | 0.510Lx0.370W 12.95mmx9.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | 9.5mm | - | - | 400mA | - | - | - | 680μH | 100kHz | 2.02Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5137 | - | - | - | - | - | - | - | - | 5.5mm | 0.205 5.21mm | - | - | No | - | RoHS Compliant | - | - | |||
![]() AISC-0402HP-8N7J-T Abracon LLC | 25 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2013 | AISC-0402HP | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | - | 1.3A | - | 1005 | 0402 | 8.7nH | 250MHz | 85mOhm Max | 1.3A | - | - | 25 @ 250MHz | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | - | RoHS Compliant | - | - | |||
![]() ASPI-104S-331M-T Abracon LLC | 60000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-104S | 0.398Lx0.394W 10.10mmx10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | 10.4mm | - | - | 520mA | - | - | - | 330μH | 100kHz | 1.09Ohm Max | 520mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | 700mA | - | - | 4139 | - | - | - | - | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | No | - | RoHS Compliant | - | - | |||
![]() AISC-0805-R033J-T Abracon LLC | 1748 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 2 | 0805 | - | - | - | - | - | - | - | - | - | - | - | 2GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0805 | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 500mA | - | Unshielded | - | 1.73mm | - | - | 500mA | - | 2012 | 0805 | 33nH | 250MHz | 270mOhm Max | 500mA | - | - | 60 @ 500MHz | - | - | - | 60 | - | - | - | - | 5% | - | - | - | - | - | 1.6mm | 0.061 1.55mm | 2.286mm | 1.7272mm | No | Unknown | RoHS Compliant | - | - | |||
![]() ASPI-6045S-100M-T Abracon LLC | 645000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-6045S | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 2.45A | - | Shielded | - | - | - | - | 2.45A | - | - | - | 10μH | 100kHz | 48mOhm | 2.45A | - | - | - | - | - | 3.2A | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 0.177 4.50mm | 5.9944mm | 6mm | - | - | RoHS Compliant | - | - | |||
![]() AISC-0603-R0051J-T Abracon LLC | 21 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6GHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | AISC-0603 | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Ceramic, Wirewound | - | - | 600mA | - | Unshielded | - | 1.12mm | - | - | 600mA | - | 1608 | 0603 | 5.1nH | 250MHz | 130mOhm Max | 700mA | - | - | 21 @ 250MHz | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | 970μm | 0.040 1.02mm | 1.778mm | 1.1176mm | No | - | RoHS Compliant | - | - | |||
![]() AISC-1210HS-180K-T2 Abracon LLC | 48000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | 15.989131mg | - | - | - | - | - | - | - | - | - | - | 30MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | AISC-1210HS | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 320mA | - | Unshielded | - | - | - | - | 320mA | - | 3225 | 1210 | 18μH | 100kHz | 2.9Ohm Max | 1A | - | - | 10 @ 1MHz | - | - | 350mA | 10 | - | - | - | - | - | - | - | - | - | - | 1.3mm | 0.051 1.30mm | 3.2004mm | 2.5mm | - | - | RoHS Compliant | - | - | |||
![]() ASPI-1367-4R7M-T Abracon LLC | 351 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | ASPI-1367 | 0.551Lx0.508W 14.00mmx12.90mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 13.5A | - | Shielded | - | 12.9mm | - | - | 13.5A | - | - | - | 4.7μH | 200kHz | 11.2mOhm Max | 13.5A | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | 6.7mm | 0.264 6.70mm | 13.9954mm | 12.9mm | No | - | RoHS Compliant | - | - | |||
![]() ASPI-0403S-220M-T Abracon LLC | 23 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | ASPI-0403S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 700mA | - | Shielded | - | 4.45mm | - | - | 700mA | - | - | - | 22μH | 100kHz | 110mOhm | 700mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | 6.604mm | 4.445mm | No | - | RoHS Compliant | - | - | |||
![]() AIAP-03-682K Abracon LLC | 8 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | AIAP-03 | 0.449Diax0.902L 11.40mmx22.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 322mA | - | - | - | 6.8mH | 1kHz | 5.69Ohm Max | 1A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - |