- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASPIAIG-QLR5050-8R2M-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Alloy Powder | - | 6.1A | - | - | 100 kHz | - | Alloy Powder | 6.1 A | 32.5 mOhms | + 155 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | - | ASPIAIG-QLR5050 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 6.1 A | Shielded | SMD/SMT | 8.2 μH | 100 kHz | 32.5mOhm Max | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 6.1 A | - | - | - | - | - | 4.8 mm | 0.197" (5.00mm) | 6 mm | 5.7 mm | - | AEC-Q200 | ||
![]() ASPIAIG-QLR5050-5R6M-T Abracon LLC | 8 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | 7.2A | 1500 | - | 100 kHz | ABRACON | Alloy Powder | 7.2 A | 24.2 mOhms | + 155 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -55°C ~ 155°C | Reel | ASPIAIG-QLR5050 | 0.236" L x 0.224" W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 7.2 A | Shielded | SMD/SMT | 5.6 μH | 100 kHz | 24.2mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 7.2 A | - | Power Inductors - SMD | - | - | - | 4.8 mm | 0.197" (5.00mm) | 6 mm | 5.7 mm | - | AEC-Q200 | ||
![]() ASPI-8040LR-220M-T Abracon LLC | 1403 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 3.3A | 800 | - | 100 kHz | ABRACON | Metal | 3.3 A | 94.2 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 125°C | MouseReel | ASPI-8040LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 4.3 A | Shielded | SMD/SMT | 22 μH | 100 kHz | 94.2mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | - | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-6045T-330M-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 1.65A | 1500 | 7.8MHz | 100 kHz | ABRACON | Ferrite | 1.45 A | 178 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-6045T | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 1.45 A | Shielded | SMD/SMT | 33 μH | 100 kHz | 178mOhm Max | - | Fixed Inductors | - | - | 7.8 MHz | Molded | Power Inductors | 1.65 A | - | Power Inductors - SMD | - | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | - | ||
![]() ASPI-8030LR-R33N-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 18A | 1000 | - | 100 kHz | ABRACON | Metal Composite | 27 A | 2.38 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -55°C ~ 125°C | Reel | ASPI-8030LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±30% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 27 A | Shielded | SMD/SMT | 330 nH | 100 kHz | 2.38mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 18 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.118" (3.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-8030LR-2R2N-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | - | 10.4A | - | - | 100 kHz | - | Metal Composite | 10.4 A | 14.7 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | - | ASPI-8030LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±30% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 10.4 A | Shielded | SMD/SMT | 2.2 μH | 100 kHz | 14.7mOhm Max | - | Power Inductors - SMD | - | - | - | Molded | Power Inductors | 10.4 A | - | - | - | - | - | 2.8 mm | 0.118" (3.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-F1060-6R8M-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 15.5A | 500 | - | 100 kHz | ABRACON | Alloy Powder | 10.5 A | 13 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | Reel | ASPI-F1060 | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 10.5 A | Shielded | SMD/SMT | 6.8 μH | 100 kHz | 13mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | - | - | Power Inductors - SMD | - | - | - | 5.7 mm | 0.236" (6.00mm) | 11.9 mm | 11 mm | - | - | ||
![]() ASPI-F1060-4R7M-T Abracon LLC | 622 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 22A | 500 | - | 100 kHz | ABRACON | Alloy Powder | 14 A | 10.72 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | - | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-F1060 | 0.469" L x 0.433" W (11.90mm x 11.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 14 A | Shielded | SMD/SMT | 4.7 μH | 100 kHz | 10.72mOhm Max | - | Fixed Inductors | ± 20% | 14A | - | Molded | Power Inductors | - | - | Power Inductors - SMD | 11.9mm | 11mm | - | 5.7 mm | 0.236" (6.00mm) | 11.9 mm | 11 mm | 5.7mm | - | ||
![]() ASPI-6045T-471M-T Abracon LLC | 2695 | - | - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 500mA | 1500 | 2MHz | 100 kHz | ABRACON | Ferrite | 420 mA | 2.34 Ohms | + 125 C | Abracon LLC | - 40 C | PCB Mount | - | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-6045T | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 420 mA | Shielded | SMD/SMT | 470 μH | 100 kHz | 2.34Ohm Max | - | Fixed Inductors | ± 20% | 420mA | - | Molded | Power Inductors | - | - | Power Inductors - SMD | 6mm | 6mm | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | 4.5mm | - | ||
![]() ASPI-8040LR-2R2N-T Abracon LLC | 43 |
| - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 10.2A | 800 | - | 100 kHz | ABRACON | Metal Composite | 14.5 A | 9.41 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -55°C ~ 125°C | MouseReel | ASPI-8040LR | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±30% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 14.5 A | Shielded | SMD/SMT | 2.2 μH | 100 kHz | 9.41mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 10.2 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-6045T-910M-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 1A | 1500 | 4.9MHz | 100 kHz | ABRACON | Ferrite | 850 mA | 467 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-6045T | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 850 mA | Shielded | SMD/SMT | 91 μH | 100 kHz | 467mOhm Max | - | Fixed Inductors | - | - | 4.9 MHz | Molded | Power Inductors | 1 A | - | Power Inductors - SMD | - | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | - | ||
![]() ASPI-8040HS-8R2M-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 10A | 800 | - | 100 kHz | ABRACON | Metal Composite | 5.5 A | 50.8 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-8040HS | 0.339" L x 0.323" W (8.60mm x 8.20mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 5.5 A | Shielded | SMD/SMT | 8.2 μH | 100 kHz | 50.8mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 10 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 8.6 mm | 8.2 mm | - | - | ||
![]() ASPI-6045T-4R5M-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Metal Alloy | ABRACON | 4.97A | 1500 | 24MHz | 100 kHz | ABRACON | Ferrite | 3.3 A | 34 mOhms | + 125 C | Abracon LLC | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-6045T | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | Molded | Commercial | Inductors, Chokes & Coils | 3.3 A | Shielded | SMD/SMT | 4.5 μH | 100 kHz | 34mOhm Max | - | Fixed Inductors | - | - | 24 MHz | Molded | Power Inductors | 4.97 A | - | Power Inductors - SMD | - | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | - | ||
![]() AMXLA-Q1040-100M-T Abracon LLC | 849 | - | - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | 8A | 500 | - | 100 kHz | ABRACON | Alloy Powder | - | 33 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 180°C | Cut Tape | AMXLA-Q1040 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 7 A | Shielded | SMD/SMT | 10 μH | 100 kHz | 33mOhm Max | - | Fixed Inductors | ± 20% | 7A | - | Molded | Power Inductors | 7 A | - | Power Inductors - SMD | 11mm | 10mm | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | 3.8mm | AEC-Q200 | ||
![]() AMXLA-Q6030-1R0M-T Abracon LLC | 932 | - | - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | 14A | 1000 | - | 100 kHz | ABRACON | Alloy Powder | - | 8 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 180°C | Cut Tape | AMXLA-Q6030 | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 13 A | Shielded | SMD/SMT | 1 μH | 100 kHz | 8mOhm Max | - | Fixed Inductors | ± 20% | 13A | - | Molded | Power Inductors | 13 A | - | Power Inductors - SMD | 7.1mm | 6.6mm | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | 2.8mm | AEC-Q200 | ||
![]() AMXLA-Q1040-5R6M-T Abracon LLC | 32 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | 11A | 500 | - | 100 kHz | ABRACON | Alloy Powder | - | 17.5 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 180°C | Cut Tape | AMXLA-Q1040 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 9.6 A | Shielded | SMD/SMT | 5.6 μH | 100 kHz | 17.5mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 9.6 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.157" (4.00mm) | 11 mm | 10 mm | - | AEC-Q200 | ||
![]() ASPI-2410-1R0M-T2 Abracon LLC | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | ABRACON | 2.05A | 2000 | 84MHz | 100 kHz | ABRACON | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | -25°C ~ 120°C | Cut Tape | ASPI-2410 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 1.8 A | Shielded | SMD/SMT | 1 μH | - | 80mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.039" (1.00mm) | - | - | - | - | ||
![]() ASPI-1207S-2R4M-T Abracon LLC | 44 |
| - | Surface Mount | Nonstandard | - | Ferrite | ABRACON | - | 400 | - | 100 kHz | ABRACON | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | Cut Tape | ASPI-1207S | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 8 A | Shielded | SMD/SMT | 2.4 μH | - | 12mOhm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.315" (8.00mm) | - | - | - | - | ||
![]() ASPI-0504-181M-T Abracon LLC | 15 |
| - | Surface Mount | Nonstandard | - | Ferrite | ABRACON | - | 1500 | - | 1 kHz | ABRACON | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Cut Tape | ASPI-0504 | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 380 mA | Unshielded | SMD/SMT | 180 μH | - | 1.38Ohm Max | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | 0.191" (4.85mm) | - | - | - | - | ||
![]() AMXLA-Q6030-R68M-T Abracon LLC | 18 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | ABRACON | 16.5A | 1000 | - | 100 kHz | ABRACON | Alloy Powder | - | 5.6 mOhms | + 180 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | -55°C ~ 180°C | Cut Tape | AMXLA-Q6030 | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Standard | Molded | Automotive | Inductors, Chokes & Coils | 15.5 A | Shielded | SMD/SMT | 680 nH | 100 kHz | 5.6mOhm Max | - | Fixed Inductors | - | - | - | Molded | Power Inductors | 15.5 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.118" (3.00mm) | 7.1 mm | 6.6 mm | - | AEC-Q200 |