- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Series
- Shielding
- Size / Dimension
- Tolerance
- Type
Attribute column
Manufacturer
Abracon Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Self Resonant Frequency | Core Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AIMC-0402HQ-2N7S-T Abracon LLC | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | ABRACON | 0402 | 1006 | - | 10000 | 6GHz | 250 MHz | ABRACON | Ceramic | 700 mA | 90 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 20 | Details | -55°C ~ 125°C | MouseReel | AIMC-0402HQ | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.3nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 700 mA | Shielded | SMD/SMT | 2.7 nH | 250 MHz | 90mOhm Max | 20 @ 250MHz | Fixed Inductors | 6 GHz | - | RF Inductors | - | RF Inductors - SMD | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.6 mm | - | ||
![]() AICC-02-R68M-T Abracon LLC | 34 |
| - | Through Hole | Axial | Axial | - | ABRACON | - | - | - | 5000 | 250MHz | 25.2 MHz | ABRACON | Ferrite | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -25°C ~ 105°C | Cut Tape | AICC-02 | 0.110" Dia x 0.245" L (2.80mm x 6.22mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 900 mA | Unshielded | Axial | 680 nH | - | 120mOhm Max | 40 @ 25.2MHz | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | - | - | ||
![]() AIMC-0402HQ-2N2B-T Abracon LLC | 10680 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 0402 | 1006 | - | - | 6GHz | 250 MHz | - | Ceramic | 800 mA | 70 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 20 | - | -55°C ~ 125°C | - | AIMC-0402HQ | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 800 mA | Shielded | SMD/SMT | 2.2 nH | 250 MHz | 70mOhm Max | 20 @ 250MHz | RF Inductors - Leaded | - | - | RF Inductors | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.6 mm | - | ||
![]() AIMC-0402HQ-6N2S-T Abracon LLC | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 0402 | 1006 | - | - | 5.5GHz | 250 MHz | - | Ceramic | 550 mA | 140 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 20 | - | -55°C ~ 125°C | - | AIMC-0402HQ | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.3nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 550 mA | Shielded | SMD/SMT | 6.2 nH | 250 MHz | 140mOhm Max | 20 @ 250MHz | RF Inductors - Leaded | - | - | RF Inductors | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.6 mm | - | ||
![]() ASPI-3012S-220N-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | - | ABRACON | - | - | 420mA | 2000 | 23MHz | 100 kHz | ABRACON | Ferrite | - | - | - | Abracon LLC | - | - | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | Reel | ASPI-3012S | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 530 mA | Shielded | SMD/SMT | 22 μH | - | 645mOhm | - | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - SMD | - | 0.047" (1.20mm) | - | - | - | ||
![]() AICC-02-102K-T Abracon LLC | 38 |
| - | Through Hole | Axial | Axial | - | ABRACON | - | - | - | 5000 | 1.2MHz | 796 kHz | ABRACON | Ferrite | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -25°C ~ 105°C | Cut Tape | AICC-02 | 0.110" Dia x 0.245" L (2.80mm x 6.22mm) | ±10% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 60 mA | Unshielded | Axial | 1 mH | - | 20Ohm Max | 60 @ 796kHz | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | - | - | ||
![]() AIMC-0402HQ-3N6B-T Abracon LLC | 34 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 0402 | 1006 | - | - | 6GHz | 250 MHz | - | Ceramic | 700 mA | 100 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 20 | - | -55°C ~ 125°C | - | AIMC-0402HQ | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.1nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 700 mA | Shielded | SMD/SMT | 3.6 nH | 250 MHz | 100mOhm Max | 20 @ 250MHz | RF Inductors - Leaded | - | - | RF Inductors | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.6 mm | - | ||
![]() AIMC-0402HQ-12NG-T Abracon LLC | 9546 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 0402 | 1006 | - | - | 4GHz | 250 MHz | - | Ceramic | 500 mA | 200 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 22 | - | -55°C ~ 125°C | - | AIMC-0402HQ | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±2% | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 500 mA | Shielded | SMD/SMT | 12 nH | 250 MHz | 200mOhm Max | 22 @ 250MHz | RF Inductors - Leaded | - | - | RF Inductors | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.6 mm | - | ||
![]() ASPI-0520-4R7M-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Ferrite | - | - | - | 2A | - | - | 100 kHz | - | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -25°C ~ 120°C | - | ASPI-0520 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 2 A | Shielded | SMD/SMT | 4.7 μH | - | 60mOhm Max | - | Power Inductors - SMD | - | Molded | Power Inductors | - | - | - | 0.079" (2.00mm) | - | - | - | ||
![]() AICC-02-R39M-T Abracon LLC | 34 |
| - | Through Hole | Axial | Axial | - | ABRACON | - | - | - | 5000 | 320MHz | 25.2 MHz | ABRACON | Ferrite | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -25°C ~ 105°C | Cut Tape | AICC-02 | 0.110" Dia x 0.245" L (2.80mm x 6.22mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 1 A | Unshielded | Axial | 390 nH | - | 90mOhm Max | 40 @ 25.2MHz | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | - | - | ||
![]() AISC-0805-R0022M-T Abracon LLC | 38 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | ABRACON | - | - | - | 2000 | 6GHz | 250 MHz | ABRACON | Ceramic | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | MouseReel | AISC-0805F | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 600 mA | Unshielded | SMD/SMT | 2.2 nH | - | 100mOhm Max | 40 @ 1.5GHz | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | 0.061" (1.55mm) | - | - | - | ||
![]() ASPI-5040S-220M-T Abracon LLC | 628000 |
| - | Surface Mount | Nonstandard | - | - | ABRACON | - | - | 1.6A | 1500 | - | 100 kHz | ABRACON | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | MouseReel | ASPI-5040S | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 1.4 A | Shielded | SMD/SMT | 22 μH | - | 151mOhm Max | - | Fixed Inductors | - | Wirewound | Power Inductors | - | Power Inductors - SMD | - | 0.157" (4.00mm) | - | - | - | ||
![]() AICC-02-471K-T Abracon LLC | 34 |
| - | Through Hole | Axial | Axial | - | ABRACON | - | - | - | 5000 | 2.5MHz | 796 kHz | ABRACON | Ferrite | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -25°C ~ 105°C | Cut Tape | AICC-02 | 0.110" Dia x 0.245" L (2.80mm x 6.22mm) | ±10% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 90 mA | Unshielded | Axial | 470 μH | - | 18Ohm Max | 60 @ 796kHz | Fixed Inductors | - | - | Power Inductors | - | Power Inductors - Leaded | - | - | - | - | - | ||
![]() ASPI-0425-100M-T3 Abracon LLC | 34 |
| - | Surface Mount | Nonstandard | - | Iron Powder | ABRACON | - | - | 970mA | 3000 | - | 100 kHz | ABRACON | Iron Powder | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -25°C ~ 120°C | Cut Tape | ASPI-0425 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 970 mA | Shielded | SMD/SMT | 10 μH | - | 85mOhm | - | Fixed Inductors | - | Molded | Power Inductors | - | Power Inductors - SMD | - | 0.098" (2.50mm) | - | - | - | ||
![]() AISC-0805-R91K-T Abracon LLC | 34 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | 230MHz | 25 MHz | - | Ceramic | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C | - | AISC-0805F | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±10% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 160 mA | Unshielded | SMD/SMT | 910 nH | - | 2.4Ohm Max | 22 @ 50MHz | RF Inductors - Leaded | - | - | RF Inductors | - | - | - | 0.061" (1.55mm) | - | - | - | ||
![]() ASPI-0315S-391M-T Abracon LLC | 34 |
| - | Surface Mount | Nonstandard | - | Ferrite | ABRACON | - | - | - | 3000 | - | 100 kHz | ABRACON | Ferrite | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | Details | -40°C ~ 125°C | Reel | ASPI-0315S | 0.146" L x 0.146" W (3.70mm x 3.70mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 96 mA | Shielded | SMD/SMT | 390 μH | - | 6.5Ohm Max | - | Fixed Inductors | - | Wirewound | Power Inductors | - | Power Inductors - SMD | - | 0.071" (1.80mm) | - | - | - | ||
![]() ASPI-0504-820M-T Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Ferrite | ABRACON | - | - | - | 1500 | - | 2.52 MHz | ABRACON | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | Cut Tape | ASPI-0504 | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | Wirewound | - | Inductors, Chokes & Coils | 580 mA | Unshielded | SMD/SMT | 82 μH | - | 600mOhm Max | - | Fixed Inductors | - | Wirewound | Power Inductors | - | Power Inductors - SMD | - | 0.191" (4.85mm) | - | - | - | ||
![]() ASPI-0425-3R3M-T3 Abracon LLC | In Stock | - | - | Surface Mount | Nonstandard | - | Iron Powder | ABRACON | - | - | 1.6A | 3000 | - | 100 kHz | ABRACON | Iron Powder | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -25°C ~ 120°C | Cut Tape | ASPI-0425 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | Drum Core, Wirewound | - | Inductors, Chokes & Coils | 1.6 A | Shielded | SMD/SMT | 3.3 μH | - | 30mOhm | - | Fixed Inductors | - | Molded | Power Inductors | - | Power Inductors - SMD | - | 0.098" (2.50mm) | - | - | - | ||
![]() AISM-1008-R082J-T Abracon LLC | 22 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | - | ABRACON | - | - | - | 2000 | 900MHz | 100 MHz | ABRACON | - | - | - | - | Abracon LLC | - | PCB Mount | Tape & Reel (TR) | Active | - | - | -40°C ~ 105°C | Cut Tape | AISM-1008 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±5% | - | Molded | - | Inductors, Chokes & Coils | 300 mA | Shielded | SMD/SMT | 82 nH | - | 750mOhm Max | 20 @ 100MHz | Fixed Inductors | - | - | RF Inductors | - | RF Inductors - SMD | - | 0.075" (1.90mm) | - | - | - | ||
![]() AIMC-0402HQ-1N8S-T Abracon LLC | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 0402 | 1006 | - | - | 6GHz | 250 MHz | - | Ceramic | 800 mA | 70 mOhms | + 125 C | Abracon LLC | - 55 C | PCB Mount | Tape & Reel (TR) | Active | 20 | - | -55°C ~ 125°C | - | AIMC-0402HQ | 0.039" L x 0.024" W (1.00mm x 0.60mm) | ±0.3nH | Standard | Multilayer | High Frequency | Inductors, Chokes & Coils | 800 mA | Shielded | SMD/SMT | 1.8 nH | 250 MHz | 70mOhm Max | 20 @ 250MHz | RF Inductors - Leaded | - | - | RF Inductors | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.6 mm | - |