- Manufacturer
- Manufacturer Part Number
- Capacitance
- Capacitor Type
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- DC Current Gain-Min (hFE)
- Dielectric Material
- ECCN Code
- HTS Code
- Ihs Manufacturer
Attribute column
Manufacturer
Abracon LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | Transition Frequency-Nom (fT) | JESD-609 Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Capacitor Type | Temperature Characteristics Code | Multilayer | Configuration | Size Code | Positive Tolerance | Negative Tolerance | Polarity/Channel Type | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABCO-109-50.000MHZ-T Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACVX1240-96MHZ-NKQ15 Abracon | In Stock | - | - | - | - | - | - | - | - | - | Murrelektronik | 51543 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS312 Abracon | In Stock | - | - | NO | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | SILICON | LINEAR INTEGRATED SYSTEMS INC | Linear Integrated Systems | LS312 | 1210 | 2 | 125 | -55 | METAL | CYLINDRICAL, O-MBCY-W6 | RECTANGULAR PACKAGE | CYLINDRICAL | Contact Manufacturer | TO-78 | 5.21 | 250 MHz | e3 | EAR99 | 15% | MATTE TIN OVER NICKEL | 8541.21.00.75 | 0.0015uF | Other Transistors | TR, PLASTIC, 7 INCH | BOTTOM | WIRE | compliant | 6 | O-MBCY-W6 | Not Qualified | CERAMIC CAPACITOR | X7R | Yes | SEPARATE, 2 ELEMENTS | 1210 | 5 | 5 | NPN | 0.25 W | 0.01 A | 200 | 60 V | ||
![]() 71600 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABLNO-V-128.000MHZ-T2/PROTO Abracon | In Stock | - | - | - | - | - | - | - | - | - | US Gauge | 356227 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |