- Approvals
- Center Tap Feature 1
- Center Tap Feature 2
- ECCN Code
- HTS Code
- Height
- Ihs Manufacturer
- Isolation Voltage
- Length
- Manufacturer Part Number
- Manufacturer Series
- Mounting Feature
Attribute column
Manufacturer
Abracon Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Pbfree Code | ECCN Code | HTS Code | Reach Compliance Code | Physical Dimension | Output Voltage 1 | Isolation Voltage | Transformer Type | Output Voltage 2 | Number of Secondary Winding | VA Rating | Output Current 1 | Output Current 2 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACTT-0016-18 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | - | ACTT-0016-18 | ACTT-0016 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L40.0XB40.0XH18.5 (mm) | 9 V | 4000 V | TOROIDAL POWER TRANSFORMER | 9 V | 2 | 1.6 VA | 0.178 A | 0.178 A | DUAL 115/230V | NO | NO | 18.5 mm | 40 mm | 40 mm | ||
![]() ACTT-0150-30 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0150-30 | ACTT-0150 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L61.0XB61.0XH26.3 (mm) | 15 V | 4000 V | TOROIDAL POWER TRANSFORMER | 15 V | 2 | 15 VA | 1 A | 0.001 A | DUAL 115/230V | NO | NO | 26.3 mm | 61 mm | 61 mm | ||
![]() ACTT-0032-48 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0032-48 | ACTT-0032 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L45.0XB45.0XH19.5 (mm) | 24 V | 4000 V | TOROIDAL POWER TRANSFORMER | 24 V | 2 | 3.2 VA | 0.132 A | 0.132 A | DUAL 115/230V | NO | NO | 19.5 mm | 45 mm | 45 mm | ||
![]() ACTT-0032-36 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0032-36 | ACTT-0032 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L45.0XB45.0XH19.5 (mm) | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 3.2 VA | 0.178 A | 0.178 A | DUAL 115/230V | NO | NO | 19.5 mm | 45 mm | 45 mm | ||
![]() ACTT-0350-36 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0350-36 | ACTT-0350 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L75.0XB75.0XH37.5 (mm) | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 35 VA | 1.944 A | 0.001944 A | DUAL 115/230V | NO | NO | 37.5 mm | 75 mm | 75 mm | ||
![]() ACTT-0050-14 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0050-14 | ACTT-0050 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L50.0XB50.0XH19.5 (mm) | 7 V | 4000 V | TOROIDAL POWER TRANSFORMER | 7 V | 2 | 5 VA | 0.714 A | 0.714 A | DUAL 115/230V | NO | NO | 19.5 mm | 50 mm | 50 mm | ||
![]() ACTT-0650-44 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0650-44 | ACTT-0650 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | L92.0XB92.0XH39.0 (mm) | 22 V | 4000 V | TOROIDAL POWER TRANSFORMER | 22 V | 2 | 65 VA | 2.954 A | 0.002954 A | DUAL 115/230V | NO | NO | 39 mm | 92 mm | 92 mm | ||
![]() ACTT-0016-12 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0016-12 | ACTT-0016 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L40.0XB40.0XH18.5 (mm) | 6 V | 4000 V | TOROIDAL POWER TRANSFORMER | 6 V | 2 | 1.6 VA | 0.266 A | 0.266 A | DUAL 115/230V | NO | NO | 18.5 mm | 40 mm | 40 mm | ||
![]() ACTT-0650-48 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0650-48 | ACTT-0650 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | L92.0XB92.0XH39.0 (mm) | 24 V | 4000 V | TOROIDAL POWER TRANSFORMER | 24 V | 2 | 65 VA | 2.708 A | 0.002708 A | DUAL 115/230V | NO | NO | 39 mm | 92 mm | 92 mm | ||
![]() ACTT-0100-18 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0100-18 | ACTT-0100 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L56.0XB56.0XH26.0 (mm) | 9 V | 4000 V | TOROIDAL POWER TRANSFORMER | 9 V | 2 | 10 VA | 1.112 A | 0.001112 A | DUAL 115/230V | NO | NO | 26 mm | 56 mm | 56 mm | ||
![]() ACTT-0070-44 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0070-44 | ACTT-0070 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L50.0XB50.0XH23.1 (mm) | 22 V | 4000 V | TOROIDAL POWER TRANSFORMER | 22 V | 2 | 7 VA | 0.318 A | 0.318 A | DUAL 115/230V | NO | NO | 23.1 mm | 50 mm | 50 mm | ||
![]() ACTT-0850-12 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0850-12 | ACTT-0850 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | 100.0mm X 100.0mm X 42.0mm | 6 V | 4000 V | TOROIDAL POWER TRANSFORMER | 6 V | 2 | 85 VA | 14.166 A | 0.014166 A | DUAL 115/230V | NO | NO | 42 mm | 100 mm | 100 mm | ||
![]() ACTT-0050-36 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0050-36 | ACTT-0050 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | 50.0mm X 50.0mm X 19.5mm | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 5 VA | 0.278 A | 0.278 A | DUAL 115/230V | NO | NO | 19.5 mm | 50 mm | 50 mm | ||
![]() ACTT-0500-36 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0500-36 | ACTT-0500 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | L82.4XB82.4XH37.5 (mm) | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 50 VA | 2.776 A | 0.002776 A | DUAL 115/230V | NO | NO | 37.5 mm | 82.4 mm | 82.4 mm | ||
![]() ACTT-0016-48 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0016-48 | ACTT-0016 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L40.0XB40.0XH18.5 (mm) | 24 V | 4000 V | TOROIDAL POWER TRANSFORMER | 24 V | 2 | 1.6 VA | 0.066 A | 0.066 A | DUAL 115/230V | NO | NO | 18.5 mm | 40 mm | 40 mm | ||
![]() ACTT-0500-18 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0500-18 | ACTT-0500 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | L82.4XB82.4XH37.5 (mm) | 9 V | 4000 V | TOROIDAL POWER TRANSFORMER | 9 V | 2 | 50 VA | 5.554 A | 0.005554 A | DUAL 115/230V | NO | NO | 37.5 mm | 82.4 mm | 82.4 mm | ||
![]() ACTT-0070-36 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0070-36 | ACTT-0070 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L50.0XB50.0XH23.1 (mm) | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 7 VA | 0.388 A | 0.388 A | DUAL 115/230V | NO | NO | 23.1 mm | 50 mm | 50 mm | ||
![]() ACTT-0032-14 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0032-14 | ACTT-0032 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L45.0XB45.0XH19.5 (mm) | 7 V | 4000 V | TOROIDAL POWER TRANSFORMER | 7 V | 2 | 3.2 VA | 0.458 A | 0.458 A | DUAL 115/230V | NO | NO | 19.5 mm | 45 mm | 45 mm | ||
![]() ACTT-0250-24 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0250-24 | ACTT-0250 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L61.0XB61.0XH37.5 (mm) | 12 V | 4000 V | TOROIDAL POWER TRANSFORMER | 12 V | 2 | 25 VA | 2.082 A | 0.002082 A | DUAL 115/230V | NO | NO | 37.5 mm | 61 mm | 61 mm | ||
![]() ACTT-0016-24 Abracon | In Stock | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0016-24 | ACTT-0016 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L40.0XB40.0XH18.5 (mm) | 12 V | 4000 V | TOROIDAL POWER TRANSFORMER | 12 V | 2 | 1.6 VA | 0.134 A | 0.134 A | DUAL 115/230V | NO | NO | 18.5 mm | 40 mm | 40 mm |