- Approvals
- Center Tap Feature 1
- Center Tap Feature 2
- ECCN Code
- HTS Code
- Height
- Ihs Manufacturer
- Isolation Voltage
- Length
- Manufacturer Part Number
- Manufacturer Series
- Mounting Feature
Attribute column
Manufacturer
Abracon Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Mounting Feature | Approvals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Pbfree Code | ECCN Code | HTS Code | Reach Compliance Code | Physical Dimension | Output Voltage 1 | Isolation Voltage | Transformer Type | Output Voltage 2 | Number of Secondary Winding | VA Rating | Output Current 1 | Output Current 2 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACTT-0016-30 Abracon | In Stock | - | - | Through Hole | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0016-30 | ACTT-0016 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Compliant | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L40.0XB40.0XH18.5 (mm) | 15 V | 4000 V | TOROIDAL POWER TRANSFORMER | 15 V | 2 | 1.6 VA | 0.106 A | 0.106 A | DUAL 115/230V | NO | NO | 18.5 mm | 40 mm | 40 mm | ||
![]() ACTT-0150-36 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0150-36 | ACTT-0150 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | Non-Compliant | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L61.0XB61.0XH26.3 (mm) | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 15 VA | 0.834 A | 0.000834 A | DUAL 115/230V | NO | NO | 26.3 mm | 61 mm | 61 mm | ||
![]() ACTT-0250-36 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0250-36 | ACTT-0250 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L61.0XB61.0XH37.5 (mm) | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 25 VA | 1.388 A | 0.001388 A | DUAL 115/230V | NO | NO | 37.5 mm | 61 mm | 61 mm | ||
![]() ACTT-0100-44 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0100-44 | ACTT-0100 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L56.0XB56.0XH26.0 (mm) | 22 V | 4000 V | TOROIDAL POWER TRANSFORMER | 22 V | 2 | 10 VA | 0.454 A | 0.000454 A | DUAL 115/230V | NO | NO | 26 mm | 56 mm | 56 mm | ||
![]() ACTT-0032-18 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0032-18 | ACTT-0032 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L45.0XB45.0XH19.5 (mm) | 9 V | 4000 V | TOROIDAL POWER TRANSFORMER | 9 V | 2 | 3.2 VA | 0.356 A | 0.356 A | DUAL 115/230V | NO | NO | 19.5 mm | 45 mm | 45 mm | ||
![]() ACTT-0500-44 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0500-44 | ACTT-0500 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | L82.4XB82.4XH37.5 (mm) | 22 V | 4000 V | TOROIDAL POWER TRANSFORMER | 22 V | 2 | 50 VA | 2.272 A | 0.002272 A | DUAL 115/230V | NO | NO | 37.5 mm | 82.4 mm | 82.4 mm | ||
![]() ACTT-0016-44 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0016-44 | ACTT-0016 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L40.0XB40.0XH18.5 (mm) | 22 V | 4000 V | TOROIDAL POWER TRANSFORMER | 22 V | 2 | 1.6 VA | 0.072 A | 0.072 A | DUAL 115/230V | NO | NO | 18.5 mm | 40 mm | 40 mm | ||
![]() ACTT-0350-24 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0350-24 | ACTT-0350 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L75.0XB75.0XH37.5 (mm) | 12 V | 4000 V | TOROIDAL POWER TRANSFORMER | 12 V | 2 | 35 VA | 2.916 A | 0.002916 A | DUAL 115/230V | NO | NO | 37.5 mm | 75 mm | 75 mm | ||
![]() ACTT-0350-14 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0350-14 | ACTT-0350 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | 75.0mm X 75.0mm X 37.5mm | 7 V | 4000 V | TOROIDAL POWER TRANSFORMER | 7 V | 2 | 35 VA | 5 A | 0.005 A | DUAL 115/230V | NO | NO | 37.5 mm | 75 mm | 75 mm | ||
![]() ACTT-0250-14 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0250-14 | ACTT-0250 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L61.0XB61.0XH37.5 (mm) | 7 V | 4000 V | TOROIDAL POWER TRANSFORMER | 7 V | 2 | 25 VA | 3.57 A | 0.00357 A | DUAL 115/230V | NO | NO | 37.5 mm | 61 mm | 61 mm | ||
![]() ACTT-0150-14 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0150-14 | ACTT-0150 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | 61.0mm X 61.0mm X 26.3mm | 7 V | 4000 V | TOROIDAL POWER TRANSFORMER | 7 V | 2 | 15 VA | 2.142 A | 0.002142 A | DUAL 115/230V | NO | NO | 26.3 mm | 61 mm | 61 mm | ||
![]() ACTT-0070-24 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0070-24 | ACTT-0070 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L50.0XB50.0XH23.1 (mm) | 12 V | 4000 V | TOROIDAL POWER TRANSFORMER | 12 V | 2 | 7 VA | 0.584 A | 0.584 A | DUAL 115/230V | NO | NO | 23.1 mm | 50 mm | 50 mm | ||
![]() ACTT-0850-36 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0850-36 | ACTT-0850 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | L100.0XB100.0XH42.0 (mm) | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 85 VA | 4.722 A | 0.004722 A | DUAL 115/230V | NO | NO | 42 mm | 100 mm | 100 mm | ||
![]() ACTT-0650-12 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0650-12 | ACTT-0650 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | 92.0mm X 92.0mm X 39.0mm | 6 V | 4000 V | TOROIDAL POWER TRANSFORMER | 6 V | 2 | 65 VA | 10.832 A | 0.010832 A | DUAL 115/230V | NO | NO | 39 mm | 92 mm | 92 mm | ||
![]() ACTT-0650-36 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0650-36 | ACTT-0650 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | L92.0XB92.0XH39.0 (mm) | 18 V | 4000 V | TOROIDAL POWER TRANSFORMER | 18 V | 2 | 65 VA | 3.61 A | 0.00361 A | DUAL 115/230V | NO | NO | 39 mm | 92 mm | 92 mm | ||
![]() ACTT-0350-44 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0350-44 | ACTT-0350 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | 75.0mm X 75.0mm X 37.5mm | 22 V | 4000 V | TOROIDAL POWER TRANSFORMER | 22 V | 2 | 35 VA | 1.59 A | 0.00159 A | DUAL 115/230V | NO | NO | 37.5 mm | 75 mm | 75 mm | ||
![]() ACTT-0100-48 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0100-48 | ACTT-0100 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L56.0XB56.0XH26.0 (mm) | 24 V | 4000 V | TOROIDAL POWER TRANSFORMER | 24 V | 2 | 10 VA | 0.416 A | 0.000416 A | DUAL 115/230V | NO | NO | 26 mm | 56 mm | 56 mm | ||
![]() ACTT-0070-48 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0070-48 | ACTT-0070 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | L50.0XB50.0XH23.1 (mm) | 24 V | 4000 V | TOROIDAL POWER TRANSFORMER | 24 V | 2 | 7 VA | 0.29 A | 0.29 A | DUAL 115/230V | NO | NO | 23.1 mm | 50 mm | 50 mm | ||
![]() ACTT-0850-18 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0850-18 | ACTT-0850 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.65 | compliant | L100.0XB100.0XH42.0 (mm) | 9 V | 4000 V | TOROIDAL POWER TRANSFORMER | 9 V | 2 | 85 VA | 9.444 A | 0.009444 A | DUAL 115/230V | NO | NO | 42 mm | 100 mm | 100 mm | ||
![]() ACTT-0050-48 Abracon | In Stock | - | - | - | NO | THROUGH HOLE MOUNTED | UL | ABRACON LLC | Abracon Corporation | ACTT-0050-48 | ACTT-0050 | 120 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | Yes | EAR99 | 8504.31.40.35 | compliant | 50.0mm X 50.0mm X 19.5mm | 24 V | 4000 V | TOROIDAL POWER TRANSFORMER | 24 V | 2 | 5 VA | 0.208 A | 0.208 A | DUAL 115/230V | NO | NO | 19.5 mm | 50 mm | 50 mm |