Filters
  • Approvals
  • Center Tap Feature 1
  • Center Tap Feature 2
  • ECCN Code
  • HTS Code
  • Height
  • Ihs Manufacturer
  • Isolation Voltage
  • Length
  • Manufacturer Part Number
  • Manufacturer Series
  • Mounting Feature

Attribute column

Manufacturer

Abracon Power Transformers

View Mode:
88 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Approvals

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Manufacturer Series

Operating Temperature-Max

Operating Temperature-Min

Package Description

Part Life Cycle Code

Risk Rank

Rohs Code

Pbfree Code

ECCN Code

HTS Code

Reach Compliance Code

Physical Dimension

Output Voltage 1

Isolation Voltage

Transformer Type

Output Voltage 2

Number of Secondary Winding

VA Rating

Output Current 1

Output Current 2

Primary Rating

Center Tap Feature 1

Center Tap Feature 2

Height

Length

Width

In Stock

-

-

NO

THROUGH HOLE MOUNTED

UL

ABRACON LLC

Abracon Corporation

ACTT-0050-12

ACTT-0050

120 °C

-40 °C

ROHS COMPLIANT

Active

5.65

Yes

Yes

EAR99

8504.31.40.35

compliant

L50.0XB50.0XH19.5 (mm)

6 V

4000 V

TOROIDAL POWER TRANSFORMER

6 V

2

5 VA

0.832 A

0.832 A

DUAL 115/230V

NO

NO

19.5 mm

50 mm

50 mm

In Stock

-

-

NO

THROUGH HOLE MOUNTED

UL

ABRACON LLC

Abracon Corporation

ACTT-0500-12

ACTT-0500

120 °C

-40 °C

ROHS COMPLIANT

Active

5.65

Yes

Yes

EAR99

8504.31.40.65

compliant

L82.4XB82.4XH37.5 (mm)

6 V

4000 V

TOROIDAL POWER TRANSFORMER

6 V

2

50 VA

8.332 A

0.008332 A

DUAL 115/230V

NO

NO

37.5 mm

82.4 mm

82.4 mm

In Stock

-

-

NO

THROUGH HOLE MOUNTED

UL

ABRACON LLC

Abracon Corporation

ACTT-0350-30

ACTT-0350

120 °C

-40 °C

ROHS COMPLIANT

Active

5.65

Yes

Yes

EAR99

8504.31.40.35

compliant

L75.0XB75.0XH37.5 (mm)

15 V

4000 V

TOROIDAL POWER TRANSFORMER

15 V

2

35 VA

2.334 A

0.002334 A

DUAL 115/230V

NO

NO

37.5 mm

75 mm

75 mm

In Stock

-

-

NO

THROUGH HOLE MOUNTED

UL

ABRACON LLC

Abracon Corporation

ACTT-0100-12

ACTT-0100

120 °C

-40 °C

ROHS COMPLIANT

Active

5.65

Yes

Yes

EAR99

8504.31.40.35

compliant

L56.0XB56.0XH26.0 (mm)

6 V

4000 V

TOROIDAL POWER TRANSFORMER

6 V

2

10 VA

1.666 A

0.001666 A

DUAL 115/230V

NO

NO

26 mm

56 mm

56 mm

In Stock

-

-

NO

THROUGH HOLE MOUNTED

UL

ABRACON LLC

Abracon Corporation

ACTT-0650-24

ACTT-0650

120 °C

-40 °C

ROHS COMPLIANT

Active

5.65

Yes

Yes

EAR99

8504.31.40.65

compliant

L92.0XB92.0XH39.0 (mm)

12 V

4000 V

TOROIDAL POWER TRANSFORMER

12 V

2

65 VA

5.416 A

0.005416 A

DUAL 115/230V

NO

NO

39 mm

92 mm

92 mm

In Stock

-

-

NO

THROUGH HOLE MOUNTED

UL

ABRACON LLC

Abracon Corporation

ACTT-0850-30

ACTT-0850

120 °C

-40 °C

ROHS COMPLIANT

Active

5.65

Yes

Yes

EAR99

8504.31.40.65

compliant

L100.0XB100.0XH42.0 (mm)

15 V

4000 V

TOROIDAL POWER TRANSFORMER

15 V

2

85 VA

5.666 A

0.005666 A

DUAL 115/230V

NO

NO

42 mm

100 mm

100 mm

In Stock

-

-

NO

THROUGH HOLE MOUNTED

UL

ABRACON LLC

Abracon Corporation

ACTT-0500-14

ACTT-0500

120 °C

-40 °C

ROHS COMPLIANT

Active

5.65

Yes

Yes

EAR99

8504.31.40.65

compliant

L82.4XB82.4XH37.5 (mm)

7 V

4000 V

TOROIDAL POWER TRANSFORMER

7 V

2

50 VA

7.142 A

0.007142 A

DUAL 115/230V

NO

NO

37.5 mm

82.4 mm

82.4 mm

In Stock

-

-

NO

THROUGH HOLE MOUNTED

UL

ABRACON LLC

Abracon Corporation

ACTT-0350-18

ACTT-0350

120 °C

-40 °C

ROHS COMPLIANT

Active

5.65

Yes

Yes

EAR99

8504.31.40.35

compliant

L75.0XB75.0XH37.5 (mm)

9 V

4000 V

TOROIDAL POWER TRANSFORMER

9 V

2

35 VA

3.888 A

0.003888 A

DUAL 115/230V

NO

NO

37.5 mm

75 mm

75 mm