- Packaging
- Part Status
- Transformer Type
- Inductance
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- Size / Dimension
Attribute column
Manufacturer
Abracon Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Terminals | Automotive | ECCN (US) | EU RoHS | Factory Pack Quantity | High Potential | HTS | Maximum DC Resistance | Maximum DCR Primary Side (Ohm) | Maximum DCR Secondary Side (Ohm) | Maximum Insertion Loss (dB) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Primary Leakage Inductance (uH) | Minimum CMRR (dB) | Minimum Crosstalk (dB) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Minimum Return Loss (dB) | Mounting | Package Type | PPAP | Product Depth (mm) | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Shielding | Termination Style | Inductance | Lead Style | Operating Temperature Range | Transformer Type | Turns Ratio - Primary:Secondary | Product | Turns Ratio | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALANM10001-9J11EB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | - | - | - | - | 1.5@0.5MHz to 100MHz | - | 70 | 0.5 | 33@100MHz | 33@100MHz | - | 0 | 10@100MHz | Surface Mount | SMD | No | 10 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 16.05 | - | - | - | - | 4.8 | ||
![]() ALANM10001-9J11DB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | - | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 10 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 16.05 | - | - | - | - | 4.8 | ||
![]() ALANM10001-AJ10DB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | 8504.31.20.00 | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 16 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 17 | - | - | - | - | 4.8 | ||
![]() ALANM10001-AJ00DB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | 8504.31.20.00 | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 16 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 17 | - | - | - | - | 4.8 | ||
![]() ALANM10001-AJ11DB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | - | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 16 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 17 | - | - | - | - | 4.8 | ||
![]() ALANM10001-AJ11EB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | - | - | - | - | 1.5@0.5MHz to 100MHz | - | 70 | 0.5 | 33@100MHz | 33@100MHz | - | 0 | 10@100MHz | Surface Mount | SMD | No | 16 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 17 | - | - | - | - | 4.8 | ||
![]() ALANM10001-9J00EB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | - | - | - | - | 1.5@0.5MHz to 100MHz | - | 70 | 0.5 | 33@100MHz | 33@100MHz | - | 0 | 10@100MHz | Surface Mount | SMD | No | 10 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 16.05 | - | - | - | - | 4.8 | ||
![]() ALANM100X1-8F02DB Abracon LLC. | In Stock | - | - | - | - | 16 | No | EAR99 | Compliant | - | 1500VDC | 8504.31.20.00 | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 9.4 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100Base-TX Single Port Transformer | - | - | 2(1CT:1CT) | 12 | - | - | - | - | 4.5 | ||
![]() ALANM10001-AJ01EB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | - | - | - | - | 1.5@0.5MHz to 100MHz | - | 70 | 0.5 | 33@100MHz | 33@100MHz | - | 0 | 10@100MHz | Surface Mount | SMD | No | 16 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 17 | - | - | - | - | 4.8 | ||
![]() ALANM10001-9J10DB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | - | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 10 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 16.05 | - | - | - | - | 4.8 | ||
![]() ALANM10001-AJ01DB Abracon LLC. | In Stock | - | - | - | - | 24 | No | EAR99 | Compliant | - | 1500VDC | 8504.31.20.00 | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 16 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100/1000Base-T Single-Port Transformer | - | - | 4(1CT:1CT) | 17 | - | - | - | - | 4.8 | ||
![]() ALANM100X1-8F25DB Abracon LLC. | In Stock | - | - | - | - | 16 | No | EAR99 | Compliant | - | 1500VDC | - | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 9.4 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100Base-TX Single Port Transformer | - | - | 2(1CT:1CT) | 12 | - | - | - | - | 4.5 | ||
![]() ALANM100X1-8F00DB Abracon LLC. | In Stock | - | - | - | - | 16 | No | EAR99 | Compliant | - | 1500VDC | 8504.31.20.00 | - | - | - | 1.5@0.5MHz to 100MHz | - | 85 | 0.5 | 33@100MHz | 33@100MHz | - | -40 | 10@100MHz | Surface Mount | SMD | No | 9.4 | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | 10/100Base-TX Single Port Transformer | - | - | 2(1CT:1CT) | 12 | - | - | - | - | 4.5 | ||
![]() ALAN-101-T (700/REEL) Abracon LLC. | In Stock | - | - | - | - | 16 | No | EAR99 | Compliant | - | 1500Vrms | 8504.50.40.00 | - | 1.2 | 1.2 | 1.1 | - | 85 | 0.5 | 30@0.1MHz to 100MHz | 35@60MHz to 100MHz | - | -40 | 13@50MHz to 80MHz | Surface Mount | SMD | No | 9.4 | - | - | - | - | - | Active | - | - | - | Gull Wing | - | 10/100Base-T LAN Transformer | - | - | 1CT:1CT | 12.7 | - | - | - | - | 5.37 | ||
![]() ALANC002G2- EADT ABRACON | In Stock | - | Datasheet | - | SMD-6 | - | - | - | - | 2000 | - | - | 1.2 Ohms | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | - | - | - | - | RoHS Compliant | - | Reel | ALANC002G1 | - | - | Shielded | SMD/SMT | 150 uH | - | - 40 C to + 85 C | - | - | Isolation Transformers | - | - | 3.5 mm | - | 4.6 mm | 3.4 mm | - | ||
![]() ALANC002G1-EADT ABRACON | In Stock | - | Datasheet | - | SMD-6 | - | - | - | - | 2000 | - | - | 1.5 Ohms | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | - | - | - | - | RoHS Compliant | - | Reel | ALANC002G1 | - | - | Shielded | SMD/SMT | 150 uH | - | - 40 C to + 85 C | - | - | Isolation Transformers | - | - | 3.5 mm | - | 4.6 mm | 3.4 mm | - | ||
![]() ALANC010G1-EADT ABRACON | In Stock | - | Datasheet | - | SMD-6 | - | - | - | - | 2000 | - | - | 1.5 Ohms | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | - | - | - | - | RoHS Compliant | - | Reel | ALANC010G1 | - | - | Shielded | SMD/SMT | 120 uH | - | - 40 C to + 85 C | - | - | Isolation Transformers | - | - | 3.5 mm | - | 4.6 mm | 3.4 mm | - | ||
![]() ALANC010G2-EADT ABRACON | In Stock | - | Datasheet | - | SMD-6 | - | - | - | - | 2000 | - | - | 1.2 Ohms | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | - | - | - | - | RoHS Compliant | - | Reel | ALANC010G1 | - | - | Shielded | SMD/SMT | 120 uH | - | - 40 C to + 85 C | - | - | Isolation Transformers | - | - | 3.5 mm | - | 4.6 mm | 3.4 mm | - | ||
![]() ALANC001G2-EADT ABRACON | In Stock | - | Datasheet | - | SMD-6 | - | - | - | - | 2000 | - | - | 1.2 Ohms | - | - | - | + 85 C | - | - | - | - | - 40 C | - | - | - | - | - | - | RoHS Compliant | - | Reel | ALANC001G1 | - | - | Shielded | SMD/SMT | 180 uH | - | - 40 C to + 85 C | - | - | Isolation Transformers | - | - | 3.5 mm | - | 4.6 mm | 3.4 mm | - | ||
![]() ALANC10001-EEB3DT Abracon LLC | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | ALANC10001 | 0.181" L x 0.134" W (4.60mm x 3.40mm) | Active | - | - | 150µH | - | - | LAN 10/100/1000 Base-T | 1CT:1CT | - | - | - | - | 0.138" (3.50mm) | - | - | - |