- Closure System
- Color
- Length - Inside
- Metal Layer
- Mfr
- Package
- Product Status
- Series
- Static Discharge Shielding
- Tensile Strength
- Thickness
- Type
Attribute column
Manufacturer
ACL Staticide Static Control Shielding Bags, Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Housing Material | Insert Material | Body Material | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Package | Product Status | Range | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Series | Type | Resistance | Composition | Color | Shielding | Current Rating | Output Type | Protections | Terminal Type | Number of Turns | Bearing Type | Tensile Strength | Closure System | Metal Layer | Static Discharge Shielding | Connection Type | Wattage | Power Type | IP Rating | Diameter | Thickness | Width - Inside | Length - Inside |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MI58 ACL Staticide | In Stock | - | - | - | - | - | - | - | - | - | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 5 (127mm) | 8 (203.2mm) | ||
![]() MI1824 ACL Staticide | In Stock | - | - | - | - | - | - | - | - | - | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 18 (457.2mm) | 24 (609.6mm) | ||
![]() MI1012 ACL Staticide | In Stock | - | - | - | - | - | - | - | Lumberg | RST4RKT4-S798/0.3M | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 10 (254mm) | 12 (304.8mm) | ||
![]() MI68 ACL Staticide | In Stock | - | - | - | - | - | - | - | Johnson Controls | VH1241AN+943BUA | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 6 (152.4mm) | 8 (203.2mm) | ||
![]() MIZ35 ACL Staticide | In Stock | - | - | - | - | - | - | CE, cUL | Cutler Hammer, Div of Eaton Co | E57SBL12A2 | ACL Staticide Inc | - | - | Bag | Active | 2 mm | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Silver | Shielded | - | NC | - | - | - | - | - | Zip Lock | In | <15nJ | Cable Connection | - | AC, DC | - | 12 mm | 2.8 mil (71.12 microns) | 3 (76.2mm) | 5 (127mm) | ||
![]() MI1218 ACL Staticide | In Stock | - | - | 5 | - | - | Metal | - | Turck | - | ACL Staticide Inc | - | - | Bag | Active | - | - | - | 48 VDC | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | IP67 | - | 2.8 mil (71.12 microns) | 12 (304.8mm) | 18 (457.2mm) | ||
![]() MIZ58 ACL Staticide | In Stock | - | - | - | Composite | 52100 Steel;High Phosphorus Electroless Nickel Plated | - | - | Sealmaster | CRPC-PN14 | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | Two Bolt Pillow Block | - | Zip Lock | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 5 (127mm) | 8 (203.2mm) | ||
![]() MI35 ACL Staticide | In Stock | - | - | - | - | - | - | - | - | - | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 3 (76.2mm) | 5 (127mm) | ||
![]() MI1216 ACL Staticide | In Stock | - | - | - | - | - | - | - | Johnson Controls | VH1241AN+943BUB | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 12 (304.8mm) | 16 (406.4mm) | ||
![]() MI46 ACL Staticide | In Stock | - | - | - | - | - | - | - | Weidmuller | - | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 4 (101.6mm) | 6 (152.4mm) | ||
![]() MI610 ACL Staticide | In Stock | - | - | - | - | - | - | - | NTE Electronics | 500-0310 | ACL Staticide Inc | - | PC Board | Bag | Active | - | No | Slotted | - | -67 to 302 Degrees F | Staticide® | Static Shielding Bag | 20000 | Cermet | Clear | - | - | - | - | - | 1 | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | 0.5 | - | - | - | 2.8 mil (71.12 microns) | 6 (152.4mm) | 10 (254mm) | ||
![]() MIZ46 ACL Staticide | In Stock | - | - | - | - | - | - | - | Turck | 46147011 | ACL Staticide Inc | - | - | Bag | Active | 3 mm | Yes | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | Shielded | - | NO PNP | - | - | - | - | - | Zip Lock | In | <15nJ | Cable with M12 Connector | - | DC | - | 8 mm | 2.8 mil (71.12 microns) | 4 (101.6mm) | 6 (152.4mm) | ||
![]() MI810 ACL Staticide | In Stock | - | - | - | - | - | - | - | Turck | U-67026 | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | User Defined - Clips, Heat Seal, Tape | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 8 (203.2mm) | 10 (254mm) | ||
![]() MIZ68 ACL Staticide | In Stock | - | - | - | - | - | - | - | NTE Electronics | NTE96 | ACL Staticide Inc | - | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | - | - | - | - | - | - | - | Zip Lock | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 6 (152.4mm) | 8 (203.2mm) | ||
![]() MIZ1012 ACL Staticide | In Stock | - | - | - | - | - | - | CSA, IEC, UL | ABB | XT4NE3012MFF000XXX | ACL Staticide Inc | Panel | - | Bag | Active | - | - | - | - | - | Staticide® | Static Shielding Bag | - | - | Clear | - | 12 A | - | Motor | Bolt-On | - | - | - | Zip Lock | In | <15nJ | - | - | - | - | - | 2.8 mil (71.12 microns) | 10 (254mm) | 12 (304.8mm) |