- Length
- Width
- Programmable Logic Type
- Terminal Form
- Terminal Pitch
- Terminal Position
- Series
- Temperature Grade
- Number of CLBs
- Additional Feature
- Number of Outputs
- Number of Terminals
Attribute column
Manufacturer
Microsemi Actel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock Frequency-Max | Frequency(Max) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Published | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Gates | Screening Level | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Total Dose | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTAX1000S-LG624EV Actel Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 624 | - | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA(UNSPEC) | LGA(UNSPEC) | SQUARE | GRID ARRAY | Transferred | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 3A001.A.2.C | - | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | 235 | - | 1.27 mm | compliant | - | 20 | S-CBGA-N624 | 418 | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | 418 | 12096 CLBS, 1000000 GATES | 2.96 mm | FIELD PROGRAMMABLE GATE ARRAY | - | MIL-PRF-38535 | - | - | - | 1.11 ns | 12096 | - | 1000000 | - | - | - | 32.5 mm | 32.5 mm | - | - | ||
![]() RTAX1000SL-1CQ352B Actel Corporation | 60 | - | Datasheet | - | - | - | YES | - | - | 352 | - | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-352 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | No | 1.575 V | 1.425 V | 1.5 V | - | e0 | - | - | 3A001.A.2.C | TIN LEAD | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | - | 0.5 mm | compliant | - | - | S-CQFP-F352 | 418 | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | 418 | 12096 CLBS, 1000000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | - | MIL-STD-883 Class B | - | - | - | 0.95 ns | 12096 | - | 1000000 | - | - | - | 48 mm | 48 mm | - | - | ||
![]() RTAX2000SL-CG1152EV Actel Corporation | In Stock | - | Datasheet | - | - | - | NO | - | - | 1152 | - | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 3A001.A.2.C | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | - | 1 mm | compliant | - | NOT SPECIFIED | S-CPGA-X1152 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | - | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | MIL-PRF-38535 | - | - | - | 1.11 ns | 21504 | - | 2000000 | - | - | - | 35 mm | 35 mm | - | - | ||
![]() A500K180-BG456 Actel Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 456 | 250 MHz | - | ACTEL CORP | 3 | - | - | 70 °C | - | PLASTIC/EPOXY | BGA | PLASTIC, BGA-456 | BGA456,26X26,50 | SQUARE | GRID ARRAY | Obsolete | No | 2.7 V | 2.3 V | 2.5 V | - | e0 | - | - | - | TIN LEAD | - | - | MAXIMUM SYSTEM GATES = 370,000 | - | BOTTOM | BALL | - | - | 1.27 mm | compliant | - | - | S-PBGA-B456 | 364 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | 368 | 18432 CLBS, 150000 GATES | 2.54 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 18432 | 150000 | - | - | - | 35 mm | 35 mm | - | - | ||
![]() APA600-PQG208IX95 Actel Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 208 | - | - | ACTEL CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | 0.50 MM PITCH, ROHS COMPLIANT, PLASTIC, QFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Transferred | - | 2.7 V | 2.3 V | 2.5 V | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.5 mm | unknown | - | - | S-PQFP-G208 | - | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | 29.21 mm | 29.21 mm | - | - | ||
![]() RTSX32SU-1CQ208B Actel Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 208 | 310 MHz | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-208 | TPAK208,2.9SQ,20 | SQUARE | FLATPACK | Transferred | No | 2.75 V | 2.25 V | 2.5 V | - | e0 | - | - | 3A001.A.2.C | TIN LEAD | - | - | 32000 TYPICAL GATES AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | - | 0.5 mm | compliant | - | - | S-CQFP-F208 | 227 | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | 227 | 2880 CLBS, 48000 GATES | 3.9 mm | FIELD PROGRAMMABLE GATE ARRAY | - | MIL-STD-883 Class B | - | - | - | - | 2880 | 2880 | 48000 | - | - | - | 29.21 mm | 29.21 mm | - | - | ||
![]() A1010-PL68ES Actel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTAX1000SL-CQ352E Actel Corporation | 60 | - | Datasheet | - | - | - | YES | - | - | 352 | - | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | CERAMIC, QFP-352 | TPAK352,2.9SQ,20 | SQUARE | FLATPACK | Transferred | No | 1.575 V | 1.425 V | 1.5 V | - | e0 | - | - | 3A001.A.2.C | TIN LEAD | - | - | 125000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | QUAD | FLAT | - | - | 0.5 mm | compliant | - | - | S-CQFP-F352 | 418 | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | 418 | 12096 CLBS, 1000000 GATES | 2.89 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 1.11 ns | 12096 | - | 1000000 | - | - | - | 48 mm | 48 mm | - | - | ||
![]() RTAX2000SL-CG1152B Actel Corporation | In Stock | - | Datasheet | - | - | - | NO | - | - | 1152 | - | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 3A001.A.2.C | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | - | 1 mm | compliant | - | NOT SPECIFIED | S-CPGA-X1152 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | - | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | MIL-STD-883 Class B | - | - | - | 1.11 ns | 21504 | - | 2000000 | - | - | - | 35 mm | 35 mm | - | - | ||
![]() RTAX2000S-1LG1152E Actel Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 1152 | - | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | LGA | LGA, LGA1152,34X34,40 | LGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | No | 1.575 V | 1.425 V | 1.5 V | - | e0 | - | - | 3A001.A.2.C | TIN LEAD | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | BOTTOM | NO LEAD | - | - | 1 mm | compliant | - | - | S-CBGA-N1152 | 684 | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | 684 | 21504 CLBS, 2000000 GATES | - | FIELD PROGRAMMABLE GATE ARRAY | - | MIL-STD-883 Class S (Modified) | - | - | - | 0.95 ns | 21504 | 32256 | 2000000 | - | - | - | 35 mm | 35 mm | - | - | ||
![]() RTAX2000SL-1CG1152EV Actel Corporation | In Stock | - | Datasheet | - | - | - | NO | - | - | 1152 | - | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | CGA | CERAMIC, CGA-1152 | CGA1152,34X34,40 | SQUARE | GRID ARRAY | Transferred | No | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | 3A001.A.2.C | - | - | - | 250000 ASIC GATES ALSO AVAILABLE | 8542.39.00.01 | PERPENDICULAR | UNSPECIFIED | NOT SPECIFIED | - | 1 mm | compliant | - | NOT SPECIFIED | S-CPGA-X1152 | - | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | - | 21504 CLBS, 2000000 GATES | 3.575 mm | FIELD PROGRAMMABLE GATE ARRAY | - | MIL-PRF-38535 | - | - | - | 0.95 ns | 21504 | - | 2000000 | - | - | - | 35 mm | 35 mm | - | - | ||
![]() RTSX32SU-CQ256PROTO Actel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A3P1000-PQ208ES Actel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT1280A-1CQ172B Actel Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 172 | 60 MHz | - | ACTEL CORP | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QFF | QFF, TPAK172,2.5SQ,25 | TPAK172,2.5SQ,25 | SQUARE | FLATPACK | Transferred | No | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | - | TIN LEAD | - | - | 20000 PLD EQUIVALENT GATES AVAILABLE | - | QUAD | FLAT | - | - | 0.635 mm | compliant | - | - | S-CQFP-F172 | 140 | Not Qualified | - | - | - | MILITARY | - | - | - | - | - | - | - | 140 | 1232 CLBS, 24000 GATES | 2.9464 mm | FIELD PROGRAMMABLE GATE ARRAY | - | MIL-STD-883 Class B | - | - | - | 5.2 ns | 1232 | 1232 | 24000 | 10k Rad(Si) V | - | - | 29.972 mm | 29.972 mm | - | - | ||
![]() A1460A-1PG207C Actel | In Stock | - | Datasheet | - | Through Hole | - | - | 207 | - | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | e0 | - | 207 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | - | 125MHz | - | - | 168 | - | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | 2.6 ns | 2.6 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | - | 848 | 1 | 768 | 3 ns | 848 | 848 | - | - | - | 3.429mm | 44.958mm | 44.958mm | No | RoHS Compliant | ||
![]() A40MX02-PQ100 Actel | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | PQFP | - | 100 | 1.758804g | - | - | 139MHz | - | - | 57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO OPERATE AT 5.0V SUPPLY | - | QUAD | GULL WING | 225 | 3.3V | 0.65mm | - | - | 30 | - | 57 | - | 5V | - | - | COMMERCIAL | - | 5.25V | 3V | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3000 | - | 295 | - | 147 | 2.7 ns | 295 | 295 | - | - | 2.7mm | - | 20mm | 14mm | No | RoHS Compliant | ||
![]() APA075-FTQ100 Actel | 714 | - | - | - | - | TQFP | YES | 100 | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | 3 (168 Hours) | 100 | - | Tin/Lead (Sn/Pb) | - | - | - | - | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | - | 30 | - | 66 | Not Qualified | - | 2.7V | 2.52.5/3.3V | COMMERCIAL | 2.3V | - | - | - | 180MHz | - | - | - | 75000 GATES | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 3072 | 75000 | - | - | 1.6mm | 14mm | 14mm | - | RoHS Compliant | ||
![]() A40MX04PL84 Actel | 93 | - | Datasheet | OBSOLETE (Last Updated: 3 weeks ago) | Surface Mount | PLCC | - | 84 | 6.777889g | - | - | 139MHz | - | - | 69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | 3 (168 Hours) | 84 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO OPERATE AT 5.0V SUPPLY | - | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | - | 30 | - | 69 | - | 5V | - | - | INDUSTRIAL | - | 5.25V | 3V | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | - | 547 | - | 273 | 2.7 ns | 547 | 547 | - | - | 3.68mm | - | 29.31mm | 29.31mm | No | Non-RoHS Compliant | ||
![]() A42MX16-PQ160I Actel | In Stock | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | PQFP | - | 160 | 5.566797g | - | - | 172MHz | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | 3 (168 Hours) | 160 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATE AT 5.0V SUPPLY | - | QUAD | GULL WING | 225 | 3.3V | 0.65mm | - | - | 30 | - | 140 | - | 5V | - | - | INDUSTRIAL | - | 5.5V | 3V | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24000 | - | 608 | - | 928 | 2.8 ns | 608 | 1232 | - | - | 3.4mm | - | 28mm | 28mm | No | RoHS Compliant | ||
![]() AX1000-1FG896 Actel | In Stock | - | - | OBSOLETE (Last Updated: 3 weeks ago) | Surface Mount | FBGA | - | 896 | 400.011771mg | - | - | 763MHz | - | - | 516 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | 3 (168 Hours) | 896 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | BOTTOM | BALL | 225 | 1.5V | - | - | 763MHz | 30 | - | 516 | - | 1.5V | - | - | COMMERCIAL | - | 1.575V | 1.425V | 20.3kB | - | 850 ps | 850 ps | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1e+06 | - | 12096 | 1 | - | 0.84 ns | - | - | - | - | 1.73mm | - | 31mm | 31mm | No | RoHS Compliant |