- Length
- Width
- Programmable Logic Type
- Terminal Form
- Terminal Pitch
- Terminal Position
- Series
- Temperature Grade
- Number of CLBs
- Additional Feature
- Number of Outputs
- Number of Terminals
Attribute column
Manufacturer
Microsemi Actel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Programmable Logic Type | Number of Gates | Screening Level | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3PE600-PQ208 Actel | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 weeks ago) | - | Surface Mount | PQFP | - | 208 | - | 231MHz | 147 | - | - | - | - | e0 | - | 3 (168 Hours) | 208 | TIN LEAD | 70°C | 0°C | - | QUAD | GULL WING | 225 | 1.5V | 0.5mm | - | 30 | - | 147 | - | 1.5V | - | 1.5/3.3V | COMMERCIAL | - | 1.575V | 1.425V | 13.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 600000 | - | - | - | 13824 | - | - | - | - | 3.4mm | - | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() A42MX24-PL84I Actel | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 weeks ago) | Lead, Tin | Surface Mount | PLCC | - | 84 | 6.777889g | - | 72 | - | - | - | - | e0 | - | 3 (168 Hours) | 84 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATE AT 5.0V SUPPLY | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 30 | - | 72 | - | 5V | - | - | INDUSTRIAL | - | 5.5V | 3V | - | 91.8MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 36000 | - | 912 | - | 1410 | 2.5 ns | 912 | 1866 | - | 3.68mm | - | 29.31mm | 29.31mm | No | RoHS Compliant | Contains Lead | ||
![]() A14100A-1PG257C Actel | In Stock | - | Datasheet | - | - | - | Through Hole | - | - | 257 | - | - | 228 | - | - | - | 1997 | - | Discontinued | - | 257 | - | 70°C | 0°C | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 125MHz | - | - | 228 | - | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | 2.6 ns | 2.6 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 10000 | - | 1377 | 1 | 1153 | 3 ns | - | - | - | - | 4.4958mm | 50.038mm | 50.038mm | No | RoHS Compliant | - | ||
![]() A32200DX-PQ208I Actel | In Stock | - | - | - | - | - | - | PQFP | YES | 208 | - | - | - | 85°C | -40°C | - | - | - | - | 3 (168 Hours) | 208 | - | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | - | - | 176 | Not Qualified | - | - | 5V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 2414 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APA600-PQ208M Actel | 10000 | - | Datasheet | - | - | - | Surface Mount | PQFP | - | 208 | - | 180MHz | 158 | - | - | - | 2009 | e0 | - | 3 (168 Hours) | 208 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | QUAD | GULL WING | 225 | 2.5V | 0.5mm | 180MHz | 30 | - | 158 | - | 2.5V | - | 2.52.5/3.3V | MILITARY | - | 2.7V | 2.3V | 15.8kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 600000 | - | - | - | 21504 | - | - | - | - | 3.4mm | - | 28mm | 28mm | No | RoHS Compliant | Lead Free | ||
![]() APA075-FG144 Actel | In Stock | - | Datasheet | - | - | - | Surface Mount | FBGA | - | 144 | 400.011771mg | 180MHz | 100 | - | - | - | - | e0 | - | 3 (168 Hours) | 144 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | BOTTOM | BALL | 225 | 2.5V | 1mm | 180MHz | 30 | - | 100 | - | 2.5V | - | 2.52.5/3.3V | COMMERCIAL | - | 2.7V | 2.3V | 3.4kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 75000 | - | - | - | 3072 | - | - | - | - | 1.05mm | - | 13mm | 13mm | No | RoHS Compliant | - | ||
![]() M1A3P600-FFG144 Actel | In Stock | - | - | - | - | - | - | FBGA | YES | - | - | - | - | - | - | - | - | e0 | - | 3 (168 Hours) | 144 | TIN LEAD SILVER | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | S-PBGA-B144 | 97 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | 13.5kB | 350MHz | - | - | 97 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | 13824 | - | - | - | 600000 | - | 1.55mm | 13mm | 13mm | No | RoHS Compliant | - | ||
![]() A1460A-1CQ196B Actel | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | 196 | - | - | 168 | - | - | Military grade | 2000 | e0 | - | - | 196 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | QUAD | FLAT | 225 | 5V | 0.635mm | - | 30 | - | 168 | - | 5V | - | 5V | MILITARY | - | - | - | - | - | 2.6 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | MIL-STD-883 Class B | 848 | 1 | 768 | 3 ns | 848 | 848 | - | - | 2.9464mm | 34.29mm | 34.29mm | No | RoHS Compliant | - | ||
![]() M1AFS600-FFG256 Actel | In Stock | - | - | - | - | - | - | - | YES | - | - | - | - | 70°C | - | - | - | e0 | - | 3 (168 Hours) | 256 | TIN LEAD/TIN LEAD SILVER | - | - | - | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | S-PBGA-B256 | - | Not Qualified | - | 1.575V | - | COMMERCIAL | 1.425V | - | - | - | - | - | - | - | 600000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 600000 | - | 1.7mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() A1010B-PL68I Actel | In Stock | - | Datasheet | - | - | - | Surface Mount | PLCC | - | 68 | - | - | 57 | - | - | - | - | e0 | Discontinued | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | QUAD | J BEND | 225 | 5V | 1.27mm | 48MHz | 30 | - | 57 | - | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | - | - | 4.5 ns | 4.5 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1200 | - | 295 | - | 147 | - | 295 | 295 | - | - | 4.445mm | 24.13mm | 24.13mm | No | RoHS Compliant | - | ||
![]() A54SX08-TQ176 Actel | In Stock | - | - | - | - | - | Surface Mount | TQFP | - | 176 | - | 240MHz | 128 | - | - | - | - | e0 | - | 3 (168 Hours) | 176 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 240MHz | 30 | - | 128 | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | - | 900 ps | 900 ps | - | - | FIELD PROGRAMMABLE GATE ARRAY | 12000 | - | 768 | - | 256 | 0.9 ns | 768 | 768 | 8000 | 1.4mm | - | 24mm | 24mm | No | RoHS Compliant | - | ||
![]() A54SX16-1VQ100 Actel | In Stock | - | - | - | - | - | Surface Mount | TQFP | - | 100 | - | 280MHz | 81 | - | - | - | - | e0 | - | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 280MHz | 30 | - | 81 | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | - | 800 ps | 800 ps | - | - | FIELD PROGRAMMABLE GATE ARRAY | 24000 | - | 1452 | 1 | 528 | 0.8 ns | - | - | - | 1mm | - | 14mm | 14mm | No | RoHS Compliant | - | ||
![]() A1280A-1PG176B Actel | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | - | - | 176 | - | - | 140 | - | - | Military grade | 2013 | e0 | - | - | 176 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | PERPENDICULAR | PIN/PEG | 225 | 5V | 2.54mm | - | 30 | - | 140 | - | 5V | - | 5V | MILITARY | - | - | - | - | 60MHz | 4.3 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | MIL-STD-883 | 1232 | 1 | 998 | - | - | - | - | - | 4.3688mm | 39.878mm | 39.878mm | No | Non-RoHS Compliant | - | ||
![]() A1020B-CQ84B Actel | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | - | - | 84 | - | - | 69 | - | - | Military grade | - | e0 | - | - | 84 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | QUAD | FLAT | 225 | 5V | 0.635mm | - | 30 | - | 69 | - | 5V | - | 5V | MILITARY | - | - | - | - | 37MHz | 4.5 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2000 | MIL-STD-883 Class B | 547 | - | 273 | 5.5 ns | 547 | 547 | - | - | 2.54mm | 16.51mm | 16.51mm | No | RoHS Compliant | - | ||
![]() EX128-FTQ100 Actel | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 4 weeks ago) | - | Surface Mount | LQFP | - | 100 | 657.000198mg | - | 70 | - | - | - | - | e0 | Discontinued | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO REQUIRES 2.5V OR 3.3V OR 5V SUPPLY | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | 30 | - | 67 | Not Qualified | 2.5V | - | 2.52.5/5V | COMMERCIAL | - | 2.7V | 2.3V | - | 178MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 6000 | - | 256 | - | - | 1.4 ns | 256 | 384 | - | 1.4mm | - | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() 5962-9096504MUC Actel | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | 84 | - | - | 69 | - | - | Military grade | - | e4 | - | - | 84 | GOLD (50) OVER NICKEL | 125°C | -55°C | - | PERPENDICULAR | PIN/PEG | 225 | 5V | 2.54mm | - | 30 | - | 69 | - | 5V | - | 5V | MILITARY | - | - | - | - | 44MHz | 4.7 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 2000 | MIL-STD-883 Class B | 547 | 1 | 273 | - | 547 | 547 | - | - | - | 27.94mm | 27.94mm | No | RoHS Compliant | - | ||
![]() 5962-9096503MTC Actel | In Stock | - | - | - | - | - | Surface Mount | - | - | 84 | - | - | 249 | - | - | Military grade | - | e4 | - | - | 84 | GOLD (50) OVER NICKEL | 125°C | -55°C | MAX 69 I/OS | QUAD | FLAT | 225 | 5V | 0.635mm | - | 30 | - | 69 | - | 5V | - | 5V | MILITARY | - | - | - | - | 37MHz | 5.5 ns | - | - | 2000 GATES | FIELD PROGRAMMABLE GATE ARRAY | 48000 | MIL-STD-883 Class B | 2880 | - | 273 | - | 547 | 547 | 2000 | - | 2.54mm | 16.51mm | 16.51mm | No | RoHS Compliant | - | ||
![]() A1240A-PG132M Actel | In Stock | - | Datasheet | 12 Weeks | - | - | Through Hole | - | - | 132 | - | - | 104 | - | - | - | 2000 | e0 | - | - | 132 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | PERPENDICULAR | PIN/PEG | - | 5V | 2.54mm | 90MHz | - | - | 104 | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | - | 5 ns | 5 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 4000 | - | 684 | - | 568 | - | 684 | 684 | - | - | 4.318mm | 34.544mm | 34.544mm | No | RoHS Compliant | - | ||
![]() A14100A-CQ256B Actel | In Stock | - | Datasheet | - | - | - | Surface Mount | - | - | 256 | - | - | 228 | - | - | Military grade | 2000 | e0 | Discontinued | - | 256 | TIN LEAD | 125°C | -55°C | - | QUAD | FLAT | 225 | 5V | 0.5mm | - | 30 | - | 228 | - | 5V | - | 5V | MILITARY | - | - | - | - | 85MHz | 3 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 10000 | MIL-STD-883 Class B | 1377 | - | 1153 | 3.5 ns | - | - | - | - | 3.06mm | 36mm | 36mm | No | RoHS Compliant | - | ||
![]() A1280A-PG176B Actel | 13 | - | Datasheet | 18 Weeks | - | - | Through Hole | - | - | 176 | - | - | 140 | - | - | Military grade | 2000 | e0 | - | - | 176 | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | PERPENDICULAR | PIN/PEG | 225 | 5V | 2.54mm | - | 30 | - | 140 | - | 5V | - | 5V | MILITARY | - | - | - | - | 41MHz | 5 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 8000 | MIL-STD-883 | 1232 | - | 998 | - | - | - | - | - | 4.3688mm | 39.878mm | 39.878mm | No | Non-RoHS Compliant | - |