- Length
- Width
- Programmable Logic Type
- Terminal Form
- Terminal Pitch
- Terminal Position
- Series
- Temperature Grade
- Number of CLBs
- Additional Feature
- Number of Outputs
- Number of Terminals
Attribute column
Manufacturer
Microsemi Actel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Usage Level | Published | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Screening Level | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-9552102MYC Actel | In Stock | - | - | - | - | - | - | YES | 256 | - | - | - | - | Military grade | - | e4 | - | 256 | GOLD (50) OVER NICKEL | 125°C | -55°C | MAX 228 I/OS | QUAD | FLAT | 225 | 5V | 0.5mm | - | 30 | - | 228 | - | 5V | - | 5V | MILITARY | - | - | - | - | - | - | 3 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | MIL-STD-883 | - | 1 | 1493 | - | - | - | - | - | 3.06mm | 36mm | 36mm | No | RoHS Compliant | - | ||
![]() M1A3PE1500-FFGG484 Actel | In Stock | - | - | - | - | - | FBGA | YES | - | - | - | - | - | - | - | e1 | 3 (168 Hours) | 484 | TIN SILVER COPPER | 70°C | 0°C | - | BOTTOM | BALL | 250 | 1.5V | 1mm | - | 40 | S-PBGA-B484 | 280 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | - | 33.8kB | 350MHz | - | - | 280 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 38400 | - | - | - | 1500000 | - | 2.44mm | 23mm | 23mm | No | RoHS Compliant | - | ||
![]() A1240XL-TQ176C Actel | In Stock | - | - | - | - | - | TQFP | YES | 176 | - | - | - | 70°C | - | - | - | 3 (168 Hours) | 176 | - | - | - | - | QUAD | GULL WING | - | 5V | 0.5mm | - | - | - | 104 | Not Qualified | - | - | 5V | COMMERCIAL | - | - | - | - | - | 160MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 684 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() AFS090-FGG256I Actel | In Stock | - | - | - | LIMITED TIME BUY (Last Updated: 1 month ago) | Surface Mount | FBGA | - | 256 | 400.011771mg | 1.0989GHz | 75 | - | - | - | e1 | 3 (168 Hours) | 256 | TIN SILVER COPPER | 85°C | -40°C | - | BOTTOM | BALL | 260 | 1.5V | 1mm | 1.0989GHz | 40 | - | 75 | - | 1.5V | - | 1.53.3V | INDUSTRIAL | - | 1.575V | 1.425V | - | 3.4kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 90000 | - | - | - | 2304 | - | - | - | - | 1.2mm | - | 17mm | 17mm | No | RoHS Compliant | - | ||
![]() 5962-9096503MUC Actel | In Stock | - | - | - | - | - | - | NO | 84 | - | - | - | - | Military grade | - | e4 | - | 84 | GOLD (50) OVER NICKEL | 125°C | -55°C | MAX 69 I/OS | PERPENDICULAR | PIN/PEG | 225 | 5V | 2.54mm | - | 30 | - | 69 | - | 5V | - | 5V | MILITARY | - | - | - | - | - | 37MHz | 5.5 ns | - | - | 2000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | MIL-STD-883 Class B | - | - | 273 | - | 547 | 547 | 2000 | - | 4.318mm | 27.94mm | 27.94mm | No | RoHS Compliant | - | ||
![]() A14V40ATQ176C Actel | In Stock | - | - | - | - | Surface Mount | TQFP | - | 176 | - | - | 140 | - | - | - | e0 | 3 (168 Hours) | 176 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 100MHz | 30 | - | 140 | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | - | - | - | 3.9 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 4000 | - | 564 | - | - | - | 564 | 564 | - | - | 1.6mm | 24mm | 24mm | - | Non-RoHS Compliant | - | ||
![]() A3P250-QNG132I Actel | In Stock | - | Datasheet | - | - | Surface Mount | QFN | - | 132 | - | - | 87 | - | - | 2008 | - | - | 132 | - | 85°C | -40°C | - | QUAD | - | - | 1.5V | - | - | - | - | - | - | 1.5V | 1.575V | - | INDUSTRIAL | - | - | - | - | 4.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 250000 | - | - | - | 6144 | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() A1020B-1PL84C Actel | 38 | - | Datasheet | 14 Weeks | - | Surface Mount | PLCC | - | 84 | - | - | 69 | - | - | - | e0 | 3 (168 Hours) | 84 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | J BEND | 225 | 5V | - | 57MHz | 30 | - | 69 | - | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | - | 3.8 ns | 3.8 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 2000 | - | 547 | 1 | 273 | - | 547 | 547 | - | - | 4.45mm | - | - | No | RoHS Compliant | - | ||
![]() A1280A-2PL84C Actel | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | 70°C | - | - | e0 | 3 (168 Hours) | 84 | Tin/Lead (Sn/Pb) | - | - | MAX 72 I/OS | QUAD | J BEND | 225 | 5V | 1.27mm | - | 30 | S-PQCC-J84 | 140 | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | - | 85MHz | - | - | 140 | 1232 CLBS, 8000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 3.8 ns | 1232 | 1232 | 8000 | - | 4.45mm | 29.21mm | 29.21mm | - | Non-RoHS Compliant | - | ||
![]() A3P600-FGG144I Actel | 800 | - | Datasheet | - | - | Surface Mount | FBGA | - | 144 | 400.011771mg | 231MHz | 97 | - | - | - | - | - | 144 | - | 85°C | -40°C | - | BOTTOM | BALL | - | 1.5V | 1mm | 231MHz | - | - | - | - | 1.5V | - | - | INDUSTRIAL | - | 1.575V | 1.425V | - | 13.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 600000 | - | - | - | 13824 | - | - | - | - | 1.05mm | - | 13mm | 13mm | No | RoHS Compliant | Lead Free | ||
![]() A1280A-1PQ160C Actel | In Stock | - | Datasheet | - | - | Surface Mount | PQFP | - | 160 | - | - | 125 | - | - | - | e0 | 3 (168 Hours) | 160 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | GULL WING | 225 | 5V | 0.65mm | 90MHz | 30 | - | 140 | - | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | - | 4.3 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 8000 | - | 1232 | 1 | 998 | - | - | - | - | - | - | 28mm | 28mm | No | Non-RoHS Compliant | - | ||
![]() AGL125V2-VQG100I Actel | 34 | - | Datasheet | - | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | TQFP | - | 100 | - | 892.86MHz | 71 | - | - | 2012 | e3 | 3 (168 Hours) | 100 | - | 85°C | -40°C | - | QUAD | GULL WING | 260 | 1.2V | 0.5mm | - | 40 | - | 71 | - | 1.5V | - | - | INDUSTRIAL | - | 1.575V | 1.14V | 4.5kB | 4.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 3072 | 125000 | - | - | - | - | - | - | - | - | 1mm | - | 14mm | 14mm | No | RoHS Compliant | Lead Free | ||
![]() A1415A-PL84C Actel | In Stock | - | Datasheet | - | - | Surface Mount | PLCC | - | 84 | - | - | 70 | - | - | 1997 | e0 | 3 (168 Hours) | 84 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | J BEND | 225 | 5V | 1.27mm | 125MHz | 30 | - | 80 | - | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | - | 3 ns | 3 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 1500 | - | 200 | - | 264 | - | 200 | 200 | - | - | 4.45mm | 29.21mm | 29.21mm | No | RoHS Compliant | - | ||
![]() A40MX04-PL44I Actel | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | PLCC | - | 44 | 2.386605g | 139MHz | 34 | - | - | - | e0 | 3 (168 Hours) | 44 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATE AT 5.0V SUPPLY | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 30 | - | 69 | - | 5V | - | - | INDUSTRIAL | - | 5.5V | 3V | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 6000 | - | 547 | - | 273 | 2.7 ns | 547 | 547 | - | 3.68mm | - | 16.59mm | 16.59mm | No | RoHS Compliant | - | ||
![]() EX64-FTQ100 Actel | 541 | - | Datasheet | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | LQFP | - | 100 | 657.000198mg | - | 56 | - | - | 2013 | e0 | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO REQUIRES 2.5V OR 3.3V OR 5V SUPPLY | QUAD | GULL WING | 225 | 2.5V | 0.5mm | - | 30 | - | 53 | Not Qualified | 2.5V | - | 2.52.5/5V | COMMERCIAL | - | 2.7V | 2.3V | - | - | 178MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 3000 | - | 128 | - | - | 1.4 ns | 128 | 192 | - | 1.4mm | - | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() A40MX04-FPQ100 Actel | 595 | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | PQFP | - | 100 | 1.758804g | 83MHz | 69 | - | - | - | e0 | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | ALSO OPERATE AT 5.0V SUPPLY | QUAD | GULL WING | 225 | 3.3V | 0.65mm | - | 30 | - | 69 | - | 5V | - | - | COMMERCIAL | - | 5.25V | 3V | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 6000 | - | 547 | - | 273 | 3.7 ns | 547 | 547 | - | 2.7mm | - | 20mm | 14mm | No | RoHS Compliant | - | ||
![]() M1A3PE3000-FPQ208 Actel | In Stock | - | - | - | - | - | PQFP | YES | 208 | - | - | - | - | - | - | e0 | 3 (168 Hours) | 208 | TIN LEAD | 70°C | 0°C | - | QUAD | GULL WING | 225 | 1.5V | 0.5mm | - | 30 | - | 147 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | - | 63kB | 350MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 75264 | - | - | - | 3000000 | - | 4.1mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() A3PE3000-2FG484ID Actel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() M1A3P1000-FFGG484 Actel | In Stock | - | - | - | - | - | FBGA | YES | - | - | - | - | - | - | - | e1 | 3 (168 Hours) | 484 | TIN SILVER COPPER | 70°C | 0°C | - | BOTTOM | BALL | 250 | 1.5V | 1mm | - | 40 | S-PBGA-B484 | 300 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | - | 18kB | 350MHz | - | - | 300 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 24576 | - | - | - | 1000000 | - | 2.44mm | 23mm | 23mm | No | RoHS Compliant | - | ||
![]() A1225XL-PL84C Actel | 3 | - | - | - | - | - | PLCC | YES | - | - | - | - | - | - | - | - | 3 (168 Hours) | 84 | - | 70°C | 0°C | - | QUAD | J BEND | - | 5V | 1.27mm | - | - | S-PQCC-J84 | 83 | - | 5V | - | 5V | COMMERCIAL | - | - | - | - | - | 170MHz | 5 ns | - | 83 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 231 | - | - | 451 | - | - | - | - | - | No | Non-RoHS Compliant | - |