- Length
- Width
- Programmable Logic Type
- Terminal Form
- Terminal Pitch
- Terminal Position
- Series
- Temperature Grade
- Number of CLBs
- Additional Feature
- Number of Outputs
- Number of Terminals
Attribute column
Manufacturer
Microsemi Actel Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Frequency(Max) | Number of I/Os | Operating Temperature (Max.) | Usage Level | Published | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | RAM Size | Clock Frequency | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Screening Level | Number of Logic Blocks (LABs) | Speed Grade | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M1AGL600V5-FFG256 Actel | In Stock | - | - | - | - | - | - | YES | - | - | - | - | 70°C | - | - | e0 | 3 (168 Hours) | 256 | TIN LEAD/TIN LEAD SILVER | - | - | - | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | S-PBGA-B256 | 177 | Not Qualified | - | 1.575V | 1.5V | COMMERCIAL | 1.425V | - | - | - | 108MHz | - | - | 177 | 13824 CLBS, 600000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 13824 | 13824 | 600000 | - | 1.8mm | 17mm | 17mm | - | Non-RoHS Compliant | - | ||
![]() M1A3PE3000-FFGG484 Actel | In Stock | - | - | - | - | - | FBGA | YES | - | - | - | - | - | - | - | e1 | 3 (168 Hours) | 484 | TIN SILVER COPPER | 70°C | 0°C | - | BOTTOM | BALL | 250 | 1.5V | 1mm | - | 40 | S-PBGA-B484 | 341 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | 63kB | 350MHz | - | - | 341 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 75264 | - | - | - | 3000000 | - | 2.44mm | 23mm | 23mm | No | RoHS Compliant | - | ||
![]() M1A3PE3000-FFG896 Actel | In Stock | - | - | - | - | - | FBGA | YES | - | - | - | - | - | - | - | e0 | 3 (168 Hours) | 896 | TIN LEAD | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | S-PBGA-B896 | 620 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | 63kB | 350MHz | - | - | 620 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 75264 | - | - | - | 3000000 | - | 2.44mm | 31mm | 31mm | No | RoHS Compliant | - | ||
![]() M1A3P250-FFG144 Actel | In Stock | - | - | - | - | - | FBGA | YES | - | - | - | - | - | - | - | e0 | 3 (168 Hours) | 144 | TIN LEAD SILVER | 70°C | 0°C | - | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | S-PBGA-B144 | 97 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | 4.5kB | 350MHz | - | - | 97 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 6144 | - | - | - | 250000 | - | 1.55mm | 13mm | 13mm | No | RoHS Compliant | - | ||
![]() 5962-9096404MXC Actel | In Stock | - | - | - | - | Surface Mount | PQFP | - | 84 | - | - | - | - | Military grade | - | e4 | - | 84 | GOLD (50) OVER NICKEL | 125°C | -55°C | MAX 57 I/OS | PERPENDICULAR | PIN/PEG | 225 | 5V | 2.54mm | - | 30 | - | 57 | Not Qualified | 5V | - | 5V | MILITARY | - | - | - | - | 44MHz | 4.7 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | MIL-STD-883 | - | 1 | 147 | - | 295 | 295 | - | - | - | 27.94mm | 27.94mm | - | Non-RoHS Compliant | - | ||
![]() M1AGL250V5-FFG144 Actel | In Stock | - | - | - | - | - | - | YES | - | - | - | - | 70°C | - | - | e0 | 3 (168 Hours) | 144 | TIN LEAD SILVER | - | - | - | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | S-PBGA-B144 | 97 | Not Qualified | - | 1.575V | 1.5V | COMMERCIAL | 1.425V | - | - | - | 108MHz | - | - | 97 | 6144 CLBS, 250000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | 6144 | 6144 | 250000 | - | 1.55mm | 13mm | 13mm | - | Non-RoHS Compliant | - | ||
![]() A3PE1500-FPQG208 Actel | In Stock | - | - | - | - | - | PQFP | YES | - | - | - | - | - | - | - | e3 | 3 (168 Hours) | 208 | MATTE TIN | 70°C | 0°C | - | QUAD | GULL WING | 245 | 1.5V | 0.5mm | - | 40 | - | 147 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | 33.8kB | 350MHz | - | - | 147 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 38400 | - | - | - | 1500000 | - | 4.1mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() M1A3P1000-FPQG208 Actel | In Stock | - | - | - | - | - | PQFP | YES | - | - | - | - | - | - | - | e3 | 3 (168 Hours) | 208 | MATTE TIN | 70°C | 0°C | - | QUAD | GULL WING | 245 | 1.5V | 0.5mm | - | 40 | - | 154 | - | 1.5V | 1.575V | 1.5/3.3V | COMMERCIAL | - | - | - | 18kB | 350MHz | - | - | 154 | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | 24576 | - | - | - | 1000000 | - | 4.1mm | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() A1010B-2PL68C Actel | 258 | - | Datasheet | 14 Weeks | - | Surface Mount | PLCC | - | 68 | - | - | 57 | - | - | 1997 | e0 | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | J BEND | 225 | 5V | - | 65MHz | 30 | - | 57 | - | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | 3.4 ns | 3.4 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 1200 | - | 295 | 2 | 147 | - | 295 | 295 | - | - | 4.445mm | - | - | No | RoHS Compliant | - | ||
![]() A1280A-CQ172C Actel | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 172 | - | - | 140 | - | - | - | e0 | - | 172 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | FLAT | 225 | 5V | 0.635mm | 75MHz | 30 | - | 140 | - | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | - | 5 ns | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 8000 | - | 1232 | - | 998 | - | - | - | - | - | 2.9464mm | 29.972mm | 29.972mm | No | Non-RoHS Compliant | - | ||
![]() A40MX02-PL68I Actel | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | PLCC | - | 68 | 4.869796g | 139MHz | 57 | - | - | - | e0 | 3 (168 Hours) | 68 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATE AT 5.0V SUPPLY | QUAD | J BEND | 225 | 3.3V | 1.27mm | - | 30 | - | 57 | - | 5V | - | - | INDUSTRIAL | - | 5.5V | 3V | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 3000 | - | 295 | - | 147 | 2.7 ns | 295 | 295 | - | 3.68mm | - | 24.23mm | 24.23mm | No | RoHS Compliant | - | ||
![]() A42MX16-1PL84I Actel | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | PLCC | - | 84 | 6.777889g | 198MHz | 72 | - | - | - | e0 | 3 (168 Hours) | 84 | Tin/Lead (Sn/Pb) | 85°C | -40°C | ALSO OPERATE AT 5.0V SUPPLY | QUAD | J BEND | 225 | 3.3V | - | - | 30 | - | 140 | - | 5V | - | - | INDUSTRIAL | - | 5.5V | 3V | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 24000 | - | 608 | 1 | 928 | 2.4 ns | 608 | - | - | 3.68mm | - | 29.31mm | 29.31mm | No | RoHS Compliant | - | ||
![]() A54SX32A-PQ208I Actel | 500 | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | PQFP | - | 208 | - | 238MHz | 174 | - | - | - | e0 | 3 (168 Hours) | 208 | Tin/Lead (Sn/Pb) | 85°C | -40°C | 32000 TYPICAL GATES AVAILABLE | QUAD | GULL WING | 225 | 2.5V | 0.5mm | 238MHz | 30 | - | 174 | - | 2.5V | - | 2.53.3/5V | INDUSTRIAL | - | 2.75V | 2.25V | - | - | 1.2 ns | 1.2 ns | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1800 | 48000 | - | 2880 | - | 1980 | - | - | - | - | 3.4mm | - | 28mm | 28mm | No | RoHS Compliant | Contains Lead | ||
![]() AGLN060V2-CSG81 Actel | In Stock | - | - | - | IN PRODUCTION (Last Updated: 1 month ago) | Surface Mount | - | - | 81 | - | - | 60 | - | - | - | - | - | 81 | - | 70°C | -20°C | - | BOTTOM | BALL | NOT SPECIFIED | 1.5V | 0.4mm | - | NOT SPECIFIED | - | 60 | Not Qualified | 1.5V | - | - | OTHER | - | 1.575V | 1.14V | 2.3kB | 250MHz | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | 1536 | 60000 | - | - | - | - | - | - | - | - | 660μm | - | 5mm | 5mm | - | RoHS Compliant | - | ||
![]() A3P060-TQ144I Actel | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | TQFP | - | 144 | 1.319103g | 231MHz | 91 | - | - | - | - | - | 144 | - | 85°C | -40°C | - | QUAD | GULL WING | - | 1.5V | 0.5mm | 231MHz | - | - | - | - | 1.5V | - | - | INDUSTRIAL | - | 1.575V | 1.425V | 2.3kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 60000 | - | - | - | 1536 | - | - | - | - | 1.4mm | - | 20mm | 20mm | No | RoHS Compliant | - | ||
![]() 5962-9096503MUA Actel | In Stock | - | - | - | - | - | - | NO | 84 | - | - | - | - | Military grade | - | - | - | 84 | - | 125°C | -55°C | - | PERPENDICULAR | PIN/PEG | 235 | 5V | 2.54mm | - | 20 | - | 69 | - | 5V | - | 5V | MILITARY | - | - | - | - | 37MHz | 5.5 ns | - | - | 547 CLBS, 1200 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | MIL-STD-883 | - | - | 273 | - | 547 | 547 | 1200 | - | 4.318mm | 27.94mm | 27.94mm | No | Non-RoHS Compliant | - | ||
![]() A3P250-PQ208I Actel | In Stock | - | - | - | OBSOLETE (Last Updated: 1 month ago) | Surface Mount | PQFP | - | 208 | - | 231MHz | 151 | - | - | - | - | - | 208 | - | 85°C | -40°C | - | QUAD | GULL WING | - | 1.5V | 0.5mm | 231MHz | - | - | - | - | 1.5V | - | - | INDUSTRIAL | - | 1.575V | 1.425V | 4.5kB | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 250000 | - | - | - | 6144 | - | - | - | - | 3.4mm | - | 28mm | 28mm | No | RoHS Compliant | - | ||
![]() M1AGLE3000V5-FFG484 Actel | In Stock | - | - | - | - | - | - | YES | - | - | - | - | 70°C | - | - | e0 | 3 (168 Hours) | 484 | TIN LEAD | - | - | - | BOTTOM | BALL | 225 | 1.5V | 1mm | - | 30 | S-PBGA-B484 | 341 | Not Qualified | - | 1.575V | 1.5V | COMMERCIAL | 1.425V | - | - | - | 250MHz | - | - | 341 | 3000000 GATES | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | 75264 | 3000000 | - | 2.44mm | 23mm | 23mm | - | Non-RoHS Compliant | - | ||
![]() A54SX08-VQ100 Actel | 900 | - | - | - | - | Surface Mount | TQFP | - | 100 | - | 240MHz | 81 | - | - | - | e0 | 3 (168 Hours) | 100 | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 240MHz | 30 | - | 81 | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | - | 900 ps | 900 ps | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 12000 | - | 768 | - | 256 | 0.9 ns | 768 | 768 | 8000 | 1mm | - | 14mm | 14mm | No | RoHS Compliant | - | ||
![]() A54SX32-TQ144 Actel | 10 | - | - | - | - | Surface Mount | TQFP | - | 144 | 1.319103g | 240MHz | 113 | - | - | - | e0 | 1 (Unlimited) | 144 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | QUAD | GULL WING | 225 | 3.3V | 0.5mm | 240MHz | 30 | - | 113 | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | - | 900 ps | 900 ps | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | 48000 | - | 2880 | - | 1080 | 0.9 ns | - | - | 32000 | 1.4mm | - | 20mm | 20mm | No | RoHS Compliant | - |